- Converter Type
- HTS Code
- Ihs Manufacturer
- Input Bit Code
- JESD-30 Code
- JESD-609 Code
- Linearity Error-Max (EL)
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Linear Technology Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Linearity Error-Max (EL) | Input Bit Code |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC2636IDE-LZ10 Linear Technology | In Stock | - | Datasheet | YES | 14 | LINEAR TECHNOLOGY CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SON | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE | Transferred | No | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | NO LEAD | 8 | 0.5 mm | not_compliant | R-PDSO-N14 | Not Qualified | INDUSTRIAL | 10 | 1.5 mA | D/A CONVERTER | 0.097% | BINARY | ||
![]() LTC2636IDE-LZ8 Linear Technology | In Stock | - | Datasheet | YES | 14 | LINEAR TECHNOLOGY CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SON | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE | Transferred | No | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | NO LEAD | 8 | 0.5 mm | not_compliant | R-PDSO-N14 | Not Qualified | INDUSTRIAL | 8 | 1.5 mA | D/A CONVERTER | 0.19% | BINARY | ||
![]() LTC2636HDE-LZ10 Linear Technology | In Stock | - | Datasheet | YES | 14 | LINEAR TECHNOLOGY CORP | 125 °C | -40 °C | PLASTIC/EPOXY | SON | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE | Transferred | No | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | NO LEAD | 8 | 0.5 mm | not_compliant | R-PDSO-N14 | Not Qualified | AUTOMOTIVE | 10 | 1.5 mA | D/A CONVERTER | 0.097% | BINARY |


Product
Brand
Articles
Tools