- Terminal Position
- Temperature Grade
- Terminal Form
- Pin Count
- Number of Functions
- JESD-609 Code
- Qualification Status
- Terminal Pitch
- HTS Code
- Length
- Width
- Terminal Finish
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Includes | Analog Input Voltage-Max | Negative Supply Voltage-Nom | For Measuring | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDC1741543B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1740511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1768413 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 400 Hz | - | - | ||
![]() SDC1742543B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1767412 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | 90 V | -15 V | - | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() RDC1768441 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() SDC1741443B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | 11.8 V | -15 V | - | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1742542B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | 90 V | -15 V | - | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() AD79024 Analog Devices Inc | In Stock | - | Datasheet | - | - | ANALOG DEVICES INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADN2850ARU25 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 5 V | 35 ppm/°C | 25000 Ω | - | - | e0 | - | - | - | - | 1024 | TIN LEAD | LINEAR OR LOG TAPER SETTINGS; NONVOLATILE MEMORY; CAN ALSO OPERATE FROM +/-2.25V TO +/-2.75V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.65 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 1.2 mm | - | - | - | - | 5 V | LOGARITHMIC | 3-WIRE SERIAL | 30% | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() RDC1742514B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | 26 V | -15 V | - | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() AD2S93AP Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | e0 | No | - | EAR99 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | unknown | 28 | S-PQCC-J28 | Not Qualified | INDUSTRIAL | 16 | 10 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 4.57 mm | - | 2.3 V | -5 V | - | - | - | - | - | 20 µs | -5.25 V | -4.75 V | 4 arc min | 18 rps | 10000 Hz | 11.5062 mm | 11.5062 mm | ||
![]() F16LSC5PSIG Absolute Process Instruments Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | - | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | Pressure | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16LSC3000PSIG Absolute Process Instruments Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | - | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | Pressure | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16LSC100PSIA Absolute Process Instruments Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | - | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | Pressure | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16LSC15PSIG Absolute Process Instruments Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | - | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | Pressure | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16LSC30PSIA Absolute Process Instruments Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | - | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | Pressure | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16LSC60PSIG Absolute Process Instruments Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | - | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | Pressure | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16LSC-15V200PSIG Absolute Process Instruments Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | - | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | Pressure/Vacuum | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F16LSC15PSIA Absolute Process Instruments Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Cecomp® - F16LSC | - | - | Active | - | Digital Pressure Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable, Manual, Selectable Engineering Units | - | - | Pressure | - | - | - | - | - | - | - | - | - | - | - | - |