- Terminal Position
- Temperature Grade
- Terminal Form
- Pin Count
- Number of Functions
- JESD-609 Code
- Qualification Status
- Terminal Pitch
- HTS Code
- Length
- Width
- Terminal Finish
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDC1742518B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740448B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | e0 | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 14 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | 100 µs | -15.75 V | -14.25 V | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1741418B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | e0 | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1740441B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | e0 | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 14 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | 100 µs | -15.75 V | -14.25 V | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1741511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() LTC2636IDE-LZ8 Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | SON | - | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE | Active | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | NO LEAD | 8 | 0.5 mm | not_compliant | - | R-PDSO-N14 | Not Qualified | INDUSTRIAL | 8 | 1.5 mA | D/A CONVERTER | - | 0.19% | - | BINARY | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1768444 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | e0 | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 26 V | -15 V | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() RDC1741443B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | e0 | EAR99 | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | - | 11.8 V | -15 V | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1767414 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | e0 | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 26 V | -15 V | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() SDC1768444 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | e0 | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 26 V | -15 V | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() RDC1741442B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | e0 | - | TIN LEAD | 115V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 90 V | -15 V | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1768412 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | e0 | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 90 V | -15 V | - | - | - | 5.3 arc min | 18 rps | 400 Hz | - | - | ||
![]() SDC1768448 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | e0 | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() RDC1741548B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1767418 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | e0 | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() RDC1767411 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | e0 | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() RDC1741544B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 26 V | -15 V | - | - | - | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1767441 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | e0 | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | 8.5 arc min | 36 rps | 2600 Hz | - | - | ||
![]() SDC1740442B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | e0 | - | TIN LEAD | 115V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 14 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | - | 90 V | -15 V | 100 µs | -15.75 V | -14.25 V | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm |