- Terminal Position
- Temperature Grade
- Terminal Form
- Pin Count
- Number of Functions
- JESD-609 Code
- Qualification Status
- Terminal Pitch
- HTS Code
- Length
- Width
- Terminal Finish
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | JESD-609 Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Number of Analog In Channels | Screening Level | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OSC1758500B Analog Devices Inc | In Stock | - | Datasheet | NO | 18 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 0.975 X 0.775 INCH, 0.175 INCH HEIGHT, HERMETIC SEALED, METAL, DIP-18 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 18 | R-MDIP-P18 | Not Qualified | COMMERCIAL | 16 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 4.58 mm | - | - | 2.3 V | -15 V | - | - | - | - | - | - | - | 4 arc min | 18 rps | 10000 Hz | 24.765 mm | 15.24 mm | ||
![]() SDC1740541B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1742443B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() ADN2850ARU25-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 5 V | 35 ppm/°C | 25000 Ω | e0 | EAR99 | 1024 | TIN LEAD | LINEAR OR LOG TAPER SETTINGS; NONVOLATILE MEMORY; CAN ALSO OPERATE FROM +/-2.25V TO +/-2.75V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 1.2 mm | - | - | - | - | 5 V | LOGARITHMIC | 3-WIRE SERIAL | 30% | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() SDC1741412B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | EAR99 | - | TIN LEAD | 115V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | 90 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1741448B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | EAR99 | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | 11.8 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740514B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1742511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1742512B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 90 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() AD9260 Analog Devices Inc | In Stock | - | Datasheet | YES | 44 | - | ANALOG DEVICES INC | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Active | - | - | 4.25 V | 4.75 V | 5 V | - | - | - | - | - | - | https://www.analog.com/media/en/technical-documentation/data-sheets/AD9260.pdf | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | S-PQFP-G44 | - | - | 16 | - | ADC, DELTA-SIGMA | 2.45 mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() SDC1742442B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 115V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | 90 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1742411B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740518B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740544B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SAC1763 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1742414B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 26 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() ADN2850ACP25-RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | UNSPECIFIED | VQCCN | 5 X 5 MM, LFCSP-16 | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | No | - | - | 5 V | 35 ppm/°C | 25000 Ω | e0 | - | 1024 | TIN LEAD | LINEAR OR LOG TAPER SETTINGS; NONVOLATILE MEMORY; CAN ALSO OPERATE FROM +/-2.25V TO +/-2.75V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 2 | 0.8 mm | compliant | 16 | S-XQCC-N16 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 1 mm | - | - | - | - | 5 V | LOGARITHMIC | 3-WIRE SERIAL | 30% | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() RDC1767414 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() AD5162BRM10-RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | 0.6 kHz | ANALOG DEVICES INC | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 3 X 4.90 MM, MO-187BA, MSOP-10 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 3 V | 35 ppm/°C | 10000 Ω | e0 | - | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 10 | S-PDSO-G10 | Not Qualified | AUTOMOTIVE | - | - | DIGITAL POTENTIOMETER | 1.1 mm | - | - | - | - | 5.5 V | LINEAR | 3-WIRE SERIAL | 20% | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() SDC1741513B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm |