- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Features
- Mounting Type
- Operating Temperature
- Interface
- Interrupt Output
- Number of I/Os
- Output Type
Attribute column
Manufacturer
Analog Devices, Inc. Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Chip Configuration | Interface Type | Logic Family | Manufacturer Lifecycle Status | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Voltage - Supply | Frequency | Number of Outputs | Output Type | Operating Supply Voltage | Failure Rate | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Power Dissipation | Output Current | Clock Frequency | Product Type | Max Frequency | ESD Protection | Interrupt Output | Current - Output Source/Sink | Product | Features | Height Seated (Max) | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX7300ATL+ Analog Devices | 950 |
| Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | MAX7300 | - | I2C, Serial | - | - | 400 kHz | + 125 C | Stackpole Electronics Inc | - 40 C | SMD/SMT | MSL 1 - Unlimited | 28 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 727 mW | Active | - | 5.5 V | 2.5 V | -55°C ~ 155°C | - | RMCF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 2 | ±100ppm/°C | - | 3.4 kOhms | - | - | Thick Film | 0.25W, 1/4W | Interface ICs | 2.5V ~ 5.5V | - | - | Push-Pull | 2.5 V to 5.5 V | - | I²C | - | - | - | - | 10 mA | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 4.5mA, 10mA | - | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() DS4550E+ Analog Devices | 144 |
| Datasheet | Production (Last Updated: 4 months ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | 190.990737 mg | DS4550 | 9bit | I2C, Serial | DS4550 | PRODUCTION (Last Updated: 1 month ago) | 400 kHz | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 9 | Tube | - | Obsolete | Compliant | 5.5 V | 2.7 V | -40°C ~ 85°C | - | - | - | - | - | - | - | I/O Expander | - | 85 °C | -40 °C | - | - | Interface ICs | 2.7V ~ 5.5V | 400 kHz | 9 | Open Drain | 2.7 V to 5.5 V | - | I2C, Serial | 5.5 V | 2.7 V | 2 µA | - | - | 400 kHz | I/O Expanders | 400 kHz | Without ESD Protection | No | 16mA | I/O Expanders | EEPROM, POR | - | Unknown | Lead Free | - | ||
![]() MAX7314ATG+ Analog Devices | 26 |
| Datasheet | - | - | Surface Mount | Axial | - | Axial | - | MAX7314 | - | I2C, Serial | - | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 18 | Tube | - | Active | - | 3.6 V | 2 V | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 229 Ohms | - | - | Metal Film | 0.125W, 1/8W | Interface ICs | 2V ~ 3.6V | - | - | Open Drain | 2 V to 3.6 V | S (0.001%) | I²C | - | - | - | - | - | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 50mA | - | Military, Moisture Resistant, Weldable | -- | - | - | - | ||
![]() MAX7300AGL-T Analog Devices | 17638 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7321AEE+ Analog Devices | 107 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX7321 | - | I2C, Serial | - | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 | Tube | 667 mW | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | 1.71V ~ 5.5V | - | - | Open Drain, Push-Pull | 1.71 V to 5.5 V | - | I²C | - | - | - | - | - | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 20mA | - | POR | - | - | - | - | ||
![]() MAX7318AUG+T Analog Devices | 6280 |
| Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | MAX7318 | - | I2C, Serial | MAX7318 | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 16 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.667 W | Active | - | 5.5 V | 2 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | 2V ~ 5.5V | - | - | Push-Pull | 2 V to 5.5 V | - | I²C, SMBus | - | - | 19.4 uA | - | 43 mA | 400 kHz | I/O Expanders | - | - | Yes | 31mA, 43mA | - | POR | - | - | - | - | ||
![]() MAX7313AEG+ Analog Devices | 72 |
| Datasheet | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24-QSOP | - | MAX7313 | - | I2C, Serial, SMBus | - | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 16 | Tube | 761 mW | Active | - | 3.6 V | 2 V | -40°C ~ 125°C | - | - | - | - | - | - | - | I/O Expander | - | - | - | - | - | Interface ICs | 2V ~ 3.6V | - | - | Open Drain | 2 V to 3.6 V | - | I²C, SMBus | - | - | - | - | 50 mA | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 50mA | I/O Expanders | PWM | - | - | - | - | ||
![]() MAX7327AATG+ Analog Devices | 18730 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN-EP (3.5x3.5) | - | MAX7327 | - | I2C, Serial | - | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 4 | Tube | - | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | 1.71V ~ 5.5V | - | - | Open Drain, Push-Pull | - | - | I²C | - | - | - | - | - | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 20mA | - | POR | - | - | - | - | ||
![]() MAX7323AEE+ Analog Devices | 229 |
| Datasheet | Production (Last Updated: 8 months ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | MAX7323 | 4bit | I2C, Serial | MAX7323 | PRODUCTION (Last Updated: 21 hours ago) | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4 | Tube | 667 mW | Active | Compliant | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | - | - | - | - | - | I/O Expander | - | - | - | - | - | Interface ICs | 1.71V ~ 5.5V | - | 4 | Open Drain, Push-Pull | 1.71 V to 5.5 V | - | I²C | - | - | 23 uA | - | 25 mA | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 20mA | I/O Expanders | POR | - | - | - | - | ||
![]() MAX7310AUE+T Analog Devices | 27 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | MAX7310 | 8bit | I2C, Serial, SMBus | MAX7310 | PRODUCTION (Last Updated: 1 month ago) | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 5.5 V | 2.3 V | -40°C ~ 125°C | Digi-Reel® | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | Interface ICs | 2.3V ~ 5.5V | 400 kHz | - | Open Drain, Push-Pull | 5.5 V | - | I²C, SMBus | - | - | 5 uA | - | 30 mA | 400 kHz | I/O Expanders | 400 kHz | With ESD Protection | No | 18mA, 30mA | - | POR | - | - | Lead Free | - | ||
![]() DS2408S+T&R Analog Devices | 3737 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | DS2408 | - | 1-Wire | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.25 V | 2.8 V | -40°C ~ 85°C | - | - | - | - | - | - | - | Addressable Switch | - | - | - | - | - | Interface ICs | 2.8V ~ 5.25V | - | - | Open Drain | - | - | 1-Wire® | - | - | - | - | - | - | I/O Expanders | - | Without ESD Protection | No | - | - | - | - | - | - | - | ||
![]() MAX7321ATE+ Analog Devices | 140 |
| Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX7321 | - | I2C, Serial | - | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 8 | Tube | 667 mW | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | 1.71V ~ 5.5V | - | - | Open Drain, Push-Pull | 1.71 V to 5.5 V | - | I²C | - | - | - | - | - | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 20mA | - | POR | - | - | - | - | ||
![]() MAX7301AAX+ Analog Devices | 30 | - | Datasheet | - | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36-SSOP | - | MAX7301 | 16bit | Serial, SPI | - | - | 26 MHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 28 | Tube | 941 mW | Active | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | - | - | - | - | - | I/O Expander | - | - | - | - | - | Interface ICs | 2.5V ~ 5.5V | - | - | Push-Pull | 2.5 V to 5.5 V | - | SPI | - | - | - | - | - | 26 MHz | I/O Expanders | - | Without ESD Protection | Yes | 4.5mA, 10mA | I/O Expanders | - | - | - | - | - | ||
![]() MAX7300AAX+T Analog Devices | 40 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | 36 | 36-SSOP | - | MAX7300 | - | I2C, Serial | - | PRODUCTION (Last Updated: 1 month ago) | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 28 | Tape & Reel (TR) | 727 mW | Active | Compliant | 5.5 V | 2.5 V | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | Interface ICs | 2.5V ~ 5.5V | 400 kHz | - | Push-Pull | 5.5 V | - | I²C | - | - | - | 727 mW | 10 mA | 400 kHz | I/O Expanders | 400 kHz | Without ESD Protection | Yes | 4.5mA, 10mA | - | - | - | - | Lead Free | - | ||
![]() MAX7300AAI+T Analog Devices | 31 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | MAX7300 | - | I2C, Serial | MAX7300 | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 20 | Tape & Reel (TR) | 727 mW | Active | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | 2.5V ~ 5.5V | - | - | Push-Pull | 2.5 V to 5.5 V | - | I²C, 2-Wire Serial | - | - | - | - | 10 mA | 400 kHz | I/O Expanders | - | - | Yes | 4.5mA, 10mA | - | - | - | - | - | - | ||
![]() MAX7301AAX+T Analog Devices | 1876 | - | Datasheet | - | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36-SSOP | - | MAX7301 | - | Serial, SPI | - | - | 26 MHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 28 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 941 mW | Active | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | 2.5V ~ 5.5V | - | - | Push-Pull | 2.5 V to 5.5 V | - | SPI | - | - | - | - | 4.5 mA, 18 mA | 26 MHz | I/O Expanders | - | Without ESD Protection | Yes | 4.5mA, 10mA | - | - | - | - | - | - | ||
![]() DS4520E Analog Devices | 168 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | DS4520 | 9bit | I2C, Serial | DS4520 | - | 400 kHz | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 9 | Tube | - | Obsolete | - | 5.5 V | 2.7 V | -40°C ~ 85°C | - | - | - | - | - | - | - | I/O Expander | - | - | - | - | - | Interface ICs | 2.7V ~ 5.5V | - | - | Open Drain | 2.7 V to 5.5 V | - | I²C | - | - | 2 uA | - | - | 400 kHz | I/O Expanders | - | Without ESD Protection | No | 12mA | I/O Expanders | EEPROM, POR | - | - | - | - | ||
![]() MAX7321AEE+T Analog Devices | 14 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX7321 | - | I2C, Serial | - | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 8 | Tape & Reel (TR) | - | Active | - | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | 1.71V ~ 5.5V | - | - | Open Drain, Push-Pull | - | - | I²C | - | - | - | - | - | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 20mA | - | POR | - | - | - | - | ||
![]() MAX7315AEE Analog Devices | 20 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX7315 | - | I2C, Serial, SMBus | MAX7315 | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 8 | Tube | 666 mW | Active | - | 3.6 V | 2 V | -40°C ~ 125°C | Bulk | - | - | - | - | - | - | I/O Expander | - | - | - | - | - | Interface ICs | 2V ~ 3.6V | - | - | Open Drain | 2 V to 3.6 V | - | I²C, SMBus | - | - | 13.5 uA | - | 50 mA | 400 kHz | I/O Expanders | - | Without ESD Protection | Yes | 50mA | I/O Expanders | PWM | - | - | - | - | ||
![]() MAX7317ATE Analog Devices | 128 |
| Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX7317 | 16bit | Serial, SPI | - | - | 26 MHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 10 | Tube | 1176 mW | Active | - | 3.6 V | 2.25 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | 2.25V ~ 3.6V | - | - | Open Drain | 2.25 V to 3.6 V | - | SPI | - | - | - | - | - | - | I/O Expanders | - | Without ESD Protection | No | 20mA | - | - | - | - | - | - |