- Packaging
- Type
- Applications
- Data Rate (Max)
- Input
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Pin Count
- Voltage - Supply
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Signal Buffers, Repeaters, Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Adjustable Threshold | Current - Supply | Nominal Input Voltage | Input | Data Rate (Max) | Output Peak Current Limit-Nom | Number of Receivers | Built-in Protections | Capacitance - Input | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC4302IMS-1#PBF Linear Technology/Analog Devices | 6500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~85°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | 30 | LTC4302 | 2-Wire Bus | 10 | - | - | - | - | 3/5V | - | 2 | - | - | - | 5.9mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4301IMS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C | Tube | 2006 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, ReDriver | Matte Tin (Sn) | I2C - Hotswap | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | LTC4301 | 2-Wire Bus | 8 | - | - | - | 5.5V | - | - | 2 | - | - | - | 4.5mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC4313CMS8-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.9V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | LTC4313 | 2-Wire Bus | 8 | S-PDSO-G8 | - | - | 5.5V | - | 2.9V | 1 | - | - | - | 8.1mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4303IDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.7V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4303 | 2-Wire Bus | 8 | S-PDSO-N8 | Not Qualified | - | - | 3/5V | - | 2 | - | - | - | 6mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4314CGN#TRPBF Linear Technology/Analog Devices | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Buffer, Multiplexer | Matte Tin (Sn) | I2C - Hotswap | 8542.39.00.01 | 2.9V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.635mm | NOT SPECIFIED | LTC4314 | 2-Wire Bus | 20 | R-PDSO-G20 | Not Qualified | - | 5.5V | - | 2.9V | 1 x 1:4 | - | - | NO | 7.3mA | - | 2-Wire Bus | 400kHz | - | - | - | 20pF | 1.75mm | 8.64mm | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4308IDD#PBF Linear Technology/Analog Devices | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | -40°C~85°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4308 | 2-Wire Bus | 8 | - | - | 300mV | 5.5V | - | - | 2 | - | - | NO | 7mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4313IDD-1#PBF Linear Technology/Analog Devices | 600 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | -40°C~85°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.9V~5.5V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | LTC4313 | 2-Wire Bus | 8 | - | - | - | 5.5V | - | 2.9V | - | 2-Wire, I2C, SMBus | 8.1mA | - | - | - | 2-Wire Bus | 400kHz | - | 1 | - | 10pF | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LTC4312IDE#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 14-WFDFN Exposed Pad | YES | - | -40°C~85°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Buffer, Multiplexer | Matte Tin (Sn) | I2C - Hotswap | 8542.39.00.01 | 2.9V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | LTC4312 | 2-Wire Bus | 14 | R-PDSO-N14 | Not Qualified | - | 5.5V | - | 2.9V | 1 x 1:2 | - | - | NO | 7.3mA | - | 2-Wire Bus | 400kHz | - | - | - | 20pF | 0.8mm | 4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4313CDD-3#TRPBF Linear Technology/Analog Devices | 19 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.9V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | LTC4313 | 2-Wire Bus | 8 | S-PDSO-N8 | - | - | 5.5V | - | 2.9V | 1 | - | - | - | 8.1mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4307IDD#TRPBF Linear Technology/Analog Devices | 43 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4307 | 2-Wire Bus | 8 | S-PDSO-N8 | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | 8mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4307IDD-1#TRPBF Linear Technology/Analog Devices | 3 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4307 | 2-Wire Bus | 8 | S-PDSO-N8 | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | 8mA | - | 2-Wire Bus | 400kHz | 0.05A | - | UNDER VOLTAGE | 10pF | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4308CDD#TRPBF Linear Technology/Analog Devices | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4308 | 2-Wire Bus | 8 | S-PDSO-N8 | Not Qualified | - | 5.5V | - | - | 2 | - | - | NO | 7mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4309IDE#PBF Linear Technology/Analog Devices | 29 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 12-WFDFN Exposed Pad | - | 12 | -40°C~85°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | 12 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4309 | 2-Wire Bus | 12 | - | - | 170mV | - | - | - | 2 | - | - | NO | 7mA | 5.5V | 2-Wire Bus | 400kHz | - | - | - | 10pF | 0.8mm | 4mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LTC4313IMS8-1#PBF Linear Technology/Analog Devices | 28 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.9V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | LTC4313 | 2-Wire Bus | 8 | S-PDSO-G8 | - | - | 5.5V | - | 2.9V | 1 | - | - | - | 8.1mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4313IMS8-2#TRPBF Linear Technology/Analog Devices | 1 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.9V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | LTC4313 | 2-Wire Bus | 8 | S-PDSO-G8 | - | - | 5.5V | - | 2.9V | 1 | - | - | - | 8.1mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4311IDC#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 6-WFDFN Exposed Pad | - | 6 | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Accelerator | Matte Tin (Sn) | I2C | - | 1.6V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4311 | 2-Wire Bus | 6 | - | - | - | 5.5V | - | - | 1 | - | 300μA | - | - | - | 2-Wire Bus | 400kHz | - | - | - | - | 0.8mm | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4301CDD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | 0°C~70°C | Tube | 2006 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, ReDriver | Matte Tin (Sn) | I2C - Hotswap | - | 2.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4301 | 2-Wire Bus | 8 | - | - | - | 5.5V | - | - | 2 | - | - | - | 4.5mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4313CMS8-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.9V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | LTC4313 | 2-Wire Bus | 8 | S-PDSO-G8 | - | - | 5.5V | - | 2.9V | 1 | - | - | - | 8.1mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4300A-3CDD#TRPBF Linear Technology/Analog Devices | 43 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.7V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4300 | 2-Wire Bus | 8 | S-PDSO-N8 | Not Qualified | - | 5.5V | - | - | 2 | - | - | YES | 3mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4307CDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, Accelerator | Matte Tin (Sn) | I2C - Hotswap | - | 2.3V~5.5V | DUAL | NO LEAD | 250 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | LTC4307 | 2-Wire Bus | 8 | S-PDSO-N8 | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | 8mA | - | 2-Wire Bus | 400kHz | - | - | - | 10pF | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - |