- Package / Case
- Pin Count
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Interface
- JESD-609 Code
- Packaging
- Temperature Grade
- ECCN Code
- Lead Free
- Mounting Type
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Resolution | Sampling Rate | Consumer IC Type | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC4305CGN#TRPBF Linear Technology/Analog Devices | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 70°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | Multiplexer with Amplifier | - | 8542.39.00.01 | 2.2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | LTC4305 | 16 | R-PDSO-G16 | Not Qualified | - | 5.5V | COMMERCIAL | 2.7V | 1 | SMBus (2-Wire/I2C) | SINGLE-ENDED MULTIPLEXER | - | - | - | 1.75mm | 4.8895mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() LTC4305CDHD#TRPBF Linear Technology/Analog Devices | 15 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 16-WFDFN Exposed Pad | YES | - | 70°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | Multiplexer with Amplifier | - | 8542.39.00.01 | 2.2V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | LTC4305 | 16 | S-PDSO-N16 | Not Qualified | - | 5.5V | COMMERCIAL | 2.7V | 1 | SMBus (2-Wire/I2C) | SINGLE-ENDED MULTIPLEXER | - | - | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() ADV7511WBSWZ-RL Analog Devices, Inc. | 993 | - | Datasheet | - | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | - | LQFP | - | 64 | - | Tape & Reel (TR) | - | e3 | no | - | - | 64 | EAR99 | MATTE TIN | 70°C | 0°C | - | ALSO OPERATES IN THE RANGE 3.15 TO 3.45 | - | - | QUAD | GULL WING | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | - | 64 | - | Not Qualified | 3.3V | 1.9V | INDUSTRIAL | 1.71V | 8 | - | - | 1.5 B | 225 Msps | CONSUMER CIRCUIT | 1.6mm | 10mm | 10mm | - | RoHS Compliant | Contains Lead | ||
![]() ADV7627KBCZ-8-RL Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 2 weeks ago) | - | - | BGA | YES | 260 | 70°C | Tape & Reel | - | - | no | - | - | 260 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 | - | 0.8mm | - | - | 260 | - | - | - | 1.89V | COMMERCIAL | 1.71V | - | - | - | - | - | CONSUMER CIRCUIT | 1.5mm | 15mm | 15mm | No | RoHS Compliant | Contains Lead | ||
![]() 6383129-002 Analog Devices Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |