- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Qualification Status
Attribute column
Manufacturer
Philips Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Data Rate | Telecom IC Type | Number of Transceivers |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TJA1053T Philips Semiconductors | 11763 | - | Datasheet | YES | 14 | PHILIPS SEMICONDUCTORS | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | 5 V | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | - | 125 Mbps | CAN TRANSCEIVER | 1 | ||
![]() SCN26542C2A52 Philips Semiconductors | In Stock | - | Datasheet | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | ||
![]() SAA3049AT Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G20 | Not Qualified | INDUSTRIAL | - | - | TELECOM CIRCUIT | - | ||
![]() PCF50732H Philips Semiconductors | In Stock | - | Datasheet | YES | 48 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Transferred | No | 2.7 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G48 | Not Qualified | INDUSTRIAL | - | - | - | - | ||
![]() TJA1050T/N1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA5051 Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | COMMERCIAL | 50 mA | - | MODEM | - | ||
![]() TJA1050 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJA1054AU Philips Semiconductors | In Stock | - | Datasheet | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | ||
![]() PCD3312CT-1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA1094 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | PHILIPS SEMICONDUCTORS | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | OTHER | 4.4 mA | - | SPEAKER PHONE CIRCUIT | - | ||
![]() NE5750N Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | 12 mA | - | - | - | ||
![]() TEA5500T Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 4.5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | - | - | ||
![]() PCD3322CT Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | PHILIPS SEMICONDUCTORS | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G20 | Not Qualified | OTHER | 0.4 mA | - | - | - | ||
![]() TEA1096AT Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | PHILIPS SEMICONDUCTORS | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | OTHER | - | - | - | - | ||
![]() OQ2541HPB-S Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA3049T Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G20 | Not Qualified | INDUSTRIAL | - | - | TELECOM CIRCUIT | - | ||
![]() OM5968TT/C1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TZA3005H Philips Semiconductors | In Stock | - | Datasheet | YES | 64 | PHILIPS SEMICONDUCTORS | - | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G64 | Not Qualified | - | - | - | ATM/SONET/SDH TRANSCEIVER | - | ||
![]() OQ2535HP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G100 | Not Qualified | INDUSTRIAL | - | - | - | - | ||
![]() SA2400BBE Philips Semiconductors | In Stock | - | Datasheet | YES | 48 | PHILIPS SEMICONDUCTORS | 85 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G48 | Not Qualified | OTHER | 170 mA | - | - | - |