- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
MOTOROLA Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Data Rate | Seated Height-Max | Telecom IC Type | Number of Transceivers | Make-break Ratio | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCA3382A-DP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 24 | MOTOROLA INC | 60 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | - | 5.08 mm | TELEPHONE SPEECH CIRCUIT | - | - | 31.75 mm | 15.24 mm | ||
![]() XC145572PB Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC33889DW Motorola Mobility LLC | In Stock | - | Datasheet | YES | 28 | MOTOROLA INC | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | AUTOMOTIVE | 15 mA | 125 Mbps | 2.65 mm | INTERFACE CIRCUIT | 1 | - | 17.9 mm | 7.5 mm | ||
![]() MRFIC1504R2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 48 | MOTOROLA INC | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | No | 3 V | e0 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | - | S-PQFP-G48 | Not Qualified | INDUSTRIAL | - | - | 1.6 mm | TELECOM CIRCUIT | - | - | 7 mm | 7 mm | ||
![]() MC33389ADW Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 28 | MOTOROLA INC | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 12 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | AUTOMOTIVE | 7 mA | 125 Mbps | 2.65 mm | INTERFACE CIRCUIT | 1 | - | 17.925 mm | 7.5 mm | ||
![]() TCA3385DP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 8 | MOTOROLA INC | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | ||
![]() MC14419 Motorola Semiconductor Products | 541 | - | Datasheet | NO | 16 | MOTOROLA INC | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-16 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-CDIP-T16 | Not Qualified | INDUSTRIAL | - | - | - | TELEPHONE DIALER CIRCUIT | - | - | - | - | ||
![]() MC14409L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | TIN LEAD | SELECTABLE MAKE/BREAK RATIO 1:2 | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | INDUSTRIAL | 1.25 mA | - | 4.19 mm | TELEPHONE DIALER CIRCUIT | - | 1:1.5 | 19.3 mm | 7.62 mm | ||
![]() MC145572 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCA3383A-DP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 28 | MOTOROLA INC | 60 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.2 V | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | - | 5.08 mm | TELEPHONE SPEECH CIRCUIT | - | - | 36.83 mm | 15.24 mm |