- Number of Pins
- Package / Case
- RoHS Status
- Packaging
- Pin Count
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Terminal Position
- Mount
- Number of Terminations
- Pbfree Code
- Mounting Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Power Dissipation (Max) | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Technology | Voltage - Supply | Output Type | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Quiescent Current | Output Power | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Supply Type | Input Capacitance (Ciss) (Max) @ Vds | Input Offset Voltage (Vos) | Drain to Source Voltage (Vdss) | Vgs (Max) | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Output Power | FET Feature | Max Output Power x Channels @ Load | Product | Load Impedance | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9724AETC+TG05 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX972 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98304CEWL+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 9-WFBGA, WLBGA | - | 9-WLP (.96x.96) | - | MAX983 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | - | 2.5V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W x 1 @ 4Ohm | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX98724AENX+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX987 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4466EUK+T Analog Devices | 20268 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | MAX4466 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | - | 2.4V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98306ETD+T Analog Devices | 5000 |
| Datasheet | - | Surface Mount | SOT-723 | - | SSSMini3-F2-B | 3 Ohms | FK3306010 | Class-D | 100mA (Ta) | 2.5V, 4V | + 85 C | Nuvoton Technology Corporation | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | 100mW (Ta) | Active | - | 5.5 V | 2.6 V | 0.05 % | 150°C | - | - | Class D | - | - | - | MOSFET (Metal Oxide) | 2.6V ~ 5.5V | 2-Channel (Stereo) | - | 2 Channel | - | - | 2 mA | - | 3.7W | N-Channel | 12Ohm @ 10mA, 4V | 1.5V @ 1µA | - | 12 pF @ 3 V | - | 60 V | ±12V | - | - | - | - | 3.7W x 2 @ 3Ohm | Audio Amplifiers | 3ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX98728DEV# Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX987 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9728BETC+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 12-WFQFN Exposed Pad | - | 12-TQFN (3x3) | - | MAX9728 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | - | 4.5V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mW x 2 @ 32Ohm | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9767ETJ+T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | - | MAX9767 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | 85 °C | -40 °C | 2.1053 W | - | 2.7V ~ 5.5V | 2-Channel (Stereo) | 5 V | - | 5.5 V | 2.7 V | - | - | 750 mW | - | - | - | Single | - | 10 mV | - | - | - | - | 750 mW | - | 750mW x 2 @ 4Ohm | - | - | Depop, Microphone, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9705BETB+TG24 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX970 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9718CEUB+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10-uMAX-EP | - | MAX9718 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | ||
![]() MAX98728AENX+T Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX987 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9727EEP+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20-QSOP | - | MAX9727 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | - | 2.7V ~ 5.5V | 4-Channel (Quad) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | ||
![]() MAX9895AEWX+ Analog Devices | In Stock | - | - | - | Surface Mount | 36-WFBGA, WLBGA | - | 36-WLP (2.57x2.57) | - | MAX989 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 2.7V ~ 4.5V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38mW x 2 @ 16Ohm | - | - | - | - | - | ||
![]() MAX98740AENL+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX987 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9702BEUI+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | MAX9702 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class D | - | - | - | - | 2.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8W x 2 @ 4Ohm; 45mW x 2 @ 32Ohm | - | - | Depop, Differential Inputs, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9719DEUE+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | - | MAX9719 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | - | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 2 @ 4Ohm | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | ||
![]() MAX9724AETC+TG104 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX972 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9702BETI+T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | 28 | 28-TQFN (5x5) | - | MAX9702 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel | DirectDrive® | Class D | 85 °C | -40 °C | - | - | 2.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | 5.5 V | 2.5 V | - | 14 mA | - | - | - | - | - | - | - | - | - | 21 dB | 78 dB | 1.8 W | - | 1.8W x 2 @ 4Ohm; 45mW x 2 @ 32Ohm | - | - | I²C | No | Lead Free | ||
![]() MAX4465EXK+TG51 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX446 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9722BETE+TG29 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX972 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |