- Number of Pins
- Package / Case
- RoHS Status
- Packaging
- Pin Count
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Terminal Position
- Mount
- Number of Terminations
- Pbfree Code
- Mounting Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Category | Class | Contact Materials | Development Kit | GBP - Gain Bandwidth Product | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pole Throw Configuration | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Usage Level | Operating Temperature | Packaging | Series | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Pin Count | Output Type | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Quiescent Current | Output Power | Terminal Type | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Screening Level | Max Output Power x Channels @ Load | Product | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX98721EWV+T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAX987 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9877ERP+ Analog Devices | 1296 |
| - | - | - | Surface Mount | 20-WFBGA, CSPBGA | - | 20-UCSP (1.7x2.56) | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class D | - | - | - | 2.7V ~ 5.25V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | 825mW x 1 @ 4Ohm | - | - | - | - | ||
![]() MAX9716EBL+C6S Analog Devices | 9890 |
| - | - | - | Surface Mount | 9-WFBGA, CSPBGA | - | 9-UCSP (1.52x1.52) | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | ||
![]() MAX9773EWP+TG45 Analog Devices | 10034 |
| - | - | - | Surface Mount | 20-WFBGA, WLBGA | - | 20-WLP (2.56x2.05) | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 2.6V ~ 5.5V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8W x 2 @ 4Ohm | - | - | - | - | ||
![]() MAX9725CETC+ Analog Devices | 2234 |
| Datasheet | - | - | Surface Mount | 12-WQFN Exposed Pad | - | 12-TQFN (4x4) | 16 mOhms | MAX9725 | - | Class-AB | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tube | - | Active | - | - | 1.8 V | 900 mV | 0.006 % | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | 900mV ~ 1.8V | - | Headphones, 2-Channel (Stereo) | 2 Channel | - | - | 2.1 mA | - | - | 25 mW | - | - | - | - | - | - | 25mW x 2 @ 16Ohm | Headphone Amplifiers | Depop, Short-Circuit Protection, Shutdown | - | - | ||
![]() MAX9700CETB+T Analog Devices | 48 |
| Datasheet | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | 6 Ohms | MAX9700 | - | Class-D | - | - | - | + 85 C | KYOCERA AVX | - 40 C | - | SMD/SMT | Bulk | - | Active | - | - | 5.5 V | 2.5 V | 0.01 % | - | -40°C ~ 85°C (TA) | - | * | Class D | - | - | - | 2.5V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | 1.6 W | - | - | - | - | - | - | 1.6W x 1 @ 6Ohm | Audio Amplifiers | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9768BETG/V+ Analog Devices | 234 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | 8 Ohms | MAX9768 | Secure Contactless Smart Card IC | Class-D | - | - | 1.8 MHz | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Surface Mount | SMD/SMT | Tube | - | Active | - | PLLMC | 14 V | 4.5 V | 0.08 % | Commercial grade | -25 to 70 °C | - | Automotive, AEC-Q100 | Secure Contactless Smart Card IC | - | - | - | 4.5V ~ 14V | 2 | 1-Channel (Mono) | 1 Channel | - | - | 7 mA | 2.5 A | - | 10 W | - | - | - | 30.1 dB | - | Commercial | 10W x 1 @ 8Ohm | Audio Amplifiers | Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() MAX9718FETB+ Analog Devices | 2500 |
| - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN-EP (3x3) | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | ||
![]() MAX4366EKA-T Analog Devices | 6047 |
| Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.3V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | 330mW x 1 @ 16Ohm | - | - | - | - | ||
![]() MAX9725DETC+T Analog Devices | 2006 |
| Datasheet | Gold | - | Surface Mount | 12-WQFN Exposed Pad | - | 12-TQFN (4x4) | - | MAX9725 | - | Class-AB | Copper Alloy | - | - | - | Analog Devices Inc./Maxim Integrated | - | Through Hole | SMD/SMT | Tape & Reel (TR) | SP10T | Active | - | - | - | - | - | - | -40 to 85 °C | - | DirectDrive® | Class AB | 10 | - | - | 900mV ~ 1.8V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | 25mW x 2 @ 16Ohm | Headphone Amplifiers | Depop, Short-Circuit Protection, Shutdown | - | - | ||
![]() MAX9759ETE+TGC1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX975 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9702BETI+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | 28 | 28-TQFN (5x5) | - | MAX9702 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel | DirectDrive® | Class D | - | 85 °C | -40 °C | 2.5V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | 5.5 V | 2.5 V | - | - | 14 mA | - | - | 21 dB | 78 dB | - | 1.8 W | - | 1.8W x 2 @ 4Ohm; 45mW x 2 @ 32Ohm | - | I²C | No | Lead Free | ||
![]() MAX4465EXK+TG51 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX446 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9722BETE+TG29 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX972 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9709ETN+TDG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX970 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX97220DETE+T Analog Devices | 3794 |
| Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | 32 Ohms | MAX97220 | - | Class-AB | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 2.5 V | 0.0035 % | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | 2.5V ~ 5.5V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | 125mW x 2 @ 32Ohm | Headphone Amplifiers | Depop, Differential Inputs, Shutdown | - | - | ||
![]() MAX9754ETI+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9754 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class D | - | - | - | 4.5V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2W x 2 @ 4Ohm; 62mW x 2 @ 16Ohm | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX20418ATGC/V+T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9788EWP+TG45 Analog Devices | 3851 |
| Datasheet | - | - | Surface Mount | 20-WFBGA, WLBGA | - | 20-WLP | 8 Ohms | MAX9788 | - | Class-G | - | MAX9788EVKIT+ | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 2.7 V | 0.002 % | - | -40°C ~ 85°C (TA) | - | - | Class G | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | 8 mA | - | - | 2.4 W | - | - | - | - | - | - | 2.4W x 1 @ 8Ohm | Audio Amplifiers | Depop, Differential Inputs, Shutdown | - | - | ||
![]() MAX98390DEWV+T Analog Devices | 29 |
| Datasheet | - | - | Surface Mount | 36-WFBGA, WLBGA | - | 36-WLP (2.42x2.61) | 8 Ohms | - | - | Class-D | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 2.6 V | 0.01 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 1.71V ~ 1.89V | - | 1-Channel (Mono) | - | - | - | - | - | - | 5.1 W | - | - | - | - | - | - | 6.2W x 1 @ 8Ohm | Audio Amplifiers | - | - | - |