- Number of Pins
- Package / Case
- RoHS Status
- Packaging
- Pin Count
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Terminal Position
- Mount
- Number of Terminations
- Pbfree Code
- Mounting Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Conductor Material | Jacket (Insulation) Material | Approvals | Audio - Load Impedance | Base Product Number | Body Orientation | Cable Types | Class | Development Kit | Ib - Input Bias Current | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Number of I/Os | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination Method | THD plus Noise | Usage Level | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Pitch | Max Power Dissipation | Voltage - Supply | Orientation | Number of Positions Loaded | Current Rating | Base Part Number | Output | Pin Count | Contact Finish | Termination Style | Output Type | Wire Gauge | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Connector Style | Nominal Supply Current | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Quiescent Current | Input Type | Output Power | Power - Max | Accuracy | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Amplifier Type | Supply Type | Operating Pressure | Pressure Type | Port Style | Port Size | Voltage - Zener (Nom) (Vz) | Tool Type | Number of Logic Elements/Cells | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Total RAM Bits | Max Dual Supply Voltage | Max Output Power | Number of LABs/CLBs | Contact Layout, Typical | Screening Level | Number of Columns | Maximum Pressure | Dual Supply Voltage | Cable Diameter | Connector Usage | Max Output Power x Channels @ Load | End - Size | Product | Load Impedance | Features | Shutdown | Flammability | IP Rating | Product Length (mm) | Length | Contact Finish Thickness | Jacket (Insulation) Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9750BETI+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | - | - | - | - | - | MAX9750 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | - | - | - | - | - | Class AB | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6W x 2 @ 3Ohm; 110mW x 2 @ 16Ohm | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9750CETI+C2U Analog Devices | In Stock | - | Datasheet | Tin-Lead | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | - | - | - | - | - | MAX9750 | Straight | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Cable Mount | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | Solder | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | - | - | - | - | - | Class AB | - | 85 °C | -40 °C | - | - | - | - | Receptacle | - | 1.9 W | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 14 mA | - | 2.2 W | - | - | - | - | - | - | Triple | - | - | - | - | - | - | - | - | - | - | - | 2.2 W | - | - | - | - | - | 5 V | - | - | 2.2W x 2 @ 3Ohm; 110mW x 2 @ 16Ohm | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() MAX9711ETC+TG51 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX971 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.88 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9741ETN+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | 56 | 56-TQFN (8x8) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | MAX9741 | - | Hook-Up | - | - | - | - | -- | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | - | - | - | - | - | 200°C | - | -- | - | Active | -- | - | - | Class D | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 10V ~ 25V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | 22 AWG | - | 600V | 25 V | 10 V | - | - | - | - | - | - | - | 26 mA | - | - | - | - | Gray | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | 29.6 dB | 83 dB | - | - | 12 W | - | - | - | - | - | - | - | - | 12W x 2 @ 8Ohm | - | - | - | -- | - | - | - | - | -- | - | 0.006 (0.15mm) | - | - | No | Lead Free | -- | ||
![]() MAX98304EWL+T Analog Devices | 145005 |
| Datasheet | - | - | Surface Mount | 9-WFBGA, WLBGA | - | 9-WLP (.96x.96) | - | -- | - | - | - | 4 Ohms | MAX98304 | - | - | Class-D | MAX98304EVKIT+ | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 2.5 V | - | 0.03 % | - | - | - | -40°C ~ 85°C (TA) | - | -- | - | Active | - | - | - | Class D | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W x 1 @ 4Ohm | -- | Audio Amplifiers | 4ohm | Black Oxide Finish, Soft Grip | - | - | - | - | 12.00 (304.8mm) | - | - | - | - | - | - | - | ||
![]() MAX4411EBE+TW Analog Devices | In Stock | - | - | - | - | Surface Mount | 16-WFBGA, CSPBGA | - | 16-UCSP (2x2) | - | - | - | - | - | - | MAX4411 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | - | - | - | - | - | Class AB | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mW x 2 @ 16Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9720AEBE+ Analog Devices | 12490 |
| Datasheet | - | - | Surface Mount | 16-WFBGA, CSPBGA | - | 16-UCSP (2.02x2.02) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE7067 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | - | - | - | - | - | Class AB | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mW x 2 @ 32Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9700DEUB+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | - | - | - | - | 16 Ohms | MAX9700 | - | - | Class-D | - | - | - | - | Cutler Hammer, Div of Eaton Corp | C361FNC1 | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | 5.5 V | 2.5 V | - | 0.01 % | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Class D | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 600 mA | - | - | - | Differential | 1.6 W | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6W x 1 @ 6Ohm | - | Audio Amplifiers | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9752AETI+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | - | - | - | - | - | MAX9752 | - | - | - | - | - | - | - | Miscellaneous | WA-098C | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | - | - | - | - | - | Class D | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2W x 2 @ 4Ohm; 62mW x 2 @ 16Ohm | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13336EGEE/V+ Analog Devices | 21 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | CSA, IEC, UL | - | MAX13336 | - | - | Class-AB | - | - | - | - | Cutler Hammer, Div of Eaton Co | LGU3250FAG | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | - | Tube | - | Active | - | 5 V | 3.3 V | - | 0.01 % | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | Class AB | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 5V | - | - | 250 A | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Line Drivers / Receivers | - | Shutdown, Thermal Protection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4063ETE+T Analog Devices | 2007 |
| Datasheet | - | - | Surface Mount | Cylinder | - | -- | - | - | - | - | - | - | MAX4063 | - | - | Class-AB | - | 500 uA | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | 5.5 V | 2.4 V | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | Active | - | - | - | Class AB | - | - | - | - | - | - | - | - | - | - | 8 V ~ 30 V | - | - | - | - | 4 mA ~ 20 mA | - | - | M12, 4 Pin | Analog Current | - | 2 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | Differential Microphone Preamplifier | - | 2000 PSI (13789.51 kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Microphone Preamplifiers | - | Amplified Output, Temperature Compensated | Shutdown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9718AEBL+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 9-WFBGA, WLBGA | - | 9-WLP | UL94 V-2 Nylon 6/6 | - | - | - | - | - | MAX9718 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | - | - | Natural | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9700DEUB+ Analog Devices | 336 | - | Datasheet | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517-HBGA (45x45) | - | - | - | - | - | 6 Ohms | MAX9700 | - | - | Class-D | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 696 | - | Tube | - | Active | - | 5.5 V | 2.5 V | - | 0.01 % | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | Active | - | - | - | Class D | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | 5SGXMAB | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 600 mA | - | - | - | Differential | 800mW | - | - | - | - | - | - | Single | - | - | - | - | - | - | 952000 | - | - | 65561600 | - | - | 359200 | - | - | - | - | - | - | - | 1.6W x 1 @ 6Ohm | - | Audio Amplifiers | 6ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9719DEBE+G45 Analog Devices | In Stock | - | Datasheet | - | - | - | QFN | 16 | - | - | - | - | - | - | - | MAX971 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Surface Mount | - | - | -40C to 85C | Tube | 5(mm) | Obsolete | - | - | - | - | - | Industrial grade | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | 0.9(mm) | - | - | - | - | ||
![]() MAX9725BETC+ Analog Devices | 5931 |
| Datasheet | - | - | Surface Mount | QFN | - | 12-TQFN (4x4) | - | - | - | - | - | - | MAX9725 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Surface Mount | - | - | -40C to 85C | Tube | 5(mm) | Obsolete | - | - | - | - | - | Industrial grade | - | - | -40°C ~ 85°C (TA) | Bulk | DirectDrive® | - | - | - | - | - | Class AB | - | - | - | - | - | - | - | - | - | - | 900mV ~ 1.8V | - | - | - | - | - | 4 | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | 25mW x 2 @ 16Ohm | - | - | - | Depop, Short-Circuit Protection, Shutdown | - | - | - | 7(mm) | - | - | - | 0.9(mm) | - | - | - | - | ||
![]() MAX98928EWX+T Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | - | - | - | MAX98928 | - | - | - | - | - | 200 Ohms | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 10.7 V | - | 1.1 V @ 200 mA | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 14 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9789AETJ+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Free Hanging (In-Line) | 32-WFQFN Exposed Pad | 32 | 32-TQFN (5x5) | - | - | - | - | - | - | MAX9789 | - | - | - | - | - | - | -- | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | - | - | - | - | -- | -- | Bulk | MM22 | - | Active | -- | Solder | Receptacle, Female Sockets | Class AB | 26 | 85 °C | -40 °C | - | Green | - | 3 | - | -- | 1.99 W | 4.5V ~ 5.5V | - | All | 5A | - | - | - | Gold | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | Rack and Panel | 100 µA | - | - | - | - | 18 mA | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.6 dB | 95 dB | - | 5.5 V | 2 W | - | -- | - | -- | - | - | - | -- | 2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm | - | - | - | Screwlocks | - | - | - | - | - | 50.0µin (1.27µm) | - | - | -- | No | Lead Free | - | ||
![]() MAX9700BEUB+T Analog Devices | 2558 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | - | - | - | - | - | MAX9700 | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | Class D | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6W x 1 @ 6Ohm | - | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9713ETJ+T Analog Devices | 29 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | - | - | - | - | - | 8 Ohms | MAX9713 | - | - | Class-D | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | 25 V | 10 V | - | 0.07 % | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Class D | - | - | - | - | - | Signal | - | - | - | - | 10V ~ 25V | Right Angle | - | - | - | - | - | - | - | 1-Channel (Mono) | - | 1 Channel | - | - | - | 10 mA | - | - | - | - | - | - | - | Differential | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8W x 1 @ 16Ohm | - | Audio Amplifiers | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9723BETE+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Panel Mount | 16-WQFN Exposed Pad | 16 | 16-TQFN (4x4) | - | - | - | - | CE, CSA, UL | - | MAX9723 | - | - | - | - | - | - | - | Marathon Special Products | 1333280CH | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | - | - | - | 600 VAC | - | -40°C ~ 85°C (TA) | - | DirectDrive® | - | - | - | - | - | Class AB | - | 85 °C | -40 °C | Thermoplastic | Black | - | - | - | - | 1.349 W | 1.8V ~ 3.6V | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | 3.6 V | 1.8 V | - | - | 4 mA | - | - | - | 3 | 4 mA | - | 60 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 dB | 90 dB | - | - | 60 mW | - | - | - | - | - | - | - | - | 60mW x 2 @ 16Ohm | - | - | - | I²C | - | - | IP10 | - | - | - | - | - | - | No | Lead Free | - |