- Number of Pins
- Package / Case
- RoHS Status
- Packaging
- Pin Count
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Terminal Position
- Mount
- Number of Terminations
- Pbfree Code
- Mounting Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | CMRR - Common Mode Rejection Ratio | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | PSRR - Power Supply Rejection Ratio | RoHS | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | THD plus Noise | Vos - Input Offset Voltage | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Voltage - Supply | Function | Output Type | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Quiescent Current | Input Type | Output Power | Amplifier Type | Common Mode Rejection Ratio | Supply Type | Resolution | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Specifications | Sensor Type | Max Dual Supply Voltage | Max Output Power | Max Output Power x Channels @ Load | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Sensing Temperature - Remote | Product | Load Impedance | Features | Shutdown | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4298EUB+T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | 32 Ohms | MAX4298 | Class-AB | - | 1.3 MHz | 200 pA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 4.5 V | - | 0.02 % | 1 mV | -40°C ~ 85°C (TA) | - | - | - | - | Pre-Amplifier | - | 4.5V ~ 5.5V | Line Driver | 2-Channel Stereo | - | 2 | Analog | - | - | - | - | Single | - | - | - | Single | - | - | - | Class AB | - | - | - | - | - | - | - | Audio Amplifiers | - | - | - | - | - | - | ||
![]() MAX13335EGEE/V+T Analog Devices | 1000 |
| Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX13335 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Class AB | - | - | - | - | 3.3V ~ 5V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Line Drivers / Receivers | - | Shutdown, Thermal Protection | - | - | - | - | ||
![]() MAX98355AEWL+T Analog Devices | 1076 |
| Datasheet | - | Surface Mount | 9-UFBGA | - | 9-WLP | - | MAX98355 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | - | - | - | - | 2.5V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W x 1 @ 4Ohm | - | - | - | Audio Amplifiers | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | ||
![]() MAX9718AEBL+TG45 Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 9-WFBGA, WLBGA | 9 | 9-WLP | - | MAX9718 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 85 °C | -40 °C | - | 1.951 W | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | 5.5 V | 2.7 V | 5 mA | - | - | 1.4 W | - | -60 dB | - | - | - | 93 dB | - | - | - | 1.4 W | 1.4W x 1 @ 4Ohm | - | - | - | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | No | - | - | ||
![]() MAX9776EBX+G45 Analog Devices | 1977 |
| - | - | Surface Mount | 36-WFBGA, WLBGA | - | 36-WLP (3.07x3.07) | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class D | - | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W x 1 @ 4Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4468EKA-T Analog Devices | 55 | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | MAX4468 | Class-AB | 80 dB | 0.6 MHz | 100 nA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 421 mW | Active | 112 dB | - | 5.5 V | 2.4 V | - | - | 5 mV | -40°C ~ 85°C (TA) | - | Class AB | - | - | Cellular Phones, Digital Dictation Devices, Headsets, Hearing Aids, Portable Computing | - | 2.4V ~ 5.5V | - | 1-Channel (Mono) | - | 1 Channel | - | - | - | - | - | - | - | General Purpose Microphone Preamplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | Microphone Preamplifiers | - | Microphone, Shutdown | Shutdown | - | - | - | ||
![]() MAX9718DEBL+ Analog Devices | 2479 |
| Datasheet | - | Surface Mount | 9-WFBGA, WLBGA | - | 9-WLP | - | MAX971 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4297EAG+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | MAX4297 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | - | - | - | - | 2.7V ~ 5.5V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W x 2 @ 4Ohm | - | - | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | ||
![]() MAX4368ETA+T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | - | MAX4368 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 85 °C | -40 °C | - | 1.951 W | 2.3V ~ 5.5V | - | 1-Channel (Mono) | 5 V | - | - | 5.5 V | 2.3 V | 2 mA | - | - | 330 mW | - | - | Single | - | - | - | - | - | - | 330 mW | 330mW x 1 @ 16Ohm | - | - | - | - | - | Depop, Shutdown, Thermal Protection | - | - | - | - | ||
![]() MAX9718BEUB+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10-uMAX-EP | - | MAX9718 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | - | - | ||
![]() MAX9768BETG+TG05 Analog Devices | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | - | TO-92-3 | - | DS18B20 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | - | Obsolete | - | - | - | - | -10°C ~ 85°C (-55°C ~ 125°C) | - | - | -55°C ~ 125°C | - | - | - | - | - | - | 3V ~ 5.5V | - | 1-Wire® | - | - | - | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | Digital, Local | - | - | - | ±0.5°C (±2°C) | -55°C ~ 125°C | - | - | - | Output Switch, Programmable Limit, Programmable Resolution | - | - | - | - | ||
![]() MAX98360CENL+T Analog Devices | 4935 |
| Datasheet | - | Surface Mount | 9-XFBGA, WLBGA | - | 9-WLP (1.35x1.44) | 4 Ohms | MAX98360 | Class-D | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 2.5 V | - | 0.009 % | - | -40°C ~ 85°C (TA) | - | Class D | - | - | - | - | 2.5V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | 3.2 W | - | - | - | - | - | - | - | - | - | - | 3.2W x 2 @ 4Ohm | - | - | - | Audio Amplifiers | - | - | - | - | - | - | ||
![]() MAX98708BENA+G7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9717BETA Analog Devices | 1120 |
| Datasheet | - | - | - | - | - | - | MAX971 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Strip | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4366EBL-T Analog Devices | 39633 |
| Datasheet | - | Surface Mount | 8-WFBGA, CSPBGA | - | 8-UCSP (1.52x1.52) | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4368EUA Analog Devices | 1227 |
| - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-µMAX | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | - | - | 2.3V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330mW x 1 @ 16Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9726AEBP+ Analog Devices | 3736 |
| - | - | Surface Mount | 20-WFBGA, CSPBGA | - | 20-UCSP (2.03x2.54) | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | - | 2.7V ~ 5.5V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 124mW x 2 @ 16Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9789AETJ+ Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | 32 | 32-TQFN (5x5) | - | MAX9789 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | - | Obsolete | - | Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 85 °C | -40 °C | - | 1.99 W | 4.5V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | 3 | - | - | - | 100 µA | 18 mA | - | 2 W | - | - | - | - | 21.6 dB | 95 dB | - | - | 5.5 V | 2 W | 2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm | - | - | - | - | 4 Ω | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | No | Unknown | Lead Free | ||
![]() MAX9718GETB+T Analog Devices | 6009 |
| - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN-EP (3x3) | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9702BETI+ Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | 28 | 28-TQFN (5x5) | - | MAX9702 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class D | 85 °C | -40 °C | - | - | 2.5V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | 5.5 V | 2.5 V | - | 14 mA | - | - | - | - | - | - | 21 dB | 78 dB | - | - | - | 1.8 W | 1.8W x 2 @ 4Ohm; 45mW x 2 @ 32Ohm | - | - | - | - | - | I²C | - | No | - | Lead Free |