- Number of Pins
- Package / Case
- RoHS Status
- Packaging
- Pin Count
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Terminal Position
- Mount
- Number of Terminations
- Pbfree Code
- Mounting Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | THD plus Noise | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Output Type | Operating Supply Voltage | ELV | Max Supply Voltage | Min Supply Voltage | Quiescent Current | Output Power | Supply Type | Resolution | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Sensor Type | Max Output Power | Max Output Power x Channels @ Load | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Sensing Temperature - Remote | Product | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9726AEBP+T Analog Devices | 2533 |
| Datasheet | - | - | Surface Mount | 20-WFBGA, CSPBGA | - | 20-UCSP (2.03x2.54) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | Non-Compliant | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | 2.7V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 124mW x 2 @ 16Ohm | - | - | - | - | - | - | - | ||
![]() MAX9718GETB+T Analog Devices | 6009 |
| - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN-EP (3x3) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | Non-Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | - | - | - | ||
![]() MAX9702BETI+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | 28 | 28-TQFN (5x5) | - | MAX9702 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class D | 85 °C | -40 °C | - | 2.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | 5.5 V | 2.5 V | 14 mA | - | - | - | 21 dB | 78 dB | - | 1.8 W | 1.8W x 2 @ 4Ohm; 45mW x 2 @ 32Ohm | - | - | - | - | I²C | No | Lead Free | ||
![]() MAX9719DEBE Analog Devices | 1247 |
| Datasheet | - | - | Surface Mount | 16-WFBGA, CSPBGA | - | 16-UCSP (2.02x2.02) | - | MAX971 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Strip | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | * | Class AB | - | - | - | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 2 @ 4Ohm | - | - | - | - | - | - | - | ||
![]() MAX9700CEBC Analog Devices | 2163 |
| Datasheet | - | Surface Mount | Surface Mount | 10-WFBGA, CSPBGA | 12 | 12-UCSP (2.02x1.54) | - | MAX970 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | * | Class D | 85 °C | -40 °C | - | 2.5V ~ 5.5V | 1-Channel (Mono) | - | - | 5.5 V | 2.5 V | - | - | - | - | 15.6 dB | 72 dB | - | - | 1.6W x 1 @ 6Ohm | - | - | - | - | - | No | - | ||
![]() MAX9850ETI+G47 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9850 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 95mW x 2 @ 16Ohm | - | - | - | - | DAC, Depop, Digital Inputs, I²C, I²S, Line Level Inputs and Outputs, Mute, Shutdown, Volume Control | - | - | ||
![]() MAX98728BENX+TG7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX987 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9724BEUD+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | - | MAX9724 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 85 °C | -40 °C | - | 2.7V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | 5.5 V | 2.7 V | - | - | - | - | 3.522 dB | 86 dB | - | 45 mW | 45mW x 2 @ 32Ohm | - | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | No | - | ||
![]() MAX9763ETI+ Analog Devices | 2708 |
| Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9763 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 85 °C | -40 °C | 1.667 W | 4.5V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | 5 V | - | 5.5 V | 4.5 V | - | 3 W | Single | - | - | - | - | 3 W | 3W x 1 @ 3Ohm; 200mW x 2 @ 16Ohm | - | - | - | - | Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection | - | - | ||
![]() MAX9705AETB+ Analog Devices | 40400 |
| Datasheet | Production (Last Updated: 1 week ago) | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN-EP (3x3) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | Non-Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | - | - | - | 2.5V ~ 5.5V | 1-Channel (Mono) | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | 2.3W x 1 @ 4Ohm | - | - | - | - | - | - | - | ||
![]() MAX9752BETI+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9752 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | Non-Compliant | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class D | - | - | - | 4.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 2.2W x 2 @ 4Ohm; 62mW x 2 @ 16Ohm | - | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() MAX9790AETJ+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | - | MAX9790 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | 4.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm | - | - | - | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9725AEBC+TG45 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-WFBGA, CSPBGA | 12 | 12-UCSP | - | MAX9725 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 85 °C | -40 °C | - | 900mV ~ 1.8V | Headphones, 2-Channel (Stereo) | - | - | 1.8 V | 900 mV | - | - | - | - | 6.021 dB | 80 dB | - | 25 mW | 25mW x 2 @ 16Ohm | - | - | - | - | Depop, Short-Circuit Protection, Shutdown | No | - | ||
![]() MAX9705AETB+TC4S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX970 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9718FEBL+ Analog Devices | 2793 |
| - | - | - | Surface Mount | 9-WFBGA, WLBGA | - | 9-WLP | - | MAX971 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9724BETC+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 12-WFQFN Exposed Pad | - | 12-TQFN (3x3) | - | MAX9724 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | 2.7V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 63mW x 2 @ 32Ohm | - | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX97220BETE+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX97220 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | 2.5V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 125mW x 2 @ 32Ohm | - | - | - | - | Depop, Differential Inputs, Shutdown | - | - | ||
![]() MAX9718BEUB+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10-uMAX-EP | - | MAX9718 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | ||
![]() MAX9768BETG+TG05 Analog Devices | In Stock | - | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | - | TO-92-3 | - | DS18B20 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | Obsolete | - | - | - | -10°C ~ 85°C (-55°C ~ 125°C) | - | -55°C ~ 125°C | - | - | - | - | - | 3V ~ 5.5V | 1-Wire® | - | - | - | - | - | - | - | 12 b | - | - | Digital, Local | - | - | ±0.5°C (±2°C) | -55°C ~ 125°C | - | - | Output Switch, Programmable Limit, Programmable Resolution | - | - | ||
![]() MAX98360CENL+T Analog Devices | 4935 |
| Datasheet | - | - | Surface Mount | 9-XFBGA, WLBGA | - | 9-WLP (1.35x1.44) | 4 Ohms | MAX98360 | Class-D | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2.5 V | - | 0.009 % | -40°C ~ 85°C (TA) | - | Class D | - | - | - | 2.5V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | 3.2 W | - | - | - | - | - | - | 3.2W x 2 @ 4Ohm | - | - | - | Audio Amplifiers | - | - | - |