- Number of Pins
- Package / Case
- RoHS Status
- Packaging
- Pin Count
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Terminal Position
- Mount
- Number of Terminations
- Pbfree Code
- Mounting Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Development Kit | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Operating Temperature | Series | Type | Voltage - Supply | Output Type | Number of Channels | Operating Supply Current | Output Current | Output Power | Max Output Power x Channels @ Load | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4411BETP+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | - | MAX4411 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | - | 80mW x 2 @ 16Ohm | - | Depop, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX4409EUD+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | MAX4409 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 1.8V ~ 3.6V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | 80mW x 2 @ 16Ohm | - | Depop, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX4364ESA+TCGL Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | MAX4364 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | 1.4W x 1 @ 8Ohm | - | - | ||
![]() MAX98926BEWV+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Strip | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98372ETJ+T Analog Devices | 37 |
| Datasheet | Surface Mount | 32-WFQFN Exposed Pad | 32-TQFN (5x5) | 8 Ohms | MAX98372 | Class-D | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 18 V | 5.5 V | 0.2 % | -40°C ~ 85°C (TA) | - | Class D | 5.5V ~ 18V | 1-Channel (Mono) | 1 Channel | - | 13 mA | 19 W | - | Audio Amplifiers | - | ||
![]() MAX4365EGA Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98300SETA+ Analog Devices | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-TDFN-EP (2x2) | - | MAX983 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | 2.6V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | 2.6W x 1 @ 4Ohm | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX98723AENX+ Analog Devices | In Stock | - | - | - | - | - | - | MAX987 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98374EFF+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 22-PowerUFQFN | 22-FC2QFN (3x3) | 8 Ohms | MAX98374 | Class-D | MAX98374FEVSYS# | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tray | Active | - | 16 V | 5.5 V | 0.035 % | -40°C ~ 85°C | - | Class D | 5.5V ~ 16V | 1-Channel (Mono) | 2 Channel | 6.5 mA | 9 mA | 16.9 W | 12.5W x 1 @ 4Ohm | Audio Amplifiers | - | ||
![]() MAX9710EUE+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | - | MAX9710 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 4.5V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | 3W x 2 @ 3Ohm | - | Depop, Mute, Shutdown, Thermal Protection | ||
![]() MAX9717CEUA+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | - | MAX9717 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | 1.4W x 1 @ 4Ohm | - | Depop, Shutdown, Thermal Protection | ||
![]() MAX9751ETI+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | - | MAX9751 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 4.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | 2.6W x 2 @ 3Ohm; 110mW x 2 @ 16Ohm | - | Depop, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX9722BETE+G104 Analog Devices | In Stock | - | - | - | - | - | - | MAX972 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | Obsolete | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9715EUE+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | MAX9715 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | 4.5V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | 2.8W x 2 @ 4Ohm | - | Depop, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX9719DETE+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (4x4) | - | MAX9719 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | 1.4W x 2 @ 4Ohm | - | Depop, Differential Inputs, Shutdown, Thermal Protection | ||
![]() MAX98330ETA+T Analog Devices | In Stock | - | - | - | - | - | - | MAX983 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98357AGTE/V+T Analog Devices | 20000 | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | - | MAX98357 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | Automotive, AEC-Q100 | Class D | 2.5V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | 3.2W x 1 @ 4Ohm | - | - | ||
![]() MAX9770ETI Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | - | MAX9770 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | 2.5V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | 1.2W x 1 @ 8Ohm; 80mW x 2 @ 16Ohm | - | Depop, Input Multiplexer, Mute, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX97003EWP+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-WFBGA, WLBGA | 20-WLP (1.62x2.18) | - | MAX97003 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D, Class H | 2.7V ~ 5.5V | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | 1W x 2 @ 8Ohm | - | Depop, Differential Inputs, Shutdown | ||
![]() MAX9724BEBC+ Analog Devices | In Stock | - | Datasheet | - | - | - | - | MAX972 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - |