- Number of Pins
- Package / Case
- RoHS Status
- Packaging
- Pin Count
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Terminal Position
- Mount
- Number of Terminations
- Pbfree Code
- Mounting Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Development Kit | GBP - Gain Bandwidth Product | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output Type | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Quiescent Current | Output Power | Power Supply Rejection Ratio (PSRR) | Max Output Power | Max Output Power x Channels @ Load | Product | Load Impedance | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4410EUD+ Analog Devices | 1422 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 16 Ohms | MAX4410 | Class-AB | MAX4410EVKIT | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Not For New Designs | - | 3.6 V | 1.8 V | 0.003 % | 500 uV | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | 2 Channel | - | - | 7 mA | - | - | 80mW | - | - | 80mW x 2 @ 16Ohm | Headphone Amplifiers | 16ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX97002EWP+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WFBGA, WLBGA | - | 20-WLP | - | MAX97002 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class D | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm | - | - | Depop, Differential Inputs, I²C, Mute, Shutdown, Volume Control | - | - | ||
![]() MAX4364ESA/V+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | MAX4364 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | Class AB | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 8Ohm | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX98334EWL+T Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX983 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9717BEUA+T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | - | MAX9717 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel | - | Class AB | 85 °C | -40 °C | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | 5.5 V | 2.7 V | - | - | 4.3 mA | - | 80 dB | 1.4 W | 1.4W x 1 @ 4Ohm | - | - | Depop, Shutdown, Thermal Protection | No | Lead Free | ||
![]() MAX9722AETE+C2N Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 130 mW | - | - | - | - | - | - | ||
![]() MAX9719BEBE Analog Devices | 753 |
| Datasheet | Surface Mount | - | - | 16 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Compliant | - | - | - | - | - | - | * | - | 85 °C | -40 °C | - | - | - | 5.5 V | 2.7 V | - | - | - | - | 93 dB | - | - | - | - | - | No | - | ||
![]() MAX4411ETP+T Analog Devices | 20 |
| Datasheet | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | 32 Ohms | MAX4411 | Class-AB | MAX4411EVKIT | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 3.6 V | 1.8 V | 0.003 % | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | 2 Channel | - | - | 5 mA | - | - | 80 mW | - | - | 80mW x 2 @ 16Ohm | Headphone Amplifiers | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9768ETG+T Analog Devices | 2150 | - | Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | 8 Ohms | MAX9768 | Class-D | MAX9768EVKIT+ | 1.8 MHz | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 14 V | 4.5 V | 0.08 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | 4.5V ~ 14V | 1-Channel (Mono) | 1 Channel | - | - | 7 mA | - | - | 10W | - | - | 10W x 1 @ 8Ohm | Audio Amplifiers | 8ohm | Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() MAX98728BENX+G7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX987 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9729ETI+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9729 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | 52mW x 2 @ 32Ohm | - | - | Bass Boost, Depop, I²C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() MAX98926BEWV+T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98372ETJ+T Analog Devices | 37 |
| Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | 8 Ohms | MAX98372 | Class-D | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 18 V | 5.5 V | 0.2 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | 5.5V ~ 18V | 1-Channel (Mono) | 1 Channel | - | - | - | 13 mA | - | 19 W | - | - | - | Audio Amplifiers | - | - | - | - | ||
![]() MAX98723AENX+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX987 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98374EFF+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 22-PowerUFQFN | - | 22-FC2QFN (3x3) | 8 Ohms | MAX98374 | Class-D | MAX98374FEVSYS# | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tray | Active | - | 16 V | 5.5 V | 0.035 % | - | -40°C ~ 85°C | - | - | Class D | - | - | 5.5V ~ 16V | 1-Channel (Mono) | 2 Channel | - | - | 6.5 mA | 9 mA | - | 16.9 W | - | - | 12.5W x 1 @ 4Ohm | Audio Amplifiers | - | - | - | - | ||
![]() MAX9710EUE+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | - | MAX9710 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | 4.5V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | 3W x 2 @ 3Ohm | - | - | Depop, Mute, Shutdown, Thermal Protection | - | - | ||
![]() MAX9717CEUA+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX9717 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | Depop, Shutdown, Thermal Protection | - | - | ||
![]() MAX9751ETI+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9751 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | 4.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 2.6W x 2 @ 3Ohm; 110mW x 2 @ 16Ohm | - | - | Depop, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9722BETE+G104 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX972 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | Obsolete | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9715EUE+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MAX9715 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | 4.5V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | 2.8W x 2 @ 4Ohm | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - |