- Amplifier Type
- JESD-30 Code
- JESD-609 Code
- Manufacturer
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Qualification Status
- Surface Mount
- Terminal Finish
- Terminal Form
Attribute column
Manufacturer
Linear Technology Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Gender | Power (Watts) | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Brand Name | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Contact Style | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Slew Rate-Min | Features | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1795CFETR Linear Technology | In Stock | - | Datasheet | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | Active | 2 | - | - | ±50ppm/°C | 900 Ohms | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | - | - | ||
![]() LT1783IS5#PBF Linear Technology | In Stock | - | Datasheet | Cable | - | YES | - | 5 | - | 80 dB | LINEAR TECHNOLOGY CORP | Linear Technology | S5 | LT1783IS5#PBF | 1 | -9 V | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT | 30 | 7.41 | Compliant | Yes | - | 0.45 V/us | 5 V | - | Bulk | - | - | - | e3 | - | - | Crimp | EAR99 | - | - | Matte Tin (Sn) | - | Male | - | 8542.39.00.01 | Operational Amplifier | - | BIPOLAR | DUAL | Straight | GULL WING | 260 | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 12 | Linear Technology | - | - | 3/5/+-5 V | - | INDUSTRIAL | - | - | - | - | 0.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1 mm | -5 V | 1300 kHz | 0.08 µA | NO | YES | 9 V | NO | YES | - | NO | - | 1200 µV | NO | NO | 40000 | 0.19 V/us | - | - | 2.95 mm | 1.625 mm | No | ||
![]() LTC2051HS8 Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT6600IS8-10TR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1992-5CMS8 Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2051IS8#TR Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 130 dB | LINEAR TECHNOLOGY CORP | Linear Technology | S8 | LTC2051IS8#TR | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 40 | 5.06 | - | No | - | 2 V/us | 3 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.33.00.01 | Operational Amplifier | TAPE AND REEL | CMOS | DUAL | - | GULL WING | 255 | 2 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | Linear Technology | - | - | 3/5 V | - | INDUSTRIAL | - | - | - | - | 3 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | 1.75 mm | - | 3000 kHz | 0.0001 µA | YES | YES | 7 V | YES | NO | 0.00015 µA | NO | - | 3 µV | NO | NO | 562000 | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LT1354CN8 Linear Technology | In Stock | - | Datasheet | - | Axial | NO | Axial | 8 | - | 80 dB | LINEAR TECHNOLOGY CORP | Linear Technology | N | LT1354CN8 | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | NOT SPECIFIED | 8.07 | - | No | - | 200 V/us | 15 V | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | e0 | Active | 2 | - | EAR99 | ±25ppm/°C | 750 Ohms | Tin/Lead (Sn/Pb) | Metal Film | - | 1W | 8542.33.00.01 | Operational Amplifier | - | BIPOLAR | DUAL | - | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | Linear Technology | -- | - | +-2.5/+-15 V | - | INDUSTRIAL | - | - | - | - | 1.45 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 3.937 mm | -15 V | 12000 kHz | 0.3 µA | NO | YES | 18 V | - | - | 0.3 µA | - | - | 800 µV | - | - | 400 | 50 V/us | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | 7.62 mm | - | ||
![]() LT1880IS5 Linear Technology | In Stock | - | Datasheet | - | Axial | YES | Axial | 5 | - | 135 dB | LINEAR TECHNOLOGY CORP | Linear Technology | S5 | LT1880IS5 | 1 | -20 V | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT | 20 | 3.66 | - | No | Op-Amp | 0.4 V/us | 15 V | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | e0 | Active | 2 | - | EAR99 | ±25ppm/°C | 210 Ohms | Tin/Lead (Sn/Pb) | Metal Film | - | 0.5W, 1/2W | 8542.39.00.01 | Operational Amplifier | - | BIPOLAR | DUAL | - | GULL WING | 235 | 1 | 0.95 mm | not_compliant | - | 5 | R-PDSO-G5 | Not Qualified | - | Linear Technology | -- | - | 5/+-15 V | - | INDUSTRIAL | - | - | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1 mm | -15 V | 1100 kHz | 0.0015 µA | YES | YES | 20 V | YES | NO | 0.0009 µA | NO | - | 250 µV | NO | NO | 250000 | 0.2 V/us | Flame Retardant Coating, Moisture Resistant, Safety | -- | 2.95 mm | 1.625 mm | - | ||
![]() LT6551IMS Linear Technology | In Stock | - | Datasheet | - | Axial | YES | Axial | 10 | 110000 kHz | - | ANALOG DEVICES INC | Analog Devices Inc | - | LT6551IMS | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | 20 | 5.05 | - | No | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | e0 | Active | 2 | - | EAR99 | ±100ppm/°C | 4.32 kOhms | Tin/Lead (Sn/Pb) | Metal Film | - | 1.5W | 8542.33.00.01 | - | - | - | DUAL | - | GULL WING | 235 | 4 | 0.5 mm | not_compliant | - | - | S-PDSO-G10 | Not Qualified | - | - | -- | 12.6 V | - | - | INDUSTRIAL | 3 V | 1 | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | 3 mm | 3 mm | - | ||
![]() LT1352CN8 Linear Technology | In Stock | - | Datasheet | - | Axial | NO | Axial | 8 | - | 86 dB | LINEAR TECHNOLOGY CORP | Linear Technology | N | LT1352CN8 | 1 | -18 V | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | NOT SPECIFIED | 8.07 | - | No | - | 50 V/us | 5 V | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | e0 | Active | 2 | - | EAR99 | ±50ppm/°C | 12 kOhms | Tin/Lead (Sn/Pb) | Metal Film | - | 0.5W, 1/2W | 8542.33.00.01 | Operational Amplifier | - | BIPOLAR | DUAL | - | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | Linear Technology | -- | - | +-2.5/+-15 V | - | COMMERCIAL | - | - | - | - | 0.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 3.937 mm | -5 V | 2700 kHz | 0.075 µA | NO | YES | 18 V | NO | YES | 0.05 µA | NO | - | 800 µV | NO | NO | 10000 | 21 V/us | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | 7.62 mm | - | ||
![]() LTC4300-2CMS8 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | LINEAR TECHNOLOGY CORP | Linear Technology | MS8 | LTC4300-2CMS8 | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | 3.58 | - | No | - | - | 3.3 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | GULL WING | 235 | 2 | 0.65 mm | not_compliant | 20 | 8 | S-PDSO-G8 | Not Qualified | - | Linear Technology | - | 5.5 V | - | - | COMMERCIAL | 2.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | ||
![]() LTC2051HVIS8 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 130 dB | LINEAR TECHNOLOGY CORP | Linear Technology | S8 | LTC2051HVIS8 | 1 | -6 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5.02 | - | No | - | 2 V/us | 5 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Operational Amplifier | - | CMOS | DUAL | - | GULL WING | 255 | 2 | 1.27 mm | not_compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | Linear Technology | - | - | 3/5/+-5 V | - | AUTOMOTIVE | - | - | - | - | 3 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 3000 kHz | 0.0003 µA | YES | YES | 6 V | YES | NO | 0.00015 µA | NO | - | 3 µV | NO | NO | 562000 | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LT1639CS Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 14 | - | 88 dB | LINEAR TECHNOLOGY CORP | Linear Technology | S | LT1639CS | 1 | -22 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 3.63 | - | No | - | 0.4 V/us | 15 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.33.00.01 | Operational Amplifier | - | BIPOLAR | DUAL | - | GULL WING | 235 | 4 | 1.27 mm | not_compliant | 20 | 14 | R-PDSO-G14 | Not Qualified | - | Linear Technology | - | - | 3/5/+-15 V | - | COMMERCIAL | - | - | - | - | 1.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1200 kHz | 0.05 µA | NO | YES | 22 V | YES | YES | - | NO | - | 1100 µV | NO | NO | 125000 | 0.185 V/us | - | - | 8.65 mm | 3.9 mm | - | ||
![]() LT6220IS5 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 5 | - | 100 dB | ANALOG DEVICES INC | LINEAR TECHNOLOGY CORP | - | LT6220IS5 | 1 | -6.3 V | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | TSOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | 5.68 | - | No | - | 15 V/us | 5 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.33.00.01 | Operational Amplifier | - | BIPOLAR | DUAL | - | GULL WING | 255 | 1 | 0.95 mm | not_compliant | 40 | - | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1 mm | -5 V | 50000 kHz | 0.9 µA | - | - | 6.3 V | - | - | - | - | - | 4500 µV | - | - | - | - | - | - | 2.9 mm | 1.625 mm | - | ||
![]() LTC2054IS5 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 5 | - | 130 dB | LINEAR TECHNOLOGY CORP | Linear Technology | S5 | LTC2054IS5 | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | 1 MM HEIGHT, PLASTIC, MO-193, TSOT-23, 5-PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT | - | 5.01 | - | No | - | 0.5 V/us | 3 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.33.00.01 | Operational Amplifier | - | CMOS | DUAL | - | GULL WING | 235 | 1 | 0.95 mm | not_compliant | 20 | 5 | R-PDSO-G5 | Not Qualified | - | Linear Technology | - | - | 3/5 V | - | INDUSTRIAL | - | - | - | - | 0.175 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | 1 mm | - | 500 kHz | 0.00015 µA | YES | YES | 7 V | YES | YES | - | - | - | 3 µV | - | - | 562000 | - | - | - | 2.9 mm | 1.625 mm | - | ||
![]() LT1812CS8 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 73 dB | ANALOG DEVICES INC | Analog Devices Inc | - | LT1812CS8 | 1 | -6.3 V | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | - | RECTANGULAR | SMALL OUTLINE | Active | - | 20 | 5.05 | Non-Compliant | No | - | 750 V/us | 5 V | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | Female | - | 8542.33.00.01 | Operational Amplifier | - | BIPOLAR | DUAL | - | GULL WING | 235 | 1 | 1.27 mm | not_compliant | - | - | R-PDSO-G8 | Not Qualified | 3 | - | - | - | - | Socket | COMMERCIAL | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 100000 kHz | 5 µA | - | - | 6.3 V | - | - | - | - | - | 2000 µV | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LT6600CS825 Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1369CS Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1367CSTR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1795ISWTR Linear Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |