- RoHS Status
- Number of Pins
- Number of Functions
- Package / Case
- Pin Count
- Amplifier Type
- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Terminations
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Interface IC Type | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Analog Input Voltage-Max | Neg Supply Voltage-Max (Vsup) | Isolation Voltage | Output Peak Current Limit-Nom | Input Offset Current-Max (IIO) | Analog Input Voltage-Min | Voltage Gain-Min | Built-in Protections | Output Current Flow Direction | Input Voltage Noise Density | Voltage Gain-Nom | Non-linearity-Max | Acquisition Time-Nom | Acquisition Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP295GSZ Analog Devices Inc. | 33 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | OP295 | 8 | - | Rail-to-Rail | 28V | - | 2 | - | - | - | 350μA | 300μA | - | - | 150μA | 150μA | 0.03V/μs | VOLTAGE-FEEDBACK | General Purpose | 110 dB | 7nA | 3V~36V ±1.5V~18V | 25mA | 500μV | - | 85kHz | -15V | 85 kHz | 140dB | 0.03μA | 110dB | YES | YES | - | 300μV | - | - | YES | - | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD202KY Analog Devices Inc. | 2162 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 38-SIP, 10 Leads, Offset Leads | - | 10 | - | 1 | 0°C~70°C | Tube | - | - | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 2GOhm | - | - | ZIG-ZAG | - | - | 1 | 15V | - | - | AD202 | 10 | - | - | 15V | - | - | 2 | 16.5V | 13.5V | 5mA | 5mA | - | - | 5mA | - | - | - | Isolation | 130 dB | 30pA | - | 400μA | 5mV | - | - | - | - | 40dB | - | - | - | - | - | - | - | - | - | 2MHz | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | 52.8mm | 6.6mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD548KNZ Analog Devices Inc. | 160 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 0°C~70°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 500mW | DUAL | - | - | 1 | 15V | 2.54mm | - | AD548 | 8 | - | - | - | - | 1 | - | - | - | 170μA | - | 500mW | 2.5mA | - | 170μA | 1.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 30pA | ±4.5V~18V | 15mA | 500μV | 1MHz | - | -15V | 1000 kHz | 116.9dB | - | 80dB | YES | YES | - | 300μV | - | YES | YES | - | - | - | NO | 15V | 3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.43mm | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD620ARZ Analog Devices Inc. | 1200 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 10GOhm | - | 650mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | AD620 | 8 | - | - | 18V | - | 1 | - | - | - | 1.3mA | 900μA | 650mW | - | 1.3mA | - | 1.2V/μs | - | Instrumentation | 93 dB | 500pA | 4.6V~36V ±2.3V~18V | 18mA | 30mV | 1MHz | 120 kHz | -15V | - | - | 0.0025μA | 140dB | - | - | - | 30μV | 15 μs | - | - | 1MHz | - | - | - | 15V | - | - | - | - | - | - | - | 1 | - | - | - | 10 | 0.004% | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD620ANZ Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 10GOhm | - | 650mW | DUAL | - | - | 1 | 15V | 2.54mm | - | AD620 | 8 | - | - | - | - | 1 | - | - | - | 1.3mA | - | 650mW | - | - | - | 1.2V/μs | - | Instrumentation | 93 dB | 500pA | ±2.3V~18V | 18mA | 30mV | 1MHz | 1MHz | -15V | - | 80dB | 0.0025μA | 140dB | - | - | - | 30μV | - | - | - | 1MHz | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | 10 | 0.004% | - | - | 3.3mm | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD620BNZ Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 10GOhm | - | 650mW | DUAL | - | - | 1 | 15V | 2.54mm | - | AD620 | 8 | - | - | - | - | 1 | - | - | - | 1.3mA | 900μA | 650mW | - | - | - | 1.2V/μs | - | Instrumentation | 93 dB | 500pA | 4.6V~36V ±2.3V~18V | 18mA | 30mV | 120 kHz | 120 kHz | -15V | - | - | - | 140dB | - | - | - | 15μV | - | - | - | 1MHz | - | - | - | 9V | - | - | - | - | - | 0.00075μA | - | 1 | - | - | - | 10 | 0.004% | - | - | 3.3mm | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD704JNZ Analog Devices Inc. | 1525 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | - | 0°C~70°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | DUAL | - | - | 4 | 15V | - | - | AD704 | 14 | - | - | - | - | 4 | - | - | - | 2.4mA | - | - | - | - | 600μA | 0.15V/μs | VOLTAGE-FEEDBACK | General Purpose | 132 dB | 100pA | 4V~36V ±2V~18V | 15mA | 150μV | - | 800 kHz | -15V | 800 kHz | 126.02dB | - | 132dB | YES | YES | 18V | 50μV | - | YES | YES | - | - | 0.00027μA | - | 15V | 2pF | - | -18V | - | - | - | - | - | - | - | 17nV/sqrt Hz | - | - | - | - | 3.3mm | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD620ARZ-REEL7 Analog Devices Inc. | 900 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 10GOhm | - | 650mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | AD620 | 8 | - | - | 18V | - | - | - | - | - | 1.3mA | 900μA | 650mW | - | - | - | 1.2V/μs | - | Instrumentation | 93 dB | 500pA | 4.6V~36V ±2.3V~18V | 18mA | 30mV | - | - | -15V | - | - | 0.0025μA | 140dB | - | - | - | 30μV | - | - | - | 1MHz | - | - | - | 15V | - | - | - | - | - | - | - | 1 | - | - | - | 10 | 0.004% | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD622ARZ-R7 Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 20kOhm | - | 650mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | AD622 | 8 | - | - | 18V | - | - | - | - | - | 1.3mA | 900μA | 650mW | - | 1.5mA | - | 1.2V/μs | - | Instrumentation | 86 dB | 2nA | ±2.6V~18V | 18mA | 125μV | - | 1MHz | -15V | - | - | 0.005μA | 110dB | - | - | - | 60μV | 10 μs | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 0.0025μA | - | 1 | - | - | 12nV/sqrt Hz | 10 | - | - | - | 1.75mm | 5mm | 4mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD620ARZ-REEL Analog Devices Inc. | 2500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 10GOhm | - | 650mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | AD620 | 8 | - | - | - | - | - | - | - | - | 1.3mA | 1.3mA | 650mW | - | - | - | 1.2V/μs | - | Instrumentation | 93 dB | 500pA | 4.6V~36V ±2.3V~18V | 18mA | 30mV | - | - | -15V | - | - | 0.0025μA | - | - | - | - | 30μV | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10 | 0.004% | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD648JNZ Analog Devices Inc. | 345 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 0°C~70°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 500mW | DUAL | - | - | 2 | 15V | - | - | AD648 | 8 | - | - | 15V | - | 2 | - | - | - | 340μA | 400μA | 500mW | 2.4mA | - | 170μA | 1.8V/μs | VOLTAGE-FEEDBACK | J-FET | 76 dB | 5pA | ±4.5V~18V | 15mA | 1mV | - | - | -15V | 1000 kHz | 120dB | - | 80dB | NO | YES | - | 750μV | - | YES | YES | - | - | - | - | 15V | 3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.43mm | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD627ARZ-R7 Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 20GOhm | - | 800mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD627 | 8 | - | Rail-to-Rail | 7.5V | - | - | - | - | - | 85μA | 85μA | 800mW | - | 85μA | - | 0.06V/μs | - | Instrumentation | 77 dB | 2nA | 2.2V~36V ±1.1V~18V | 25mA | 50μV | - | - | -5V | - | 60dB | - | 110dB | - | - | - | - | - | - | - | 0.08MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD621BRZ Analog Devices Inc. | 1336 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 3 | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 10GOhm | Matte Tin (Sn) | 650mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | AD621 | 8 | - | - | - | - | 1 | - | - | - | 1.3mA | 900μA | 650mW | - | - | - | 1.2V/μs | - | Instrumentation | 93 dB | 500pA | ±2.3V~18V | 18mA | 35μV | - | - | -15V | - | - | - | 100dB | - | - | - | 50μV | - | - | - | 0.2MHz | - | - | - | 9V | - | - | - | - | - | 0.00075μA | - | 10 | - | - | 13nV/sqrt Hz | 100 | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD621ARZ Analog Devices Inc. | 15000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 3 | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 10GOhm | - | 650mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | AD621 | 8 | - | - | - | - | 1 | - | - | - | 1.3mA | - | 650mW | - | - | - | 1.2V/μs | - | Instrumentation | 93 dB | 500pA | ±2.3V~18V | 18mA | 35μV | - | - | -15V | - | - | 0.0025μA | 95dB | - | - | - | 75μV | - | - | - | 0.2MHz | - | - | - | 9V | - | - | - | - | - | - | - | 10 | - | - | 13nV/sqrt Hz | 100 | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD624ADZ Analog Devices Inc. | 175 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Gold | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | - | 5 | -25°C~85°C | Tube | - | e4 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1GOhm | - | 420mW | DUAL | - | - | 1 | 15V | - | - | AD624 | 16 | - | - | 15V | - | 1 | - | - | - | 5mA | 3.5mA | 420mW | - | - | - | 5V/μs | - | Instrumentation | 90 dB | 50nA | ±6V~18V | - | 200μV | 1MHz | 25MHz | -15V | - | - | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | 15V | - | - | - | - | - | - | - | 1 | - | - | - | 1000 | - | - | - | 3.56mm | 21.34mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD623ANZ Analog Devices Inc. | 5 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | 2GOhm | - | 650mW | DUAL | - | - | 1 | 5V | 2.54mm | - | AD623 | 8 | - | Rail-to-Rail | 9V | 5V | 1 | - | - | - | 550μA | 375μA | 650mW | - | - | - | 0.3V/μs | - | Instrumentation | 90 dB | 17nA | 2.7V~12V ± 2.5V~6V | - | 25μV | 800 kHz | 800 kHz | -5V | - | - | 0.0275μA | 80dB | - | - | 6V | - | - | - | - | 0.8MHz | - | - | - | 5V | - | - | - | - | - | 0.0025μA | - | 1 | - | - | - | - | - | - | - | 3.43mm | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD629ARZ-R7 Analog Devices Inc. | 580000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 800kOhm | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | AD629 | 8 | - | - | - | - | - | - | - | - | 1mA | 1mA | - | - | - | - | 2.1V/μs | - | Differential | 86 dB | - | 5V~36V ±2.5V~18V | 25mA | 500μV | 500 kHz | - | -15V | - | 0dB | - | 84dB | - | - | - | 200μV | 15 μs | - | - | 0.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD781JNZ Analog Devices Inc. | 17 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 0°C~70°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DUAL | - | NOT APPLICABLE | 1 | 12V | 2.54mm | NOT APPLICABLE | AD781 | 8 | Not Qualified | - | 12V | - | 1 | - | - | - | 4mA | 4mA | - | - | - | - | - | - | Sample and Hold | - | 50nA | ±10.8V~13.2V | 5mA | 50mV | - | - | -12V | - | - | - | - | - | - | - | - | 250 ns | - | - | - | - | - | - | 12V | - | 5V | - | - | - | - | -5V | - | - | - | - | - | - | 0.6 μs | 0.7μs | 5.33mm | 9.91mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD549LHZ Analog Devices Inc. | 2139 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Through Hole | Through Hole | TO-99-8 Metal Can | - | 8 | - | - | 0°C~70°C | Bulk | Topgate™ | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 500mW | BOTTOM | WIRE | - | 1 | 15V | - | - | AD549 | 8 | - | - | - | - | 1 | - | - | - | 700μA | - | 500mW | - | - | 700μA | 3V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 0.04pA | ±5V~18V | 20mA | 500μV | 1MHz | - | -15V | 1000 kHz | 120dB | - | 90dB | YES | YES | - | 300μV | - | YES | - | - | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | 90nV/sqrt Hz | - | - | - | - | 4.7mm | 9.4mm | 9.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5750-1ACPZ Analog Devices Inc. | 120 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | - | - | -40°C~105°C | Tray | - | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | - | Matte Tin (Sn) | 108mW | QUAD | - | 260 | 1 | - | - | 30 | AD5750 | 32 | - | - | 5.5V | - | 1 | - | - | - | 5.2mA | 5.2mA | - | - | - | - | 2V/μs | - | Instrumentation | - | - | ±10.8V~26.4V | 24mA | - | 100 kHz | 100 kHz | - | - | - | - | 65dB | - | - | - | - | 7 μs | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 24V | - | - | - | - | 0.015A | - | - | - | TRANSIENT; OVER CURRENT | SOURCE SINK | - | - | - | - | - | 950μm | 5mm | 4.75mm | No | No SVHC | ROHS3 Compliant | Contains Lead |