- RoHS Status
- Number of Pins
- Number of Functions
- Package / Case
- Pin Count
- Amplifier Type
- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Terminations
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Quiescent Current | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Converter Type | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Settling Time | Number of Analog In Channels | Low-Bias | Output Bit Code | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Wideband | Input Offset Current-Max (IIO) | Input Voltage Noise Density | Number of Amplifiers | Voltage Gain-Nom | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8773802GA Analog Devices Inc. | 123 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Lead, Tin | Through Hole | Through Hole | TO-99-8 Metal Can | - | 8 | - | - | Military grade | -55°C~125°C | Bulk | - | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 500mW | BOTTOM | WIRE | - | 1 | 15V | - | - | OP77 | 8 | Qualified | - | - | - | 1 | - | - | - | 500mW | - | - | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 2.4nA | - | ±3V~18V | - | - | - | 25μV | - | - | -15V | 600 kHz | 133.98dB | 0.002μA | 106dB | YES | YES | 22V | - | - | - | - | - | - | - | 0.002μA | - | - | - | - | -22V | - | - | 18nV/sqrt Hz | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8651ARZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | DigiTrim® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD8651 | 8 | - | Rail-to-Rail | - | 2.7/5V | 1 | - | 9mA | - | - | - | - | - | 9mA | - | 41V/μs | - | Voltage Feedback | 95 dB | 1pA | - | 2.7V~5.5V ±1.35V~2.75V | 40mA | - | - | 350μV | - | 50MHz | - | 50000 kHz | 115dB | 0.0006μA | 94dB | NO | YES | 6V | 100μV | 200 ns | - | YES | - | NO | - | - | NO | - | 9pF | - | - | NO | - | 5nV/sqrt Hz | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() OP270GP Analog Devices Inc. | 17 | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 2 | 15V | - | - | OP270 | 8 | - | - | - | - | 2 | - | 6.5mA | 4mA | - | - | 6.5mA | - | 3.25mA | - | 2.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 110 dB | 15nA | - | ±4.5V~18V | - | - | Dual | 75μV | - | 5MHz | -15V | 5000 kHz | 123.52dB | - | 116dB | YES | YES | - | 50μV | - | - | - | - | - | - | 0.06μA | - | 15V | 3pF | - | - | - | - | - | - | - | 3.43mm | - | 9.27mm | 7.24mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADA4528-2ARMZ-RL Analog Devices Inc. | 3000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 139.989945mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | 8 | EAR99 | 1GOhm | - | TAPE AND REEL | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 2.5V | 0.65mm | NOT SPECIFIED | ADA4528 | 8 | Not Qualified | Rail-to-Rail | - | - | 2 | - | 3mA | 3mA | - | - | - | - | 1.5mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 160 dB | 125pA | - | 2.2V~5.5V ±1.1V~2.75V | 40mA | - | - | 2.5μV | - | 3.4MHz | - | 3000 kHz | 139dB | 0.0006μA | 150dB | YES | YES | 6V | 0.3μV | 10 μs | - | YES | - | NO | 6.5MHz | 0.0004μA | NO | - | 33pF | - | - | NO | - | 5.9nV/sqrt Hz | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8012ARMZ Analog Devices Inc. | 5350 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 600mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | AD8012 | 8 | - | - | 9V | - | 2 | - | 1.8mA | - | 600mW | - | 3.5mA | - | 900μA | - | 2250V/μs | - | Current Feedback | 60 dB | 3μA | - | 3V~12V ±1.5V~6V | 125mA | - | - | 4mV | - | 300MHz | -5V | - | 114dB | 15μA | 60dB | - | - | 6.3V | 1.5mV | 35 ns | - | - | - | - | - | - | - | 5V | 2.3pF | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8638ARZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD8638 | 8 | - | Rail-to-Rail | 15V | - | 1 | - | 1.5mA | - | - | - | - | - | 1.5mA | - | 2V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 127 dB | 1pA | - | 5V~16V ±2.5V~8V | 37mA | - | - | 9μV | 1.5MHz | - | - | 1350 kHz | 136dB | - | 127dB | YES | YES | - | 3μV | - | - | YES | - | NO | - | 0.000075μA | NO | 5V | - | - | - | - | - | 60nV/sqrt Hz | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8420ARMZ Analog Devices Inc. | 416 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 1GOhm | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.65mm | NOT SPECIFIED | AD8420 | 8 | Not Qualified | Rail-to-Rail | - | - | - | - | 80μA | 75μA | - | - | 80μA | - | - | - | 1V/μs | - | Instrumentation | 100 dB | 20nA | - | 2.7V~36V ±2.7V~18V | 10mA | - | - | 125μV | - | - | -15V | - | 60dB | 0.027μA | 100dB | - | - | - | 250μV | - | - | - | - | - | 250kHz | - | - | - | - | - | - | - | - | - | 3 | 10 | 950μm | - | 3.2mm | 3.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() OP97EPZ Analog Devices Inc. | 1980 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | - | - | 1 | 15V | 2.54mm | - | OP97 | 8 | - | - | - | - | 1 | - | 600μA | - | - | - | - | - | 600μA | - | 0.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 132 dB | 30pA | - | ±2V~20V | - | - | - | 25μV | - | 900 kHz | -15V | 900 kHz | 126.02dB | 0.00025μA | 132dB | YES | YES | 20V | 10μV | - | - | YES | - | YES | - | - | - | 15V | - | - | -20V | - | - | 17nV/sqrt Hz | - | - | 3.43mm | - | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8063ARZ Analog Devices Inc. | 102 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 800mW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | AD8063 | 8 | - | Rail-to-Rail | 5V | - | 1 | - | 9.5mA | 9.5mA | 800mW | 50mA | - | - | 6.8mA | - | 650V/μs | - | Voltage Feedback | 80 dB | 3.5μA | - | 2.7V~8V ±1.35V~4V | 50mA | - | - | 6mV | 300MHz | 90MHz | - | - | 90dB | - | 80dB | NO | YES | 8V | 1mV | 35 ns | - | NO | - | NO | 320MHz | 9μA | NO | - | 1pF | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADA4807-2ARMZ-R7 Analog Devices Inc. | 5 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | ADA4807 | 8 | - | Rail-to-Rail | - | - | - | 2 | 950μA | - | - | - | - | - | - | - | 145V/μs | - | Voltage Feedback | 110 dB | 1.2μA | - | 2.7V~11V | 106mA | - | - | 20μV | - | - | -5V | - | 130dB | 1.6μA | 98dB | - | - | 5.5V | - | - | - | - | - | - | 170MHz | - | - | - | - | - | -5.5V | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8271ARMZ Analog Devices Inc. | 46 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 10kOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | AD8271 | 10 | - | Rail-to-Rail | 18V | - | 1 | - | 2.6mA | 2.3mA | - | - | 3.2mA | - | - | 2.5V | 30V/μs | - | Programmable Gain | 80 dB | 500nA | 18V | 5V~36V ±2.5V~18V | 100mA | - | - | 600μV | 15MHz | - | -5V | - | - | 0.5μA | 113.98dB | - | - | - | 300μV | 700 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() OP496GSZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | OP496 | 14 | - | Rail-to-Rail | 9V | 3/12V | 4 | - | 240μA | 240μA | - | - | 240μA | - | 60μA | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 10nA | - | 3V~12V ±1.5V~6V | 4mA | - | - | 300μV | - | - | - | 350 kHz | 106.02dB | 0.05μA | 80dB | YES | YES | 15V | 35μV | - | - | - | - | YES | - | 0.05μA | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8275ARMZ-R7 Analog Devices Inc. | 14000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 108kOhm | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | AD8275 | 8 | Not Qualified | Rail-to-Rail | 5V | - | - | - | 1.9mA | - | - | - | - | 16 | - | - | 25V/μs | - | Differential | 86 dB | - | - | 3.3V~15V | 30mA | ADC, SUCCESSIVE APPROXIMATION | - | 500μV | - | 15MHz | - | - | 13.98dB | - | - | - | - | - | 300μV | 350 ns | 1 | - | BINARY | - | - | - | - | - | - | 10pA | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADA4051-2ARMZ Analog Devices Inc. | 19 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | ADA4051 | 8 | Not Qualified | Rail-to-Rail | - | - | 2 | - | 26μA | - | - | - | - | - | 13μA | - | 0.06V/μs | CHOPPER-STAB | Zero-Drift | 135 dB | 20pA | - | 1.8V~5.5V | 15mA | - | - | 15μV | 125 kHz | - | - | 125 kHz | 135dB | - | 135dB | YES | YES | 6V | 2μV | 110 μs | - | YES | - | YES | - | 0.00007μA | - | - | 5pF | - | - | - | - | - | - | - | 950μm | - | 3.2mm | 3.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADA4610-2BRZ-R7 Analog Devices Inc. | 500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 540.001716mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | ADA4610 | 8 | Not Qualified | Rail-to-Rail | - | +-5/+-15V | 2 | - | 3mA | - | - | - | - | - | 1.6mA | - | 61V/μs | VOLTAGE-FEEDBACK | J-FET | 115 dB | 5pA | - | ±4.5V~15V | 79mA | - | - | 400μV | - | 16.3MHz | -5V | 15400 kHz | 100dB | 0.0015μA | 125dB | YES | YES | - | 200μV | - | - | YES | - | - | 9.5MHz | - | - | - | - | - | - | - | - | 14nV/sqrt Hz | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8618ARUZ Analog Devices Inc. | 3 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | -40°C~125°C | Tube | DigiTrim® | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | - | 30 | AD8618 | 14 | Not Qualified | Rail-to-Rail | 3V | 2.7/5V | 4 | - | 8mA | - | - | - | 8mA | - | 2mA | - | 12V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 0.2pA | - | 2.7V~5.5V ±1.35V~2.75V | 150mA | - | - | 60μV | 20MHz | 24MHz | - | 23000 kHz | 123.52dB | 0.00055μA | 90dB | YES | YES | 6V | 23μV | 500 ns | - | YES | - | - | - | 0.000001μA | - | - | 10pF | - | - | - | - | 10nV/sqrt Hz | - | - | 1mm | - | 5mm | 4.4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() OP491GPZ Analog Devices Inc. | 24678 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | -40°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | - | 4 | 5V | - | - | OP491 | 14 | - | Rail-to-Rail | 9V | +-1.35/+-6/2.7/12V | 4 | - | 260μA | 1.6mA | - | - | 1.6mA | - | 200μA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 30nA | - | 2.7V~12V ±1.35V~6V | 16mA | - | - | 700μV | - | - | -5V | 3000 kHz | 96.9dB | 0.095μA | 110dB | NO | YES | 8V | 80μV | 22 μs | - | NO | - | YES | - | 0.065μA | NO | 5V | - | - | - | - | - | - | - | - | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8092ARMZ Analog Devices Inc. | 779 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | AD8092 | 8 | - | Rail-to-Rail | 5V | - | 2 | - | 11mA | 11mA | - | 45mA | 10mA | - | 5.5mA | - | 170V/μs | - | Voltage Feedback | 88 dB | 1.4μA | - | 3V~12V ±1.5V~6V | 45mA | - | - | 11mV | 110MHz | 50MHz | -5V | 110000 kHz | 98dB | 3.5μA | 80dB | NO | YES | 6.3V | 1.8mV | 50 ns | - | NO | - | NO | - | - | NO | 5V | 1.4pF | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() OP285GSZ Analog Devices Inc. | 1422 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 2 | 15V | - | 30 | OP285 | 8 | - | - | - | +-15V | 2 | - | 5mA | 5.5mA | - | - | 5.5mA | - | 2.5mA | - | 22V/μs | VOLTAGE-FEEDBACK | General Purpose | 106 dB | 100nA | - | 9V~44V ±4.5V~22V | - | - | Dual | 250μV | 9MHz | - | -15V | 9000 kHz | 106.02dB | 0.4μA | 111dB | YES | YES | - | 35μV | 750 ns | - | - | - | - | - | 0.35μA | - | 18V | 7.5pF | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD712JR Analog Devices Inc. | 572 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 240 | 2 | 15V | - | 30 | AD712 | 8 | - | - | 5V | - | 2 | - | 5mA | - | - | - | - | - | 2.8mA | - | 20V/μs | VOLTAGE-FEEDBACK | J-FET | 88 dB | 25pA | - | ±4.5V~18V | 25mA | - | - | 300μV | - | 4MHz | -15V | 4000 kHz | 112.04dB | - | 95dB | NO | YES | - | - | - | - | YES | - | - | - | 0.0001μA | - | 15V | 5.5pF | - | - | - | 0.0006μA | 45nV/sqrt Hz | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | Non-RoHS Compliant | Contains Lead |