- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
Attribute column
Manufacturer
KODENSHI AUK Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Unity Gain BW-Nom | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S358 Kodenshi Corporation | In Stock | - | Datasheet | YES | 8 | KODENSHI AUK CORP | 85 °C | -45 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | EAR99 | 8542.33.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | NO | YES | 18 V | - | - | 0.25 μA | - | - | 9000 μV | - | - | 15000 | ||
![]() SN358 Kodenshi Corporation | In Stock | - | Datasheet | YES | 8 | KODENSHI AUK CORP | 85 °C | -45 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | EAR99 | 8542.33.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1000 | NO | YES | 18 V | NO | NO | 0.25 μA | NO | - | 9000 μV | NO | NO | 15000 | ||
![]() SL1027P Kodenshi Sensing | In Stock | - | Datasheet | NO | 14 | KODENSHI AUK CORP | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | EAR99 | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | OTHER | 10 mA | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | ||
![]() SN324 Kodenshi Corporation | In Stock | - | Datasheet | YES | 14 | KODENSHI AUK CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | EAR99 | 8542.33.00.01 | DUAL | GULL WING | 4 | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | INDUSTRIAL | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | NO | YES | 18 V | - | YES | - | - | - | 7000 µV | - | - | 19950 |