- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Body Material
- Package Description
- Qualification Status
- Number of Terminals
- Terminal Position
- JESD-30 Code
- Operating Temperature-Max
Attribute column
Manufacturer
Philips Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Micropower | Bias Current-Max (IIB) @25C | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Voltage Gain-Min | Slew Rate-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM119/BCA Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | PHILIPS SEMICONDUCTORS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | 80 ns | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | MILITARY | 11.5 mA | - | COMPARATOR | -15 V | - | - | - | - | - | - | 0.5 µA | 38535Q/M;38534H;883B | - | 7000 µV | - | - | ||
![]() TCA520B Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | OTHER | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | - | - | - | - | - | - | - | - | ||
![]() LM2902DH Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | - | PHILIPS SEMICONDUCTORS | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | 0.3 V/us | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | GULL WING | 4 | 0.635 mm | unknown | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | 16 V | YES | 0.25 µA | - | - | 9000 µV | 15000 | - | ||
![]() TDA1562Q Philips Semiconductors | In Stock | - | Datasheet | NO | 17 | - | PHILIPS SEMICONDUCTORS | - | - | -40 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP17,.2,.17 | ZIP17,.2,.17 | RECTANGULAR | IN-LINE | Transferred | - | Yes | - | - | e3 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 1 | 1.27 mm | unknown | R-PZIP-T17 | Not Qualified | - | 150 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | ||
![]() LM319F Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | CERAMIC | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | 80 ns | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | COMMERCIAL | 12.5 mA | - | COMPARATOR | -15 V | - | - | - | - | - | - | 1 μA | - | - | 10000 μV | - | - | ||
![]() TDA8593J Philips Semiconductors | In Stock | - | Datasheet | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OM976 Philips Semiconductors | In Stock | - | Datasheet | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | - | , MOT CASE 714G-01 | MOT CASE 714G-01 | - | - | Transferred | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | Not Qualified | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | ||
![]() TDA1563Q Philips Semiconductors | In Stock | - | Datasheet | NO | 17 | - | PHILIPS SEMICONDUCTORS | - | 65 °C | -40 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP17,.2,.17 | ZIP17,.2,.17 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 2 | 1.27 mm | unknown | R-PZIP-T17 | Not Qualified | OTHER | 150 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | ||
![]() TDA8939TH Philips Semiconductors | In Stock | - | Datasheet | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM201N Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | 90 dB | SIGNETICS CORP | -22 V | 70 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 15 V | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | R-PDIP-T8 | Not Qualified | COMMERCIAL | - | - | OPERATIONAL AMPLIFIER | -15 V | - | 2 μA | - | - | 22 V | - | - | - | - | 10000 μV | - | - | ||
![]() TDA8547T Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 22 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | ||
![]() TDA1556Q Philips Semiconductors | In Stock | - | Datasheet | NO | 17 | - | PHILIPS SEMICONDUCTORS | - | 150 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP17,.1 | ZIP17,.1 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 2 | 1.27 mm | unknown | R-PZIP-T17 | Not Qualified | - | 160 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | ||
![]() TDA1602A Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1013A Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA7053A Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | Yes | - | - | e3 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 25 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | ||
![]() SA4558N Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 1 V/us | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | INDUSTRIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 3000 | - | NO | YES | 18 V | - | 0.5 μA | - | - | 6000 μV | 15000 | - | ||
![]() TDA1519 Philips Semiconductors | In Stock | - | Datasheet | NO | 9 | - | PHILIPS SEMICONDUCTORS | - | 25 °C | -25 °C | PLASTIC/EPOXY | - | , SIP9,.1TB | SIP9,.1TB | - | - | Transferred | - | Yes | - | - | e3 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | SINGLE | - | 2 | 2.54 mm | unknown | - | Not Qualified | OTHER | 80 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | ||
![]() SA4558FE Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 1 V/us | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | INDUSTRIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 3000 | - | NO | YES | 18 V | - | 0.5 µA | - | - | 6000 µV | 15000 | - | ||
![]() TAA263 Philips Semiconductors | In Stock | - | Datasheet | - | 4 | - | PHILIPS SEMICONDUCTORS | - | 100 °C | -20 °C | METAL | - | , CAN4,.1 | CAN4,.1 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | - | - | unknown | O-MBCY-W4 | Not Qualified | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | ||
![]() SE5514F Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | PHILIPS SEMICONDUCTORS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | MILITARY | 12 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES | 16 V | - | 0.01 µA | - | - | 3000 µV | 25000 | 0.6 V/us |