- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Body Material
- Package Description
- Qualification Status
- Number of Terminals
- Terminal Position
- JESD-30 Code
- Operating Temperature-Max
Attribute column
Manufacturer
Philips Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Consumer IC Type | Input Offset Voltage-Max | Voltage Gain-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7053N Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | PHILIPS SEMICONDUCTORS | 150 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | OTHER | 16 mA | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | ||
![]() TDA1519CTD/N3 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH2101AF Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | 80 dB | SIGNETICS CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 15 V | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | - | unknown | R-CDIP-T16 | Not Qualified | MILITARY | 3 mA | - | OPERATIONAL AMPLIFIER | -15 V | - | 0.1 µA | - | - | - | - | - | 3000 µV | - | ||
![]() SE4558N Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 1 V/us | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 3000 | - | NO | YES | 22 V | 0.5 µA | - | 5000 µV | 25000 | ||
![]() LM158AT Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | 85 dB | SIGNETICS CORP | - | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | - | - | - | 5 V | - | EAR99 | - | 8542.33.00.01 | BOTTOM | WIRE | - | 2 | - | unknown | O-MBCY-W8 | Not Qualified | - | - | - | OPERATIONAL AMPLIFIER | - | 1000 | 0.1 µA | - | - | 32 V | - | - | 4000 µV | - | ||
![]() SA1458N Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 0.8 V/us | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | INDUSTRIAL | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 1000 | - | NO | YES | 18 V | 0.5 µA | - | 7500 µV | 15000 | ||
![]() SE538N Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | MILITARY | 3.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | - | - | NO | YES (AVCL>=5) | - | - | - | 5000 µV | - | ||
![]() TDA1517ATW Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 80 mA | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | ||
![]() TDA8929T Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | 260 | - | 1.27 mm | unknown | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM201A Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | 90 dB | SIGNETICS CORP | 70 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 15 V | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | R-PDIP-T14 | Not Qualified | COMMERCIAL | 3 mA | - | OPERATIONAL AMPLIFIER | -15 V | - | 1.5 µA | - | - | - | - | - | 10000 µV | - | ||
![]() SA532FE Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 0.3 V/us | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | INDUSTRIAL | 4.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | NO | YES | 32 V | 0.25 µA | - | 9000 µV | 15000 | ||
![]() LM293FE Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | PHILIPS SEMICONDUCTORS | 85 °C | -25 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | 1300 ns | No | - | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | OTHER | 2.5 mA | - | COMPARATOR | - | - | - | - | - | - | 0.25 µA | - | 9000 µV | - |