- ECCN Code
- HTS Code
- Ihs Manufacturer
- Number of Terminals
- Package Body Material
- Part Life Cycle Code
- Reach Compliance Code
- Terminal Position
- JESD-30 Code
- Operating Temperature-Max
- Package Shape
- Package Style
Attribute column
Manufacturer
MOTOROLA Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Number of Terminals | Common-mode Reject Ratio-Nom | Cycle wear resistance | Dielectric strength | Gross weight | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Permissible deviation | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Insulation resistance | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating temperature range | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Consumer IC Type | Rotation angle | Input Offset Voltage-Max | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM139J Motorola Semiconductor Products | 450 | - | Datasheet | NO | - | 14 | - | - | - | - | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 1300 ns | No | - | 5 V | - | e0 | - | EAR99 | - | - | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | - | R-GDIP-T14 | Not Qualified | MILITARY | - | 2 mA | - | COMPARATOR | 5.08 mm | - | - | - | 0.1 μA | - | - | 36 V | - | - | - | - | - | 5000 μV | - | - | - | - | - | - | 19.495 mm | 7.62 mm | ||
![]() MC3350P Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL084CJD Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | 15 V | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | - | R-XDIP-T14 | - | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | NO | YES | - | YES | - | 0.0004 µA | - | - | 20000 µV | - | 0.005 µA | - | - | - | - | - | - | ||
![]() MC14576AP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | MOTOROLA INC | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | - | R-PDIP-T8 | Not Qualified | COMMERCIAL | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1539L Motorola Mobility LLC | In Stock | - | Datasheet | NO | - | 14 | 110 dB | - | - | - | MOTOROLA INC | -18 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 6 V/us | 15 V | - | e0 | No | EAR99 | - | - | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | 14 | R-CDIP-T14 | Not Qualified | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | - | - | 0.7 µA | - | - | 18 V | - | - | - | - | - | 4000 µV | - | - | - | - | - | - | 18.35 mm | 7.62 mm | ||
![]() TL064VN Motorola Mobility LLC | In Stock | - | Datasheet | NO | - | 14 | 84 dB | - | - | - | MOTOROLA INC | -18 V | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | 6 V/us | 15 V | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | 14 | R-PDIP-T14 | Not Qualified | INDUSTRIAL | - | - | - | OPERATIONAL AMPLIFIER | 4.69 mm | -15 V | 2000 | - | 0.05 µA | - | - | 18 V | - | - | - | - | - | 15000 µV | - | - | 4000 | 80 dB | 2 V/us | - | 18.86 mm | 7.62 mm | ||
![]() MC1741U Motorola Mobility LLC | 3 | - | Datasheet | NO | 0.65 g | 8 | 90 dB | 200 times | 900 V | 0.66 | MOTOROLA INC | -22 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | ± 10 % | - | No | 0.5 V/us | 15 V | 40*23*14/5000 | e0 | No | EAR99 | trimmer resistor | 100 kOhm | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | 7.2 (housing) mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | MILITARY | ≥1000 (at Udis.dc=500 V) V | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 1000 | -55 … +125 °C | 0.5 μA | NO | YES | 22 V | - | - | - | - | 240 ° | 5000 μV | maximum dissipation - 0.5 W | - | 50000 | 70 dB | - | 5.2 (housing) mm | 10.415 mm | 7 mm | ||
![]() MC33174DR2 Motorola Semiconductor Products | 2500 | - | Datasheet | YES | - | 14 | 90 dB | - | - | - | MOTOROLA INC | -22 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | No | 2.1 V/us | 15 V | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | - | unknown | - | - | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1800 | - | 0.2 μA | NO | YES | 22 V | - | YES | 0.1 μA | - | - | 6500 μV | - | - | 25000 | 80 dB | 1.6 V/us | - | 8.65 mm | 3.9 mm | ||
![]() MC1436 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33074AL Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | 97 dB | - | - | - | MOTOROLA INC | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 10 V/us | 15 V | - | e0 | - | EAR99 | - | - | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | - | R-GDIP-T14 | Not Qualified | INDUSTRIAL | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4500 | - | 0.5 µA | NO | YES | 44 V | - | - | - | - | - | 3000 µV | - | - | 50000 | 80 dB | 8 V/us | - | 19.495 mm | 7.62 mm | ||
![]() MC1456L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-XDIP-T14 | Not Qualified | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | NO | YES | - | - | - | - | - | - | 14000 µV | - | - | - | - | - | - | - | - | ||
![]() MC34002U Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | 15 V | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | - | R-XDIP-T8 | Not Qualified | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | NO | YES | - | YES | - | 0.0002 µA | - | - | 13000 µV | - | - | - | - | - | - | - | - | ||
![]() MC1538R Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 9 | - | - | - | - | MOTOROLA INC | -22 V | 125 °C | -55 °C | METAL | - | , CAN9/10,.33FL | CAN9/10,.33FL | ROUND | CYLINDRICAL | Obsolete | - | - | - | No | - | 15 V | - | e0 | - | EAR99 | - | - | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | - | unknown | - | - | O-MBCY-W9 | Not Qualified | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | - | 200 µA | - | - | 22 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP-27BZ Motorola Mobility LLC | In Stock | - | Datasheet | NO | - | 8 | 119 dB | - | - | - | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 2.8 V/us | 15 V | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | NOT SPECIFIED | 8 | R-CDIP-T8 | Not Qualified | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 8000 | - | 0.095 µA | - | - | - | - | - | - | - | - | 200 µV | - | - | - | - | - | - | 10.415 mm | 7.62 mm | ||
![]() LF355BJ Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-XDIP-T8 | Not Qualified | COMMERCIAL | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 2500 | - | - | NO | YES | 22 V | YES | - | 0.0001 µA | - | - | 6500 µV | - | 0.001 µA | 25000 | - | - | - | - | - | ||
![]() MC35001AU Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | MOTOROLA INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | 15 V | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-XDIP-T8 | Not Qualified | MILITARY | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | NO | YES | - | YES | - | - | - | - | 4000 µV | - | - | - | - | - | - | - | - | ||
![]() MC34071DR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | 8 | 97 dB | - | - | - | MOTOROLA INC | -22 V | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | No | 10 V/us | 15 V | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | 2.8 mA | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4500 | - | 0.7 μA | - | - | 22 V | - | - | - | - | - | 7000 μV | - | - | 20000 | 70 dB | 8 V/us | - | 4.9 mm | 3.9 mm | ||
![]() MC1433L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | MOTOROLA INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-XDIP-T14 | Not Qualified | COMMERCIAL | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLM101AG Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | 8 | - | - | - | - | MOTOROLA INC | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | - | No | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | - | unknown | - | - | O-MBCY-W8 | Not Qualified | MILITARY | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | NO | NO | - | - | - | 0.075 μA | - | - | 3000 μV | - | - | - | - | - | - | - | - | ||
![]() MC1556U Motorola Mobility LLC | In Stock | - | Datasheet | NO | - | 8 | 110 dB | - | - | - | MOTOROLA INC | -22 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 2.5 V/us | 15 V | - | e0 | No | EAR99 | - | - | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | 8 | R-CDIP-T8 | Not Qualified | MILITARY | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | - | 0.03 μA | NO | YES | 22 V | - | - | - | - | - | 6000 μV | - | - | - | - | - | - | - | - |