- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Amplifier Type
- JESD-30 Code
- Number of Functions
- Package Body Material
- Package Shape
- Package Style
- Terminal Form
Attribute column
Manufacturer
Linear Technology Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Screening Level | Input Offset Voltage-Max | Voltage Gain-Min | Slew Rate-Min | Voltage Gain-Nom | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP05AJ8/883 Linear Technology | In Stock | - | Datasheet | NO | 8 | LINEAR TECHNOLOGY CORP | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T8 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | YES | YES | 22 V | 0.002 µA | 38535Q/M;38534H;883B | 240 µV | 150000 | 0.1 V/us | - | - | - | - | ||
![]() LTC6910-1HTS8 Linear Technology | In Stock | - | Datasheet | YES | 8 | LINEAR TECHNOLOGY CORP | TS8 | 1 | -5.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.1 | TSSOP8,.1 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT | No | 16 V/us | 5 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 8 | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | 4.9 mA | - | INSTRUMENTATION AMPLIFIER | 1 mm | -5 V | - | - | 5.5 V | - | - | 18000 µV | 1 | - | 2 | 100 | 2.9 mm | 1.625 mm |