- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | 0.1 dB Gain Flatness | Base Product Number | Brand | CMRR - Common Mode Rejection Ratio | Common-mode Reject Ratio-Nom | Development Kit | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | Gain Error | Gain V/V | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | In - Input Noise Current Density | Input Offset Voltage | Ios - Input Offset Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Input Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | NF - Noise Figure | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | PSRR - Power Supply Rejection Ratio | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Slew Rate-Nom | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Vcm - Common Mode Voltage | Voltage Gain in dB | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Current - Supply (Max) | Qualification Status | Voltage - Input (Max) | Output Type | Brand Name | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Impedance | Output Configuration | Current - Output | Input Type | Control Features | Current - Supply | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Slew Rate | Amplifier Type | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | PSRR | Seated Height-Max | Bandwidth | Unity Gain BW-Nom | Product Type | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Current - Output / Channel | -3db Bandwidth | Voltage - Output (Max) | Input Bias Current | Input Offset Voltage-Max | Product | Features | Shutdown | Product Category | 3dB Bandwidth | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC6563HUDDM#PBF Analog Devices | 21112 |
| Datasheet | - | Surface Mount, Wettable Flank | QFN-24 | - | - | 24-QFN (3x5) | - | - | - | Analog Devices | - | - | - | - | - | - | - | 73 | - | - | - | - | - | 3.7 pA/sqrt Hz | - | - | Analog Devices Inc. | - | - | - | + 125 C | Analog Devices Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | 325 mW | - | - | Active | 33 dB | - | - | - | Details | - | - | - | - | - | - | 3000 V/us | 3.45 V | 3.15 V | - | - | - | - | - | Tube | LTC6563 | - | - | - | - | - | Transimpedance Amplifier | - | - | - | - | - | Receiver | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Channel | - | - | - | 34 mA | 409 Ohms | - | - | - | - | - | - | - | - | - | Transimpedance Amplifier | - | - | - | - | - | - | - | - | - | - | Transimpedance Amplifiers | - | - | - | - | - | - | - | Amplifiers | - | Shutdown | Transimpedance Amplifiers | 600 MHz | - | - | - | - | - | ||
![]() MAX4375TESD Analog Devices | 34 |
| Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | MAX4375 | - | 85 dB | - | - | - | - | - | - | - | 0.3 % | - | 200 kHz | 4 uA | - | - | 100µV | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 28 V | 2.7 V | - | 0 V to 28 V | - | 100 uV | - | - | - | - | - | - | - | - | Amplifier, Comparator, Reference | - | - | - | - | - | Current Sensing, Power Management | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 50 uA | - | - | - | - | - | - | - | - | - | - | High-Side Current Sense Amplifier | - | - | - | - | - | - | - | - | 200kHz | - | Current Sense Amplifiers | - | - | - | - | - | 2.5µA | - | Current Sense Amplifiers | - | - | - | - | - | - | - | - | - | ||
![]() LT6108IDCB-1 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | 8-DFN (2x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplifier, Comparator, Reference | - | - | - | - | - | Current Sensing, Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4003EUAGH9 Analog Devices | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX4142ESD Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3265CUE Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | 16-TSSOP-EP | - | - | MAX3265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limiting Amplifier | - | - | 70 °C | 0 °C | - | Optical Networks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5.5 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() MAX3660ETE+TG0F Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | - | 16-TQFN (4x4) | - | - | MAX366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transimpedance Amplifier | - | - | - | - | - | CATV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9650AZK/V+T Analog Devices | 36 |
| Datasheet | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | TSOT-23-5 | - | - | MAX9650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT-LCD Panels: VCOM Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 3.7 mA | - | - | - | 40V/µs | - | - | - | - | - | 6V ~ 20V, ±3V ~ 10V | - | - | - | - | - | - | - | - | 1.3 A | 35 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC6400IUD-26#PBF Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | 16-QFN (3x3) | 16 | 0.28 GHz | LTC6400 | - | 75 dB | 75 dB | DC987B-D | Not Required(V) | Not Required(V) | Not Required(V) | 1.5 nV/rtHz | - | - | 20 V/V | - | - | LINEAR TECHNOLOGY CORP | - | 2(mV) | - | Linear Technology | UD | LTC6400IUD-26#PBF | 57.5 Ohms | + 85 C | Analog Devices Inc. | - 40 C | 1 | Surface Mount | SMD/SMT | - | 7.6 dB | 1 | -40C to 85C | Industrial | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | HVQCCN | HVQCCN, | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | QFN EP | Transferred | QFN | 255 mW | 65(dB) | Single | Active | 96 dB | No | - | 3.54 | - | Yes | 1.9GHz Low Noise, | 3.5(V) | 2.85(V) | 3(V) | 6670 V/us | 6.67 kV/us | 3.5 V | 2.85 V | 3 V | 1 V to 1.6 V | 27(dB) | 2 mV | - | Rail/Tube | - | - | e3 | - | EAR99 | - | ADC Driver | - | Matte Tin (Sn) | - | - | - | Data Acquisition | 8542.39.00.01 | Amplifier ICs | - | CMOS | QUAD | NO LEAD | 250 | 1 | 0.5 mm | compliant | NOT SPECIFIED | 16 | S-PQCC-N16 | - | Not Qualified | - | Differential | Linear Technology | INDUSTRIAL | 1 | - | - | - | 85 mA | - | - | - | Differential | - | - | - | Fixed Gain Amplifier | - | - | Differential ADC Driver | - | - | - | 50(dB) | - | 20 mA | - | 0.8 mm | - | - | Op Amps - High Speed Operational Amplifiers | - | 3.6 V | - | - | - | - | 2000 µV | High Speed Amplifiers | - | Shutdown | - | 1.9 GHz | - | 3 mm | 3 mm | - | - | ||
![]() MAX9004ESD+ Analog Devices | 286 |
| Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | MAX9004 | - | 72 dB | - | - | - | - | - | 36 nV/sqrt Hz | - | - | - | 8 MHz | 2 nA | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 6 V/us | 5.5 V | 2.5 V | - | - | - | 1.5 mV | - | - | * | - | - | - | - | - | Amplifier, Comparator, Reference | - | - | - | - | - | Smart Card | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 340 uA | - | - | - | - | - | - | - | - | - | - | Low Power Amplifier | - | - | - | - | - | 10 mA | - | - | - | - | Op Amps - Operational Amplifiers | - | - | - | - | - | - | - | Operational Amplifiers | - | Shutdown | - | - | - | - | - | - | - | ||
![]() MAX3518ETP+C33 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | - | - | 20-TQFN (5x5) | - | - | MAX3518 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | Variable Gain Amplifier | - | - | - | - | - | CATV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3532EAX-TG074 Analog Devices | 1125 |
| - | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | - | 36-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplifier | - | - | - | - | - | CATV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3267CSA+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | MAX3267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transimpedance Preamplifier | - | - | - | - | - | Optical Networks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MAX954ESA Analog Devices | 8 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | MAX954 | - | - | - | - | - | - | - | - | - | - | 10 V/V | 125 kHz | 50 pA | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | 330 mW | - | - | Active | 0.07 mV/V | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 14 mV | - | Tape & Reel (TR) | - | 0.1 % | - | 2 | - | 2 ppm/°C | Amplifier, Comparator | 12.4 kΩ | - | 150 °C | -55 °C | Metal Foil | Smart Card | - | Amplifier ICs | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 5 uA | - | - | - | - | - | - | - | - | - | - | Op Amp, Comparator, Reference | - | - | - | - | - | - | - | - | - | - | Special Purpose Amplifiers | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 635 µm | 3.2004 mm | 1.5748 mm | - | - | ||
![]() MAX3658AETA Analog Devices | 19 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-TDFN (3x3) | - | - | MAX3658 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transimpedance Amplifier | - | - | - | - | - | Optical Networks | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | Transimpedance | - | - | - | - | - | - | - | - | - | - | Transimpedance Amplifiers | - | - | - | - | - | - | - | Transimpedance Amplifiers | - | - | - | - | - | - | - | - | - | ||
![]() MAX3518ETP+TCHK Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | MAX351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 806-0447-30+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | 806-04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2078CTK+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 68-WFQFN Exposed Pad | - | - | 68-TQFN (10x10) | - | - | MAX2078 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultrasound Receivers | - | - | - | - | - | Medical Ultrasound Imaging, Sonar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3747BEUB+ Analog Devices | 14 |
| Datasheet | - | Surface Mount | 8-SMD, Flat Lead | - | - | SNT-8A | - | - | S-1133 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 552 mW | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3.63 V | 2.97 V | - | - | 61 dB | - | -40°C ~ 85°C (TA) | - | S-1133 | - | - | - | - | - | Limiting Amplifier | - | - | - | - | - | Data Quantizer, Optical Receivers | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | 90 µA | - | 10V | Fixed | - | - | 1 Channel | - | - | - | 36 mA | - | Positive | 300mA | - | Enable | - | 2.8V | - | 1 | - | - | Over Current, Thermal Shutdown | 1 µA | 0.21V @ 100mA | - | - | - | 65dB (1kHz) | - | - | - | Limiting Amplifiers | - | - | - | - | - | - | - | Limiting Amplifiers | - | - | - | - | - | - | - | - | - | ||
![]() LTC6406IMS8E#PBF Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | 8-MSOP-EP | 8 | - | LTC6406 | - | 65 dB | - | - | - | - | - | 1.6 nV/rtHz | - | - | - | 3 GHz | 6 uA | LINEAR TECHNOLOGY CORP | 2.5 pA/rtHz | - | 3 uA | Linear Technology | MS8E | LTC6406IMS8E#PBF | 130 kOhms | + 85 C | Analog Devices Inc. | - 40 C | 1 | - | SMD/SMT | - | 14.1 dB | - | - | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | TSSOP | TSSOP, | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | MSOP | - | - | - | Active | 75 dB | - | 30 | 5.14 | - | Yes | - | - | - | - | 630 V/us | 630 V/us | 3.5 V | 2.7 V | 3 V | - | 90 dB | 1 mV | - | - | - | - | e3 | - | EAR99 | - | ADC Driver | - | Matte Tin (Sn) | - | - | - | Data Acquisition | 8542.33.00.01 | Amplifier ICs | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | - | Not Qualified | - | - | Linear Technology | INDUSTRIAL | 1 Channel | - | - | - | 18 mA | - | - | - | Rail-to-Rail | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | 55 mA | - | 1.1 mm | - | 3000000 kHz | Op Amps - High Speed Operational Amplifiers | 24 µA | 3.5 V | - | - | - | - | 3500 µV | Operational Amplifiers | - | Shutdown | - | 800 MHz | - | 3 mm | 3 mm | - | - |