- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Bandwidth (3dB)-Nom | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Diameter before shrinkage | Diameter of protected wire (cable) | Electrical mounting | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Voltage Gain-Nom | Profile | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP495AY/883 Analog Devices Inc | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | MILITARY | 0.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | YES | YES | 18 V | - | YES | 0.02 µA | - | 38535Q/M;38534H;883B | - | 750 µV | - | - | - | 500000 | - | - | - | - | - | - | - | ||
![]() OP293GBC Analog Devices Inc | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | UNSPECIFIED | DIE | DIE | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | - | - | - | 15 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | UPPER | NO LEAD | - | 2 | - | compliant | - | 8 | R-XUUC-N8 | Not Qualified | - | 0.06 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP02J/883 Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | - | 95 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | -22 V | 125 °C | -55 °C | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | - | 0.5 V/us | - | 15 V | - | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.05 µA | NO | YES | 22 V | - | - | 0.05 µA | - | 38535Q/M;38534H;883B | - | 2000 µV | - | - | - | 50000 | 80 dB | 0.25 V/us | - | - | - | - | - | ||
![]() OP41BJ Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | - | 100 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | -18 V | 125 °C | -55 °C | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | - | 1300 V/us | - | 15 V | - | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | MILITARY | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 500 | 0.015 µA | NO | YES | 18 V | YES | - | 0.00001 µA | - | - | - | 2000 µV | - | - | - | 500000 | 90 dB | 1 V/us | - | - | - | - | - | ||
![]() OP12AZ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | - | 116 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | 0.12 V/us | - | 20 V | - | - | - | Yes | EAR99 | - | - | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -20 V | 800 | 0.003 µA | - | - | - | - | - | - | - | - | - | 350 µV | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() OP97AZ/883C Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | - | 128 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 0.2 V/us | - | 15 V | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 900 | 0.00025 µA | - | - | - | - | - | - | - | - | - | 60 µV | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() AD547SCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | - | - | 80 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -55 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | No | - | 3 V/us | - | 15 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | compliant | - | - | X-XUUC-N | Not Qualified | MILITARY | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.000025 µA | YES | YES | 18 V | YES | - | 0.000025 µA | - | - | - | 500 µV | - | - | - | 100000 | 80 dB | 2 V/us | - | - | - | - | - | ||
![]() MAX98380EWG+ Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | socket | 2x6 | 2.54mm | 2022-06-02 | - | - | THT | - | female | 24-WLCSP-N/A | - | - | - | - | - | - | - | - | - | - | Active | 24-WLCSP-N/A | Yes | 2.54mm | - | straight | - | pin strips | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | ||
![]() OP496HRUZ Analog Devices Inc | 2200 | - | Datasheet | YES | - | 14 | - | 65 dB | socket | 2x39 | 2.54mm | - | - | - | THT | ANALOG DEVICES INC | female | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-153AB-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 2.54mm | 0.3 V/us | straight | 5 V | pin strips | - | e3 | Yes | EAR99 | - | MATTE TIN | - | 8542.33.00.01 | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | 0.32 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 350 | 0.05 μA | YES | YES | 15 V | - | YES | 0.05 μA | - | - | - | 800 μV | - | - | - | 80000 | - | - | - | beryllium copper | - | 5 mm | 4.4 mm | ||
![]() AM143440WM-FM-R AMCOM Communications Inc | In Stock | - | Datasheet | - | synthetic polyolefin | - | - | - | - | - | - | - | 2.0 mm | 0.95…1.4 mm | - | AMCOM COMMUNICATIONS INC | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | packs of 1 meter lengths | - | - | EAR99 | Heat shrink tubing non-adhesive | - | red | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD22055N Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | 0.03 MHz | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 0.2 V/us | - | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | AUTOMOTIVE | 0.5 mA | - | INSTRUMENTATION AMPLIFIER | 5.33 mm | - | - | - | - | - | 36 V | - | - | - | - | - | - | 1000 µV | - | - | - | 40 | 60 dB | - | 400 | - | 1000 | 9.88 mm | 7.62 mm | ||
![]() OP02BICJ Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | - | 90 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 70 °C | - | METAL | TO-99 | TO-99, | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | - | 0.5 V/us | - | 15 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | COMMERCIAL | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.1 µA | - | - | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC6910-1HTS8 Analog Devices Inc | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | 1 | -5.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | - | No | - | 16 V/us | - | 5 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | - | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | INSTRUMENTATION AMPLIFIER | 1 mm | -5 V | - | - | - | - | 5.5 V | - | - | - | - | - | - | 18000 µV | - | - | - | 1 | - | - | 2 | - | 100 | 2.9 mm | 1.625 mm | ||
![]() AD712SCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | 8 | - | 84 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | -18 V | 125 °C | -55 °C | UNSPECIFIED | DIE | DIE-8 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | 20 V/us | - | 15 V | - | - | - | - | EAR99 | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | 2 | - | unknown | - | 8 | R-XUUC-N8 | Not Qualified | MILITARY | 6.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 4000 | 0.077 µA | NO | YES | 18 V | YES | - | 0.0001 µA | - | - | - | 2000 µV | - | - | 0.026 µA | 100000 | 70 dB | 16 V/us | - | - | - | - | - | ||
![]() AD524S Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD648SCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | - | - | 70 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | -18 V | 125 °C | -55 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | - | 1.8 V/us | - | 15 V | - | - | - | - | EAR99 | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | 2 | - | unknown | - | - | X-XUUC-N | Not Qualified | MILITARY | 0.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.00002 µA | NO | YES | 18 V | YES | YES | - | - | - | - | 3000 µV | - | - | - | 150000 | 70 dB | 1 V/us | - | - | - | - | - | ||
![]() OP77BJ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 125 °C | -55 °C | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | - | 0.3 V/us | - | 15 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 600 | 0.006 μA | YES | YES | 22 V | - | - | 0.0028 μA | - | 38535Q/M;38534H;883B | - | 120 μV | - | - | - | 1000000 | - | 0.1 V/us | - | - | - | - | - | ||
![]() OP-11CY/883 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | HERMETIC SEALED, CERDIP-14 | - | - | - | Obsolete | DIP | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP17AZ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | - | 97 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | -22 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 60 V/us | - | 15 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | MILITARY | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 30000 | 0.00013 μA | YES | YES (AVCL>=5) | 22 V | YES | - | 0.00005 μA | - | MIL-STD-883 | - | 500 μV | - | - | - | 65000 | - | 45 V/us | - | - | - | - | 7.62 mm | ||
![]() OP281GRU Analog Devices Inc | In Stock | - | Datasheet | YES | - | 8 | - | 95 dB | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | -8 V | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-153AA, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | 0.028 V/us | - | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 0.012 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 105 | 0.01 μA | NO | YES | 8 V | NO | YES | - | NO | - | - | 2500 μV | NO | NO | - | 2000 | - | - | - | - | - | 4.4 mm | 3 mm |