- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD648SCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | 70 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | - | 1.8 V/us | 15 V | - | - | EAR99 | - | 8542.31.00.01 | - | UPPER | NO LEAD | - | 2 | - | unknown | - | - | X-XUUC-N | Not Qualified | MILITARY | 0.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.00002 µA | NO | YES | 18 V | YES | YES | - | - | - | 3000 µV | - | - | 150000 | 70 dB | 1 V/us | - | - | ||
![]() OP291GBC Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | 90 dB | ANALOG DEVICES INC | - | - | 25 °C | 25 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | No | 0.4 V/us | 3 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | UPPER | NO LEAD | - | 2 | - | compliant | - | 8 | R-XUUC-N8 | Not Qualified | OTHER | 0.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 3000 | 0.05 μA | NO | YES | 16 V | NO | YES | 0.05 μA | NO | - | 700 μV | NO | NO | 50000 | 70 dB | - | - | - | ||
![]() AD704AR-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | 128 dB | ANALOG DEVICES INC | - | -18 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 0.1 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 2.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.64 mm | -15 V | 800 | 0.0004 µA | YES | YES | 18 V | YES | YES | 0.0003 µA | - | - | 250 µV | - | - | 200000 | 94 dB | - | 10.3 mm | 7.5 mm | ||
![]() ADA4938-1YCPZ-RL Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | - | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER | Obsolete | - | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | TR | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | S-PQCC-N16 | Not Qualified | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD524S Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP12AZ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | 116 dB | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 0.12 V/us | 20 V | - | Yes | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -20 V | 800 | 0.003 µA | - | - | - | - | - | - | - | - | 350 µV | - | - | - | - | - | - | 7.62 mm | ||
![]() OP97AZ/883C Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | 128 dB | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.2 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 900 | 0.00025 µA | - | - | - | - | - | - | - | - | 60 µV | - | - | - | - | - | - | 7.62 mm | ||
![]() AD547SCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | 80 dB | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | No | 3 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | - | X-XUUC-N | Not Qualified | MILITARY | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.000025 µA | YES | YES | 18 V | YES | - | 0.000025 µA | - | - | 500 µV | - | - | 100000 | 80 dB | 2 V/us | - | - | ||
![]() ADCMP581BCP Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | -6 V | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | MO-220-VEED-2, LFCSP-16 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | 0.15 ns | No | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 16 | S-XQCC-N16 | Not Qualified | INDUSTRIAL | 35 mA | - | COMPARATOR | 1 mm | -5 V | - | 30 µA | - | - | 6 V | - | - | 30 µA | - | - | 5000 µV | - | - | - | - | - | 3 mm | 3 mm | ||
![]() OP97ARC/883 Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | 128 dB | ANALOG DEVICES INC | - | -20 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 0.15 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | MILITARY | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.54 mm | -15 V | 900 | 0.00025 µA | YES | YES | 20 V | YES | YES | 0.0001 µA | - | MIL-STD-883 Class B | 60 µV | - | - | 200000 | - | 0.05 V/us | 8.89 mm | 8.89 mm | ||
![]() OP177AZ/883C Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | - | - | EAR99 | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | MILITARY | 2 mA | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() OP186GRT Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | 60 dB | ANALOG DEVICES INC | 1 | -8 V | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | 0.062 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | AUTOMOTIVE | 0.007 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.45 mm | -5 V | 170 | 0.01 µA | NO | YES | 8 V | NO | YES | 0.007 µA | NO | - | 6000 µV | NO | NO | 2000 | - | - | 2.9 mm | 1.6 mm | ||
![]() OP184E Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTL084R-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | 86 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 20 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | COMMERCIAL | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | 15000 µV | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() AD647SE/883BH Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP61AZ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | 104 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 45 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | MILITARY | 8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 200000 | 0.8 µA | NO | YES (AVCL>=10) | 18 V | - | - | 0.5 µA | - | 38535Q/M;38534H;883B | 1000 µV | YES | - | 120000 | - | 40 V/us | - | 7.62 mm | ||
![]() OP02NT Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | 80 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | UNSPECIFIED | DIE | 0.047 X 0.043 INCH, DIE-5 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | 5 | R-XUUC-N5 | Not Qualified | MILITARY | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.05 µA | - | - | 22 V | - | - | - | - | - | 1000 µV | - | - | 50000 | 80 dB | - | - | - | ||
![]() OP16AJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | 97 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 25 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | MILITARY | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.00013 µA | YES | YES | 22 V | YES | - | 0.00005 µA | - | - | 900 µV | - | - | 100000 | 86 dB | 18 V/us | - | - | ||
![]() OP492G Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD542JCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | 76 dB | ANALOG DEVICES INC | - | - | 70 °C | - | UNSPECIFIED | DIE | DIE | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | No | 3 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | - | X-XUUC-N | Not Qualified | COMMERCIAL | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.00005 µA | NO | YES | 18 V | YES | - | 0.00005 µA | - | - | 2000 µV | - | - | 100000 | 76 dB | 2 V/us | - | - |