- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Qualification | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Slew Rate-Min | Grade | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP421BIHY Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 14 | 86 dB | ANALOG DEVICES INC | - | - | -18 V | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 0.5 V/us | 15 V | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-GDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 5.08 mm | -15 V | 1900 | 0.23 µA | - | - | 18 V | - | - | - | - | - | - | - | - | 7500 µV | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() LTC2050HVHS6 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 6 | 130 dB | ANALOG DEVICES INC | - | 1 | -6 V | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | - | No | 2 V/us | 5 V | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | not_compliant | - | - | R-PDSO-G6 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1 mm | -5 V | 3000 | 0.004 µA | - | - | 6 V | - | - | - | - | - | - | - | - | 3 µV | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() ADTL082R-REEL7 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | 86 dB | ANALOG DEVICES INC | - | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 20 V/us | 15 V | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() ADCMP670-1AUJ Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 6 | - | ANALOG DEVICES INC | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | 1 MM, TSOT-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOT | - | 18000 ns | No | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.95 mm | unknown | - | 6 | R-PDSO-G6 | Not Qualified | OPEN-COLLECTOR | AUTOMOTIVE | - | - | - | - | - | COMPARATOR | - | 1 mm | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() AD8200YCHIPS Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 7 | 80 dB | ANALOG DEVICES INC | - | - | - | 150 °C | -40 °C | UNSPECIFIED | DIE | DIE-7 | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | No | 0.22 V/us | 5 V | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | 7 | R-XUUC-N7 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | 12.5 V | - | - | - | - | - | - | - | - | 1000 µV | - | - | - | - | - | - | - | ||
![]() ADTL082R-REEL Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | 86 dB | ANALOG DEVICES INC | - | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 20 V/us | 15 V | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() AD9621SQ Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 8 | 49 dB | ANALOG DEVICES INC | - | - | -6 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 1200 V/us | 5 V | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | 29 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 5.08 mm | -5 V | 350000 | 20 µA | NO | YES | 6 V | - | - | - | - | 16 µA | - | - | - | 15000 µV | YES | - | - | 850 V/us | - | - | 7.62 mm | ||
![]() ADCMP581BCP Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | - | ANALOG DEVICES INC | - | - | -6 V | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | MO-220-VEED-2, LFCSP-16 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 0.15 ns | No | - | 5 V | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 16 | S-XQCC-N16 | Not Qualified | - | INDUSTRIAL | - | 35 mA | - | - | - | COMPARATOR | - | 1 mm | -5 V | - | 30 µA | - | - | 6 V | - | - | - | - | 30 µA | - | - | - | 5000 µV | - | - | - | - | - | 3 mm | 3 mm | ||
![]() OP97ARC/883 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 20 | 128 dB | ANALOG DEVICES INC | - | - | -20 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | No | 0.15 V/us | 15 V | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | - | MILITARY | - | 0.8 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 2.54 mm | -15 V | 900 | 0.00025 µA | YES | YES | 20 V | - | YES | YES | - | 0.0001 µA | - | MIL-STD-883 Class B | - | 60 µV | - | - | 200000 | 0.05 V/us | - | 8.89 mm | 8.89 mm | ||
![]() OP27E Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP177AZ/883C Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 8 | - | ANALOG DEVICES INC | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | - | 15 V | - | - | - | - | - | - | - | EAR99 | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | 2 mA | - | - | - | OPERATIONAL AMPLIFIER | - | 5.08 mm | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() OP186GRT Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 5 | 60 dB | ANALOG DEVICES INC | - | 1 | -8 V | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | No | 0.062 V/us | 5 V | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | - | AUTOMOTIVE | - | 0.007 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.45 mm | -5 V | 170 | 0.01 µA | NO | YES | 8 V | - | NO | YES | - | 0.007 µA | NO | - | - | 6000 µV | NO | NO | 2000 | - | - | 2.9 mm | 1.6 mm | ||
![]() OP184E Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTL084R-REEL Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 14 | 86 dB | ANALOG DEVICES INC | - | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 20 V/us | 15 V | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() AD647SE/883BH Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP492G Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8410AWBRMZ-RL Analog Devices Inc. | 6 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | 8-MSOP | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 5.5 V | 2.9 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | 1 | - | 7.8mA | 10V/μs | - | Current Sense | 178 μA | - | - | - | - | - | - | - | 200 μV | - | - | 2.2 MHz | - | - | - | - | - | - | - | - | - | Automotive | - | - | ||
![]() TA2022 Tripath Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 32 | - | TRIPATH TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP32,.1 | ZIP32,.1 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 2 | 1.27 mm | unknown | - | - | R-PZIP-T32 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() SSM2302CPZ Analog Devices Inc | 36000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX42403AFLA+T Analog Devices Inc | 43 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |