- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Weight | Number of Terminals | (Ø) | Bandwidth (3dB)-Nom | Base Product Number | Bore Ø | CMRR - Common Mode Rejection Ratio | Common-mode Reject Ratio-Nom | Content | Dim | en - Input Voltage Noise Density | Factory colour | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | In - Input Noise Current Density | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Neg Supply Voltage Limit-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Slew Rate-Nom | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Supply Current-Max | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Output Current per Channel | Seated Height-Max | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Product Type | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Sample and Hold / Track and Hold | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Analog Input Voltage-Max | Nominal Gain Bandwidth Product | Input Offset Voltage-Max | Wideband | Power | Analog Input Voltage-Min | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Product | Features | Total Dose | Acquisition Time-Max | Droop Rate-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC6404CUD-4#TRPBF Analog Devices | 29 |
| Datasheet | Production (Last Updated: 2 weeks ago) | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | 16-QFN (3x3) | - | 0.1kg | 16 | - | - | LTC6404 | - | 60 dB | - | - | (L x W x H) 33 x 9.5 x 4.5 cm | 1.5 nV/rtHz | - | 1.7 GHz | 23 uA | ANALOG DEVICES INC | 3 pA/rtHz | Analog Devices Inc | PRODUCTION (Last Updated: 2 weeks ago) | 05-08-1691 | LTC6404CUD-4#TRPBF | - | Analog Devices Inc. | - | 1 | SMD/SMT | - | 1 | 70 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | VQCCN | 3 X 3 MM, 0.75 MM HEIGHT, LEAD FREE, PLASTIC, MO-220WEED-2, QFN-16 | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Active | - | Active | 30 | 5.06 | Compliant | Yes | 1200 V/us | 1.2 kV/us | 5.5 V | 2.7 V | 3 V | Tape & Reel (TR) | - | e3 | No | - | 26100900 | 1 MΩ | Matte Tin (Sn) | 70 °C | 0 °C | Data Acquisition | - | Operational Amplifier | CMOS | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | - | 16 | S-PQCC-N16 | Not Qualified | Analog Devices Inc | COMMERCIAL | 1 | 5.5 V | 2.7 V | 30 mA | - | 1200 V/µs | - | OPERATIONAL AMPLIFIER | 60 dB | 65 mA | 0.8 mm | 500 µV | 1.7 GHz | 500 MHz | - | 1700000 kHz | Op Amps - High Speed Operational Amplifiers | 90 dB | 60 µA | 60 dB | - | - | 5.5 V | - | - | - | - | - | - | - | 1.7 GHz | 2000 µV | - | - | - | - | - | - | - | - | - | - | - | 4.5cm | 33cm | 9.5cm | ||
![]() MAX9002ESA T Analog Devices | 25 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 50g | - | - | - | MAX9002 | - | - | - | - | - | - | White,Yellow | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplifier, Comparator | - | - | - | - | Smart Card | - | Amplifier ICs | - | - | - | - | - | - | 118.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Op Amps - High Speed Operational Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | - | - | - | - | 38mm | - | 57m | ||
![]() MAX3746ETE Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | 16-TQFN (3x3) | - | - | - | - | - | MAX3746 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limiting Amplifier | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | incl. rechargeables,incl. spare battery,incl. third battery,incl. charger | - | - | - | - | - | - | ||
![]() MAX3964AETP T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WFQFN Exposed Pad | - | - | 20-TQFN (4x4) | Brass | - | - | 13mm | - | MAX3964 | 3mm | - | - | 1pc(s) | (Ø x L) 13 mm x 15 mm | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm shaft bore | - | - | - | - | Optical Networks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | ||
![]() AD528SH Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | - | - | - | No | - | - | - | - | 15 V | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | - | 7 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | -15 V | - | - | - | - | - | NO | NO | - | YES | - | - | 0.000015 µA | - | - | - | - | 3000 µV | - | - | - | 50000 | - | 50 V/us | - | - | - | - | - | - | - | - | ||
![]() RH101AH Analog Devices Inc | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | 8 | - | - | - | - | - | 80 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -22 V | - | 125 °C | -55 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Active | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.33.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | - | compliant | - | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | -20 V | - | - | - | 0.4 µA | - | - | - | 22 V | - | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | 200k Rad(Si) V | - | - | - | - | - | ||
![]() OP77G Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -22 V | - | 70 °C | - | - | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | - | - | No | 0.3 V/us | - | - | - | 15 V | - | - | - | No | - | - | - | - | - | - | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | - | compliant | NOT SPECIFIED | 7 | R-XUUC-N7 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | -15 V | 600 | - | - | 0.0028 µA | - | - | - | 22 V | - | - | - | - | - | - | - | - | 75 µV | - | - | - | 1000000 | 140 dB | - | - | - | - | - | - | - | - | - | ||
![]() SSM2135 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8033AKS Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | 5 | - | - | - | - | - | 100 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -13.2 V | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | MO-203AA, SC-70, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | - | - | 80 V/us | - | - | - | 5 V | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.33.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | compliant | - | - | R-PDSO-G5 | - | - | INDUSTRIAL | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | 1.1 mm | - | - | - | -5 V | - | - | - | 0.000011 µA | - | - | - | 13.2 V | - | - | - | - | - | - | - | - | 3500 µV | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() OP215CZ/883 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | 8 | - | - | - | - | - | 96 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -18 V | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | 15 V/us | - | - | - | 15 V | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | - | - | 10 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 5.08 mm | - | - | - | -15 V | 5400 | - | - | 0.0003 μA | - | NO | YES | 18 V | YES | NO | - | 0.0006 μA | NO | 38535Q/M;38534H;883B | - | - | 4000 μV | NO | NO | - | 50000 | 82 dB | 5 V/us | - | - | - | - | - | - | - | 7.62 mm | ||
![]() OP41GS Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | 8 | - | - | - | - | - | 100 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -18 V | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | No | 1300 V/us | - | - | - | 15 V | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 1.2 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 1.75 mm | - | - | - | -15 V | 500 | - | - | 0.0005 μA | - | NO | YES | 18 V | YES | - | - | 0.00002 μA | - | - | - | - | 2500 μV | - | - | - | 500000 | 90 dB | 1 V/us | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP215EP Analog Devices Inc | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | 8 | - | - | - | - | - | 100 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -22 V | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | 18 V/us | - | - | - | 15 V | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | 8.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 5.33 mm | - | - | - | -15 V | 5700 | - | - | 0.0001 μA | - | NO | YES | 22 V | YES | NO | - | 0.0003 μA | NO | - | - | - | 1000 μV | NO | NO | - | 150000 | 82 dB | 10 V/us | - | - | - | - | - | - | 9.88 mm | 7.62 mm | ||
![]() AD8567ACP Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | 16 | - | - | - | - | - | 95 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | LEADLESS FRAME, CSP-16 | LCC16,.16SQ,25 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | No | 6 V/us | - | - | - | 4.5 V | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | QUAD | NO LEAD | - | 4 | 0.65 mm | - | unknown | - | 16 | R-XQCC-N16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 4 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 1 mm | - | - | - | - | 5000 | - | - | 0.8 μA | - | NO | YES | 18 V | NO | NO | - | 0.6 μA | NO | - | - | - | 10000 μV | NO | NO | - | 3000 | - | 4 V/us | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() AD9101SE Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -6 V | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | - | No | - | - | - | - | 5 V | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | QUAD | NO LEAD | - | 1 | 1.27 mm | - | unknown | - | 20 | S-CQCC-N20 | Not Qualified | - | MILITARY | - | - | - | - | 73 mA | - | - | SAMPLE AND HOLD CIRCUIT | - | - | 2.54 mm | - | - | - | -5.2 V | - | - | - | - | - | - | - | 6 V | - | - | TRACK | - | - | - | 1 V | - | - | - | - | -1 V | - | - | - | - | - | - | 0.016 μs | 40000 V/s | - | 8.89 mm | 8.89 mm | ||
![]() OP16BZ Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8568ART Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | 6 | - | 6 MHz | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | - | - | No | 6 V/us | - | - | - | 4.5 V | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | DUAL | GULL WING | - | 2 | 0.95 mm | - | unknown | - | 6 | R-PDSO-G6 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 1 mA | - | - | BUFFER | - | - | 1.45 mm | - | - | - | - | - | - | - | 0.8 μA | - | - | - | 18 V | - | - | - | 0.6 μA | - | - | - | - | 10000 μV | - | - | - | - | - | 4 V/us | - | - | - | - | - | - | 2.9 mm | 1.65 mm | ||
![]() OP227BY/883 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | 2.8 V/us | - | - | - | 15 V | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 5.08 mm | - | - | - | -15 V | 8000 | - | - | - | - | YES | YES | 22 V | - | - | - | 0.055 μA | - | 38535Q/M;38534H;883B | - | - | 200 μV | - | - | - | 700000 | - | 1.7 V/us | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() OP491HRU Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | - | 87 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | - | - | No | - | - | - | - | 3 V | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | DUAL | GULL WING | - | 4 | 0.65 mm | - | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | 1.92 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 1.1 mm | - | - | - | - | 3000 | - | - | 0.07 μA | - | NO | YES | 16 V | NO | YES | - | 0.05 μA | NO | - | - | - | 1250 μV | NO | NO | - | 25000 | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() AD8676A Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | 8 | - | - | - | - | - | 130 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -18 V | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | 2.5 V/us | - | - | - | 15 V | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.33.00.01 | - | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | compliant | - | - | R-PDSO-G8 | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | 1.75 mm | - | - | - | -15 V | 10000 | - | - | 4500 μA | - | - | - | 18 V | - | - | - | - | - | - | - | - | 250 μV | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP482AY Analog Devices Inc | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | - | 90 dB | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | -18 V | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | 9 V/us | - | - | - | 15 V | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | 14 | R-CDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | 1 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | -15 V | 4000 | - | - | 0.0001 μA | - | NO | YES | 18 V | YES | YES | - | 0.0001 μA | - | - | - | - | 4000 μV | - | - | - | 15000 | - | 7 V/us | - | - | - | - | - | - | - | - |