- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADTL082ARUZ-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 86 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | 20 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TR | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | -15 V | 6000 | 0.00055 µA | - | - | 18 V | - | - | - | - | - | - | 9000 µV | - | - | - | - | - | 3 mm | 3 mm | ||
![]() AD545AK Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | ANALOG DEVICES INC | - | -18 V | 70 °C | - | - | METAL | TO-99 | HERMETIC SEALED, TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 2 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.000001 µA | - | - | 18 V | - | - | - | - | - | - | 1000 µV | - | - | 40000 | 70 dB | 0.3 V/us | - | - | ||
![]() AD705JCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | - | 128 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | - | UNSPECIFIED | DIE | DIE-6 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | 0.15 V/us | 15 V | - | - | EAR99 | - | 8542.31.00.01 | - | UPPER | NO LEAD | - | 1 | - | unknown | - | 6 | R-XUUC-N6 | Not Qualified | - | - | COMMERCIAL | - | - | 0.8 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | 800 | 0.00045 µA | - | - | 18 V | - | - | - | - | - | - | 150 µV | - | - | 150000 | 108 dB | 0.05 V/us | - | - | ||
![]() OP02G Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | - | 80 dB | ANALOG DEVICES INC | - | -22 V | 70 °C | - | - | UNSPECIFIED | DIE | 0.047 X 0.043 INCH, DIE-5 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | 5 | R-XUUC-N5 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.05 µA | - | - | 22 V | - | - | - | - | - | - | 2000 µV | - | - | 50000 | 80 dB | - | - | - | ||
![]() ADAU1513ASVZ-RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 48 | 20 kHz | - | ANALOG DEVICES INC | 3 | - | 85 °C | -40 °C | 23 W | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP48,.35SQ | TQFP48,.35SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 48 | S-PQFP-G48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 3 V | 2 | 40 mA | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() AD707CQ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 140 dB | ANALOG DEVICES INC | - | -22 V | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.3 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 900 | 0.002 µA | YES | YES | 22 V | - | - | 0.001 µA | - | - | - | 25 µV | - | - | 8000000 | 130 dB | 0.15 V/us | - | 7.62 mm | ||
![]() ADCMP353AKS Analog Devices Inc | In Stock | - | Datasheet | YES | 4 | - | - | ANALOG DEVICES INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | SC-70, 4 PIN | TSSOP4/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | - | 3.3 V | e0 | No | EAR99 | TIN LEAD OVER SILVER | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | 4 | R-PDSO-G4 | Not Qualified | PUSH-PULL | - | AUTOMOTIVE | - | - | 0.015 mA | - | COMPARATOR | 1.1 mm | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() OP400AYMDA Analog Devices Inc | In Stock | - | Datasheet | NO | 14 | - | 130 dB | ANALOG DEVICES INC | - | -20 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | GLASS SEALED, CERDIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.15 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-GDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 500 | 0.0025 µA | - | - | 20 V | - | - | - | - | - | - | 220 µV | - | - | - | - | - | - | 7.62 mm | ||
![]() ADTL084R-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | - | 86 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 20 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() AD96685BP-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | - | ANALOG DEVICES INC | - | -6.5 V | 85 °C | -25 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | 2.5 ns | No | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | TR | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 20 | S-PQCC-J20 | Not Qualified | OPEN-EMITTER | - | OTHER | - | - | - | - | COMPARATOR | 4.57 mm | -5.2 V | - | 13 µA | - | - | 6.5 V | - | - | 10 µA | - | - | - | 3000 µV | - | - | - | - | - | 8.9662 mm | 8.9662 mm | ||
![]() OP21BZ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-XDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | YES | YES | - | - | YES | - | - | - | - | 200 µV | - | - | - | - | - | - | - | ||
![]() OP02AJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 100 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 0.5 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.03 µA | NO | YES | 22 V | - | - | 0.03 µA | - | - | - | 500 µV | - | - | 100000 | 85 dB | 0.25 V/us | - | - | ||
![]() AD846JN Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | ANALOG DEVICES INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 6 mA | CURRENT-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | NO | 18 V | - | - | 10.225 µA | - | - | - | 400 µV | - | - | - | - | 350 V/us | - | - | ||
![]() AD8602AR-R2 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 83 dB | ANALOG DEVICES INC | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5.2 V/us | 3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 240 | 2 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 8200 | 0.001 µA | NO | YES | 6 V | YES | NO | 0.00006 µA | NO | - | - | 2100 µV | NO | NO | 30000 | - | - | 4.9 mm | 3.9 mm | ||
![]() OP14DJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 85 dB | ANALOG DEVICES INC | - | -22 V | 85 °C | -40 °C | - | METAL | TO-99 | TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 0.5 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.2 µA | - | - | 22 V | - | - | - | - | - | - | 6000 µV | - | - | 25000 | 70 dB | 0.25 V/us | - | - | ||
![]() OP16CJ/883 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1783IS6 Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | - | 80 dB | ANALOG DEVICES INC | 1 | -9 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | PLASTIC, MO-193, TSOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | - | - | No | 0.45 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1 mm | -5 V | 1300 | 0.08 µA | - | - | 9 V | - | - | - | - | - | - | 1200 µV | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() OP220CJ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 85 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, 8 PIN | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 0.05 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 0.33 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 200 | 0.04 µA | NO | YES | 18 V | NO | YES | 0.03 µA | NO | MIL-STD-883 | - | 1300 µV | NO | NO | 400000 | - | - | - | - | ||
![]() OP07BICZ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 120 dB | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 0.3 V/us | 15 V | - | Yes | EAR99 | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 600 | 0.009 µA | - | - | - | - | - | - | - | - | - | 250 µV | - | - | - | - | - | - | 7.62 mm | ||
![]() OP481GRU Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | - | 95 dB | ANALOG DEVICES INC | - | -8 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 0.028 V/us | 5 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.024 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 105 | 0.01 µA | NO | YES | 8 V | NO | YES | - | NO | - | - | 2500 µV | NO | NO | 2000 | - | - | 5 mm | 4.4 mm |