- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Packaging
- Part Status
- Pin Count
- RoHS Status
- Terminal Position
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD708SH Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | 140 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 0.3 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 5.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 900 | 0.001 µA | YES | YES | 22 V | - | - | 0.001 µA | - | - | - | 30 µV | - | - | - | 4000000 | - | 130 dB | 0.15 V/us | - | - | - | ||
![]() OP150GS Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | 60 dB | ANALOG DEVICES INC | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.7 V/us | 3 V | e0 | - | - | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 2000 | 0.00006 µA | - | - | 7 V | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() AD708KN Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 5.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES | - | - | - | 0.001 µA | - | - | - | 60 µV | - | - | - | 8000000 | - | - | 0.3 V/us | - | - | - | ||
![]() AD743KR-16-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | 102 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.8 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | TR | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.64 mm | -15 V | 4500 | 0.0004 µA | NO | YES | 18 V | YES | - | 0.00025 µA | - | - | - | 1000 µV | - | - | 0.0032 µA | 1800000 | - | 88 dB | - | - | 10.3 mm | 7.5 mm | ||
![]() OP05AJ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | 123 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 0.3 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 600 | 0.004 µA | YES | YES | 22 V | - | - | 0.002 µA | - | MIL-STD-883 Class B | - | 240 µV | - | - | - | 200000 | - | - | 0.1 V/us | - | - | - | ||
![]() LT1124AMPS8 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | not_compliant | - | - | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES | 22 V | - | - | 0.02 µA | - | - | - | 170 µV | - | - | - | 1000000 | - | - | 2.3 V/us | - | - | - | ||
![]() AD1154 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | SAMPLE AND HOLD CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8200R Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | 80 dB | ANALOG DEVICES INC | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 0.22 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | 1 mA | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | 12.5 V | - | - | - | - | - | - | 1000 µV | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() AD8250ARZ-RL Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | - | - | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP10,.19,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G10 | Not Qualified | - | INDUSTRIAL | - | - | - | - | INSTRUMENTATION AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP04Z Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | 95 dB | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 0.5 V/us | 15 V | - | Yes | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 1300 | 0.1 µA | - | - | - | - | - | - | - | - | - | 3000 µV | - | - | - | 50000 | - | 80 dB | 0.25 V/us | - | - | 7.62 mm | ||
![]() OP80BJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | 65 dB | ANALOG DEVICES INC | - | -8 V | 125 °C | -55 °C | METAL | TO-99 | TO-99, 8 PIN | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 0.4 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 0.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -5 V | 300 | 0.000002 µA | NO | YES | 8 V | YES | - | 0.000002 µA | - | - | - | 2000 µV | - | - | - | 100000 | - | 50 dB | 0.2 V/us | - | - | - | ||
![]() AMP01GBC Analog Devices Inc | In Stock | - | Datasheet | YES | 18 | 0.026 MHz | - | - | ANALOG DEVICES INC | - | -18 V | 70 °C | - | UNSPECIFIED | DIE | DIE-18 | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | No | 4.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | 18 | X-XUUC-N18 | Not Qualified | - | COMMERCIAL | - | - | 4.8 mA | - | INSTRUMENTATION AMPLIFIER | - | -15 V | - | 0.008 µA | - | - | 18 V | - | - | - | - | MIL-STD-883 Class B (Modified) | - | 120 µV | - | - | 0.003 µA | 0.1 | - | 75 dB | - | 10000 | - | - | ||
![]() AD8570ACP Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | 6 MHz | - | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | UNSPECIFIED | VQCCN | LFCSP-32 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | No | 6 V/us | 4.5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | QUAD | NO LEAD | - | 8 | 0.5 mm | unknown | - | 32 | S-XQCC-N32 | Not Qualified | - | INDUSTRIAL | - | - | 8 mA | - | BUFFER | 0.9 mm | - | - | 0.8 µA | - | - | 18 V | - | - | 0.6 µA | - | - | - | 10000 µV | - | - | - | - | - | - | 4 V/us | - | 5 mm | 5 mm | ||
![]() AD705JR-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | 128 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 0.15 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.72 mm | -15 V | 800 | 0.00045 µA | YES | YES | 18 V | YES | YES | 0.0002 µA | - | - | - | 150 µV | - | - | - | 150000 | - | 108 dB | 0.05 V/us | - | 4.9 mm | 3.9 mm | ||
![]() OP02GR Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | 70 dB | ANALOG DEVICES INC | - | -22 V | 70 °C | - | UNSPECIFIED | DIE | 0.047 X 0.043 INCH, DIE-5 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | 5 | R-XUUC-N5 | Not Qualified | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.2 µA | - | - | 22 V | - | - | - | - | - | - | 5000 µV | - | - | - | 25000 | - | 70 dB | - | - | - | - | ||
![]() ADTL082RZ-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | 86 dB | ANALOG DEVICES INC | 1 | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | LEAD FREE, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 20 V/us | 15 V | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 40 | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP215CJ/883C Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | 96 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | METAL | TO-99 | TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 15 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | BOTTOM | WIRE | - | 2 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 5400 | 0.0003 µA | - | - | 18 V | - | - | - | - | - | - | 4000 µV | - | - | - | 50000 | - | 82 dB | 5 V/us | - | - | - | ||
![]() OP290AZ/883C Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | 115 dB | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.012 V/us | 15 V | - | - | EAR99 | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 20 | 0.02 µA | - | - | - | - | - | - | - | - | - | 500 µV | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() OP160GS Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 90000 kHz | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 18 V | INDUSTRIAL | 9 V | 1 | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 0.004% | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP292GBC Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | ANALOG DEVICES INC | - | - | 125 °C | -40 °C | UNSPECIFIED | DIE | 0.040 X 0.057 INCH, DIE-8 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 4 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | UPPER | NO LEAD | - | 2 | - | compliant | - | 8 | R-XUUC-N8 | Not Qualified | - | AUTOMOTIVE | - | - | 2.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 4000 | 0.7 µA | NO | YES | 33 V | NO | NO | 0.7 µA | NO | - | - | 600 µV | NO | NO | - | 25000 | - | 75 dB | 2 V/us | - | - | - |