- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply, Single/Dual (±)
- Number of Pins
- Operating Supply Current
- ECCN Code
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Dielectric Material | Angle | Approvals | Base Product Number | Brand | Cable Style | Channel-to-Channel Matching (ΔRon) | CMRR - Common Mode Rejection Ratio | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | GBP - Gain Bandwidth Product | Grip Type | Ib - Input Bias Current | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | NF - Noise Figure | Number of Elements | OIP3 - Third Order Intercept | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | P1dB - Compression Point | Package | Package Description | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Supply Requirement | Product Status | PSRR - Power Supply Rejection Ratio | Rad Hardened | Risk Rank | RoHS | Rohs Code | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Voltage Rating DC | Voltage-Output 1 | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Technology | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Pin Count | Number of Outputs | Operating Frequency | Efficiency | Voltage - Isolation | Output Type | Brand Name | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Output (Max) | Load Capacitance | Nominal Supply Current | Operating Mode | Output Current | Frequency Tolerance | Current - Supply | Voltage - Output 2 | Topology | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Product Type | Voltage Gain | Voltage - Output 3 | Power Supply Rejection Ratio (PSRR) | Voltage - Input Offset | Gain | Current - Output / Channel | Max Dual Supply Voltage | -3db Bandwidth | Voltage - Output 4 | Minimum Load Required | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Input Bias Current | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Legend | Switch Circuit | Signal to Noise Ratio (SNR) | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Number of Amplifiers | Voltage - Supply, Dual (V±) | Product | Features | Product Category | 3dB Bandwidth | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4390EXT-T Analog Devices | 75000 |
| Datasheet | - | - | Chassis Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | - | - | - | CE | MAX4390 | - | - | - | 95 dB | - | - | - | 13 nV/sqrt Hz | - | - | - | 15 uA | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 245 mW | - | Obsolete | 65 dB | - | - | - | - | - | - | - | 500 V/us | 11 V | 4.5 V | - | 11 V | 4.5 V | 70 dB | - | 3.3V | 5 mV | -10°C ~ 60°C (With Derating) | - | JWS | 6.88 L x 3.62 W x 1.65 H (174.8mm x 91.9mm x 41.9mm) | - | Active | - | - | - | Open Frame | - | - | - | ITE (Commercial) | 75W | - | - | Amplifier ICs | - | - | - | - | - | - | - | 1 | - | 67% | 3kV | Rail-to-Rail | - | - | - | - | 1 Channel | 1 | - | - | 5.5 mA | 15A | - | - | - | - | - | 3.2mA | -- | Voltage Feedback | 500V/µs | Current Sense | - | 15 µA | 4.5V ~ 11V, ±2.25V ~ 5.5V | 50 mA | - | - | 85MHz | Op Amps - High Speed Operational Amplifiers | - | -- | - | 18 mV | - | 55 mA | - | 72 MHz | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | Adjustable Output, DC Input Capable, PFC, Universal Input | - | 85 MHz | - | - | - | ||
![]() MAX452CSA+ Analog Devices | 17 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | MAX452 | Panjit | - | - | - | - | - | - | - | 800 | - | - | - | - | - | Panjit | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 0.051500 oz | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Voltage Feedback | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 25 mA | - | - | 300V/µs | - | - | - | ±4.5V ~ 5.5V | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 20 mA | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() LT5554IUH#PBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | Aluminum | - | Straight | CSA, UL | LT5554 | - | Round | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | Bushing Grip with Strain Relief | - | LINEAR TECHNOLOGY CORP | Lead free / RoHS Compliant | Hubbell | - | UH | 07401028 | 31.75 mm | + 85 C | Analog Devices Inc. | 28.58 mm | - 40 C | - | Surface Mount | SMD/SMT | - | 10.5 dB | 1 | 46 dBm | -40C to 85C | 85C | -40C | Industrial | 20 dBm | Tube | HVQCCN, | QFN EP | Transferred | QFN | - | Single | Active | - | No | 8.42 | No | Yes | 5.25(V) | 4.75(V) | 5(V) | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | 1 (Unlimited) | - | EAR99 | Variable Gain Amplifiers | - | - | Metallic | Variable Gain (VGA) | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | LT5554 | 32 | - | 1 GHz | - | - | - | Linear Technology | 5 V | - | - | 1 | 1 | - | - | 200 mA | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | - | - | - | - | - | - | 16 dB | - | - | 1GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4311EEE Analog Devices | 32 |
| Datasheet | - | - | Through Hole | Radial | - | 16-QSOP | - | Polypropylene (PP), Metallized | - | - | MAX4311 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tube | - | - | - | - | 667 mW | - | Active | - | - | - | - | - | - | - | - | - | 10.5 V | 4 V | - | - | - | - | 160V | - | - | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.1µF | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 0.394 (10.00mm) | 4 Channel | 1 | - | - | 560 uA | - | - | - | - | 95mA | - | 6.9 mA | - | - | 430V/µs | - | - | - | 4V ~ 10.5V, ±2V ~ 5.25V | - | - | - | - | Video Amplifiers | - | - | - | - | - | 95 mA | - | 345 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | -- | - | 100 MHz | 0.394 (10.00mm) | - | -- | ||
![]() MAX4315ESE Analog Devices | 57 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | MAX4315 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Tube | - | - | - | - | 696 mW | - | Active | - | - | - | - | - | - | - | - | - | 10.5 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8:1 Multiplexer-Amplifier | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 1 Channel | 1 | - | - | - | - | - | - | - | 95mA | - | 7.4 mA | - | - | 310V/µs | Analog Multiplexer | - | - | 4V ~ 10.5V, ±2V ~ 5.25V | 120 mA | - | - | - | Video Amplifiers | - | - | - | - | - | 95 mA | - | 97 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | 97 MHz | - | - | - | ||
![]() MAX452ESA+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | MAX4600 | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Voltage Feedback | - | - | - | - | 320 mW | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | 2 | 5.5 V | 4.5 V | 25 mA | - | - | 25 mA | - | - | - | 25 mA | - | - | 300V/µs | - | - | - | ±4.5V ~ 5.5V | 20 mA | - | - | 50 MHz | - | - | - | - | - | - | 20 mA | - | - | - | - | 1.25Ohm | - | 1:1 | - | 500pA | 115pF, 115pF | - | SPST - NO/NC | - | 160ns, 210ns | -60pC | -65dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | No | - | ||
![]() MAX9511CEG+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24-QSOP | - | - | - | - | MAX9511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 38 mA | - | - | 1100V/µs | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4025EUP+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 20 | 20-TSSOP | - | - | - | - | MAX4025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | MHz Crystal | 85 °C | -40 °C | - | 2:1 Multiplexer-Amplifier | - | - | - | - | 727 mW | - | - | 25 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | 150 Ohms | - | 2 | 4 | 11 V | 4.5 V | 34 mA | - | 10pF | 4 mA | Fundamental | - | ±15ppm | 34 mA | - | - | 300V/µs | - | - | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | - | Dual, Single | - | 220 MHz | - | - | - | - | - | - | - | 5.5 V | 260 MHz | - | - | - | 2.25 V | - | - | - | - | - | - | 90 dB | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | No | - | ||
![]() MAX463CWG Analog Devices | 1988 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 80 mA | - | - | 200V/µs | - | - | - | ±4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9502MEXK Analog Devices | 2159 |
| - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | - | - | - | - | MAX950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reconstruction Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5.3 mA | - | - | - | - | - | - | 2.5V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | 95 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4395EUD+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 months ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | Polyester | - | - | - | MAX4395 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | PRODUCTION (Last Updated: 1 month ago) | - | 119932 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Signs | 85 °C | -40 °C | - | Voltage Feedback | - | - | - | - | 727 mW | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 9 V | - | - | 4 | 4 | 11 V | 4.5 V | 6 mA | - | - | - | - | - | - | 6 mA | - | - | 500 V/µs | - | 70 dB | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | 95 mA | - | 18 mV | - | - | 70 dB | - | 48 dB | - | - | 95 mA | 5.5 V | 85 MHz | - | - | - | 2.25 V | - | 2.5 µA | - | - | Face Shield Required | - | - | - | - | - | - | 4 | - | - | - | - | - | - | No | - | ||
![]() MAX4023ESE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | MAX4023 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 25 mA | - | - | 300V/µs | - | - | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 260 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9519ARS+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1x1) | - | - | - | - | MAX9519 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.9 mA | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4159EEE Analog Devices | 3377 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | MAX4159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 10.9 mA | - | - | 700V/µs | - | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 100 mA | - | 350 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9657AEE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | MAX9657 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 21 mA | - | - | 65V/µs | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | 140 mA | - | 27 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4090AAXT+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | - | - | - | - | MAX4090 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 6.5 mA | - | - | 275V/µs | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 85 mA | - | 55 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9502GELT+ Analog Devices | 26513 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | MAX950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9515ABS+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | - | - | - | - | MAX9515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.9 mA | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9503GEEE+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | MAX9503 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DirectDrive® | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12 mA | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4393EUB+T Analog Devices | 45 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | - | - | - | MAX4393 | - | - | - | 70 dB | - | - | - | 13 nV/sqrt Hz | - | - | - | 15 uA | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 444 mW | - | Active | 48 dB | - | - | - | - | - | - | - | 500 V/us | 11 V | 4.5 V | - | - | - | 70 dB | - | - | 26 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Feedback | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | 6 mA | - | - | 500V/µs | - | - | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | 55 mA | - | - | - | Op Amps - High Speed Operational Amplifiers | - | - | - | - | - | 95 mA | - | 85 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | - | - | 85 MHz | - | - | - |