- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply, Single/Dual (±)
- Number of Pins
- Operating Supply Current
- ECCN Code
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Number of Terminals | Adjustment range undelayed short-circuit release | Approvals | Bandwidth-Nom | Base Product Number | Brand | Channel-to-Channel Matching (ΔRon) | CMRR - Common Mode Rejection Ratio | Common-mode Reject Ratio-Nom | Contact Materials | Contact Sizes | Degree of protection (IP) | Device construction | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | Gain V/V | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | In - Input Noise Current Density | Input Offset Voltage | Ios - Input Offset Current | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Input Offset Current | Maximum Input Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Neg Supply Voltage Limit-Max | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Overload release current setting | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Supply Rejection Ratio | Power Supply Requirement | Product Depth (mm) | Product Status | PSRR - Power Supply Rejection Ratio | Rad Hardened | Rail/Rail I/O Type | Rated permanent current Iu | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Slew Rate-Nom | SNR - Signal to Noise Ratio | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Range | Type of electrical connection of main circuit | Unit Weight | Unity Gain Bandwidth Product | Usage Level | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Voltage Rated | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Lead Pitch | Number of Contacts | Housing Color | Output Type | Brand Name | Operating Supply Voltage | Failure Rate | Lead Spacing | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Row Spacing | Note | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Shell Size, MIL | Lead Style | Supply Current-Max | Current - Supply | Topology | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Seated Height-Max | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Product Type | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Coil Voltage | Includes | Voltage - Input Offset | Settling Time | Current - Output / Channel | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Input Bias Current | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Consumer IC Type | Switch Circuit | Switch Time (Ton, Toff) (Max) | Nominal Gain Bandwidth Product | Charge Injection | Crosstalk | Input Offset Voltage-Max | Standards | Voltage - Supply, Single (V+) | Input Voltage Noise Density | Number of Amplifiers | Voltage - Supply, Dual (V±) | Mode of Operation | Product | Features | Supply Current | Contact Mating Length | Shutdown | Product Category | Contacts | 3dB Bandwidth | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4313EUA+T Analog Devices | 5 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | 8-uMAX/uSOP | - | - | - | - | - | - | MAX4313 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | 8 Channel | - | 1 | - | - | 560 uA | - | - | - | - | 6.1 mA | - | 540V/µs | - | - | - | 4V ~ 10.5V, ±2V ~ 5.25V | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | - | 95 mA | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | 40 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4032EUT+T Analog Devices | 22 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 8-SOIC | - | - | - | - | - | - | DG419 | - | 3Ohm (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6.5 mA | - | 275V/µs | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 mA | - | - | 35Ohm | - | - | - | 2:1 | - | 250pA | 8pF, 8pF | - | SPDT | 175ns, 145ns | - | 3pC | -85dB @ 1MHz | - | - | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9658AEE+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16 | - | - | 16-QSOP | - | - | - | - | - | - | MAX9658 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 21 mA | - | - | - | - | 21 mA | - | - | - | - | - | 2.7V ~ 3.6V | 140 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX9552EUD+ Analog Devices | 136685 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | - | 14-TSSOP-EP | - | - | - | - | - | - | MAX9552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT-LCD Panels: VCOM Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | 6V ~ 20V, ±3V ~ 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4189EEE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface | 16-SSOP (0.154, 3.90mm Width) | - | - | 16 | - | - | 16-QSOP | - | - | - | - | CE, CSA, UL | - | MAX4189 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSAC | - | - | ORS120A31D-SSAC | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | 85 °C | -40 °C | - | Current Feedback | - | - | - | - | - | - | - | - | - | 667 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | 5.5 V | 4.5 V | 1.5 mA | - | - | - | - | 1.5 mA | - | 175V/µs | - | 48 dB | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | 55 mA | Dual, Single | - | 1.5 mV | - | - | - | - | - | - | 60 dB | - | 120 VAC | - | - | - | 55 mA | 5.5 V | 250 MHz | - | 2.25 V | - | 5 V | - | 1 µA | - | - | - | - | - | - | - | - | - | - | - | 2 nV/sqrt Hz | - | - | One-Shot | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX457EPA+ Analog Devices | 48 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 8-PDIP | - | - | - | 1250 - 11000 | - | - | MAX457 | - | - | 54 dB | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 1 nA | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Through Hole | - | - | - | 0 | 0 | - | - | - | - | 40 - 1000 | Tube | - | - | - | - | - | - | - | - | - | 660 mW | - | - | - | Obsolete | 54 dB | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | 72 dB | - | 5 V | - | - | - | Screw connection | - | - | - | - | - | 49.54 dB | - | 5 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Channel | - | 2 | - | - | 42 mA | - | - | - | - | 35 mA | - | 300V/µs | Video Amplifier | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | - | 20 mA | - | 70 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | 70 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4221CSE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 16-SOIC | - | - | - | - | - | - | MAX4221 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 4 mA | - | - | - | - | 4 mA | - | 700 V/µs | - | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9696ETG+T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX969 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT6207IGN#PBF Analog Devices | 400 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | - | 16 | - | - | 16-SSOP | - | - | 16 | - | - | - | VJ1206 | Analog Devices | - | 90 dB | - | - | - | - | - | ±6.3(V) | ±1.35(V) | ±3/±5(V) | 9 nV/rtHz | 100 | 100 V/mV | 100 MHz | 30 uA | LINEAR TECHNOLOGY CORP | 4 pA/rtHz | 3.5(mV) | 3 uA | Lead free / RoHS Compliant | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | GN | LT6207IGN#PBF | 3@5V@-40C TO 85C | - | + 85 C | Vishay Vitramon | - 40 C | 1 | Surface Mount | SMD/SMT | - | -6.3 V | 4 | - | - | -40C to 85C | Industrial | 85 °C | -40 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | SSOP N | Transferred | SSOP | - | 67(dB) | Single/Dual | - | Active | 75 dB | No | Rail to Rail Output | - | 30 | 5.3 | Details | Yes | - | 8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/8542330000/85 | No | 12.6(V) | 2.7(V) | 3/5/9/12(V) | 600 V/us | - | 600 V/us | 12.6 V | 2.7 V | 5 V | - | - | 0.031463 oz | 100 | - | - | - | 100(dB) | 50V | 1 mV | -55°C ~ 150°C | Tube | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | e3 | - | - | 1 (Unlimited) | - | EAR99 | C0G, NP0 | - | - | - | Matte Tin (Sn) | 85 °C | -40 °C | - | General Purpose | - | - | - | 8542.33.00.01 | 1200 pF | - | Amplifier ICs | - | - | - | Bipolar | - | DUAL | - | GULL WING | - | 260 | 4 | - | 0.635 mm | compliant | - | - | - | LT6207 | - | 16 | - | R-PDSO-G16 | Not Qualified | - | - | - | Rail-to-Rail | Linear Technology | - | - | - | - | - | INDUSTRIAL | - | - | - | 4 Channel | - | 4 | 12.6 V | 3 V | 4 mA | - | - | - | - | 4mA | - | 600 V/µs | High Speed | 78(dB) | - | 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V | 50 mA | - | 1.75 mm | 4.5 mV | - | 100 MHz | -5 V | - | Op Amps - High Speed Operational Amplifiers | 100 dB | 67 dB | 6.3 V | - | - | - | 0.025(us) | 60mA | 6.3 V | - | - | 1.35 V | - | - | - | 30 µA | - | - | - | - | - | 100 MHz | - | - | 4500 µV | - | - | - | - | - | - | Operational Amplifiers | - | 20@5V(mA) | - | No Shutdown | High Speed Operational Amplifiers | - | - | - | 1.75 mm | - | 4.8895 mm | 3.899 mm | 0.067 (1.70mm) | - | - | - | Lead Free | - | ||
![]() LT6552CS8#PBF Analog Devices | 1014 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 8-SO | - | - | 8 | - | - | 75000 kHz | LT6552 | Analog Devices | - | 83 dB | - | - | - | - | - | - | - | - | 55 nV/rtHz | 100 | - | 75 MHz | 20 uA | LINEAR TECHNOLOGY CORP | - | - | - | - | Miscellaneous | - | S8 | LT6552CS8#PBF | - | 300 kOhms | + 70 C | Analog Devices Inc. | 0 C | 1 | - | SMD/SMT | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Tube | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | - | Transferred | SOIC | - | - | - | - | Active | 54 dB | - | - | - | - | 6.83 | Details | Yes | LT6552CS8#PBF, Video Amplifier 450V/u03bcs Rail to Rail, 8-Pin SOIC N | - | - | - | - | - | - | - | 600 V/us | 12.6 V | 3 V | - | - | - | 0.003527 oz | - | - | - | - | - | - | 10 mV | - | Tube | - | - | - | e3 | - | - | - | - | EAR99 | - | - | - | - | Matte Tin (Sn) | - | - | - | Differential | - | - | IT CAN ALSO OPERATE WITH SINGLE 3V TO 12.6V SUPPLY | 8542.33.00.01 | - | - | Amplifier ICs | - | - | - | BIPOLAR | - | DUAL | - | GULL WING | - | 260 | 1 | - | 1.27 mm | compliant | - | - | 30 | - | - | 8 | - | R-PDSO-G8 | Not Qualified | - | - | - | - | Linear Technology | - | - | - | 6.3 V | 3.3/5/+-5 V | INDUSTRIAL | 1.5 V | - | - | 1 Channel | - | 1 | - | - | 12.5 mA | - | - | - | 18.5 mA | 14 mA | - | 600V/µs | - | - | - | 3V ~ 12.6V, ±1.5V ~ 6.3V | 50 mA | - | 1.752 mm | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | - | 70 mA | - | 75 MHz | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | Shutdown | Video Amplifiers | - | 75 MHz | - | - | - | 4.9025 mm | 3.9 mm | - | - | - | - | - | - | ||
![]() LT6550IMSPBF Analog Devices | In Stock | - | Datasheet | - | Tin | Through Hole | Surface Mount | MSOP-10 | YES | - | - | - | - | 10-MSOP | Plastic | - | 10 | - | - | 90000 kHz | LT6550 | Analog Devices | - | - | - | Bronze | - | - | - | - | - | - | 12 nV/rtHz | 50 | 2.15 V/V | 110 MHz | 15 uA | ANALOG DEVICES INC | - | - | - | - | Analog Devices Inc. | - | 05-08-1661 | LT6550IMS#PBF | - | - | + 85 C | Analog Devices Inc. | - 40 C | 1 | - | SMD/SMT | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Tube | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | - | - | - | - | - | Active | 48 dB | - | - | - | 30 | 1.14 | Compliant | Yes | - | - | - | - | - | - | - | - | 340 V/us | 12.6 V | 3 V | - | - | - | 0.000882 oz | - | - | - | - | - | - | - | - | Bulk | LT6550 | - | - | e3 | No | - | - | Solder | - | - | Male Pin | - | 78 | MATTE TIN | - | - | Black | Voltage Feedback | 2 | Male | ALSO OPERATE WITH 3V TO 12.6V SINGLE SUPPLY | - | - | - | Amplifier ICs | - | 2.54 mm | - | - | - | DUAL | - | GULL WING | - | 260 | 3 | - | 0.5 mm | compliant | - | - | - | - | - | 10 | - | S-PDSO-G10 | Not Qualified | 2.54 mm | 78 | Black | Rail-to-Rail | Analog Devices Inc | - | - | - | 6.3 V | - | INDUSTRIAL | 1.5 V | 2.54 mm | - | 3 Channel | - | 3 | - | - | 9.5 mA | - | - | - | - | 8.5 mA | - | 600V/µs | - | - | - | 3V ~ 12.6V, ±1.5V ~ 6.3V | 60 mA | - | 1.1 mm | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | - | 60 mA | - | 90 MHz | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | 5.842 mm | No Shutdown | Video Amplifiers | - | 110 MHz | - | 6.05 mm | - | 98.7 mm | 2.29 mm | - | - | - | - | Lead Free | - | ||
![]() MAX4395EUD+ Analog Devices | 16 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 14 | - | - | 32-HVQFN (5x5) | - | - | - | - | - | - | MAX4395 | - | - | 95 dB | - | - | - | - | - | - | - | - | 13 nV/sqrt Hz | - | - | - | 15 uA | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | 727 mW | - | - | - | Active | 65 dB | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 500 V/us | 11 V | 4.5 V | - | - | - | - | - | - | 11 V | 4.5 V | 70 dB | - | 5 mV | -25°C ~ 85°C | Tape & Reel (TR) | MIFARE® | - | - | - | - | Obsolete | - | - | - | - | - | RFID Reader | - | - | - | - | - | Voltage Feedback | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | 3 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | 4 Channel | I²C, SPI, UART | 4 | - | - | 5.5 mA | - | - | - | - | 6 mA | Voltage Feedback | 500V/µs | General Purpose | - | 700 nA | 4.5V ~ 11V, ±2.25V ~ 5.5V | 50 mA | - | - | - | 85MHz | 1.8 MHz | - | - | Op Amps - High Speed Operational Amplifiers | - | - | - | - | - | 500 µV | - | 95 mA | - | 85 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | 4 | - | - | Operational Amplifiers | - | - | - | - | - | - | 85 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4314EEE+ Analog Devices | 97 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | 16-QSOP | - | - | - | - | - | - | MAX4314 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | 667 mW | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4:1 Multiplexer-Amplifier | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | 4 Channel | - | 1 | - | - | 560 uA | 95mA | - | - | - | 6.9 mA | - | 430V/µs | - | - | - | 4V ~ 10.5V, ±2V ~ 5.25V | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | - | 95 mA | - | 127 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | 90 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9588AUA+ Analog Devices | In Stock | - | Datasheet | - | - | - | Panel Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | Flange | - | Circular | Stainless Steel | 8-uMAX/uSOP | - | - | - | - | - | - | D38999/20KE | - | - | - | - | - | 16 (2), 20 (21) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | 23 | - | - | - | - | Reconstruction Filter | - | - | - | - | - | Threaded | - | Crimp | - | - | - | - | - | A | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | - | Passivated | - | 17-99 | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | 3 | - | - | - | - | E | - | - | 4.25 mA | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firewall Usage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4188ESD+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 14-SOIC | - | - | - | - | - | - | MAX4188 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Current Feedback | - | - | - | - | - | - | - | - | - | 667 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3 | 5.5 V | 4.5 V | 1.5 mA | - | - | - | - | 1.5 mA | - | 300 V/µs | - | 48 dB | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | 55 mA | Dual, Single | - | 1.5 mV | - | - | - | - | - | - | 60 dB | - | - | - | - | - | 55 mA | 5.5 V | 200 MHz | - | 2.25 V | - | 5 V | - | 1 µA | - | - | - | - | - | - | - | - | - | - | - | 2 nV/sqrt Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1254CN#PBF Analog Devices | 23 |
| Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | 14-PDIP | - | - | 14 | - | - | - | LT1254 | Analog Devices | - | 65 dB | 65 dB | - | - | - | - | - | - | - | 3 nV/rtHz | 25 | 1500 V/V | 250 MHz | 15 uA | ANALOG DEVICES INC | - | - | - | - | Miscellaneous | - | 05-08-1510 (N14) | LT1254CN#PBF | - | 10 MOhms | + 70 C | Analog Devices Inc. | 0 C | - | - | Through Hole | - | -14 V | - | - | - | - | - | 70 °C | - | - | Tube | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | - | Active | - | - | - | - | - | Active | 70 dB | - | - | - | NOT SPECIFIED | 1.75 | Details | Yes | - | - | - | - | - | - | 250 V/us | - | 250 V/us | 28 V | 4 V | 12 V | - | - | - | - | - | - | - | - | - | 5 mV | - | Tube | - | - | - | e3 | No | - | - | - | - | - | - | - | - | MATTE TIN | - | - | - | Current Feedback | - | - | - | - | - | - | Amplifier ICs | - | - | - | BIPOLAR | - | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 4 | - | 2.54 mm | compliant | - | - | - | - | - | 14 | - | R-PDIP-T14 | Not Qualified | - | - | - | - | Analog Devices Inc | - | - | - | - | - | COMMERCIAL | - | - | - | 4 Channel | - | 4 | - | - | 6 mA | - | - | - | 44 mA | 6 mA | - | 250V/µs | OPERATIONAL AMPLIFIER | - | - | 4V ~ 28V, ±2V ~ 14V | 55 mA | - | 3.81 mm | - | - | - | -12 V | 90000 kHz | Video Amplifiers | - | - | 14 V | - | - | - | - | 55 mA | - | 270 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | - | Video Amplifiers | - | - | - | No Shutdown | Video Amplifiers | - | 270 MHz | - | - | - | - | 7.62 mm | - | - | - | - | - | - | ||
![]() MAX4031EEUD+T Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 14-TSSOP | - | - | - | - | - | - | MAX4031 | - | - | 50 dB | - | - | - | - | - | - | - | - | - | - | - | 144 MHz | 10 nA | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 727 mW | - | - | - | Active | 40 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V/us | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | 80 dB | - | 13 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | Amplifier ICs | - | - | - | BiCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | 3 Channel | - | 3 | - | - | - | - | - | - | - | 12 mA | Voltage Feedback Amplifier | 115V/µs | High Speed Amplifiers | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Op Amps - High Speed Operational Amplifiers | - | - | - | - | - | - | - | 100 mA | - | 144 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | - | - | - | Shutdown | - | - | - | - | - | - | 6 Ft | - | - | - | - | - | - | - | ||
![]() LT6552CDD#PBF Analog Devices | 120 |
| Datasheet | - | - | - | Surface Mount | QFN | YES | - | - | - | - | 8-DFN (3x3) | - | - | 8 | - | - | 75000 kHz | LT6552 | - | - | 83 dB | - | - | - | - | - | - | - | - | 55 nV/rtHz | - | - | 75 MHz | 20 uA | ANALOG DEVICES INC | - | - | - | - | Analog Devices Inc | - | 05-08-1698 | LT6552CDD#PBF | - | 300 kOhms | + 70 C | Analog Devices Inc. | 0 C | 1 | - | Surface Mount | - | - | - | - | - | -20C to 70C | - | 85 °C | -40 °C | - | Tube | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | Active | - | - | - | - | 3.2(mm) | Active | 54 dB | - | - | - | - | 1.2 | - | Yes | - | - | - | - | - | - | - | - | 600 V/us | 12.6 V | 3 V | - | - | - | - | - | Commercial grade | - | - | - | - | 10 mV | - | Bulk | - | - | - | e3 | No | - | - | - | - | - | - | - | - | MATTE TIN | - | - | - | Differential | - | - | IT CAN ALSO OPERATE WITH SINGLE 3V TO 12.6V SUPPLY | - | - | - | Amplifier ICs | - | - | - | - | - | DUAL | - | NO LEAD | - | 260 | 1 | - | 0.5 mm | compliant | - | - | 30 | - | - | 4 | - | S-PDSO-N8 | Not Qualified | - | - | - | - | Analog Devices Inc | - | - | - | 6.3 V | - | INDUSTRIAL | 1.5 V | - | - | 1 Channel | - | 1 | - | - | 12.5 mA | - | - | - | - | 14 mA | - | 600V/µs | - | - | - | 3V ~ 12.6V, ±1.5V ~ 6.3V | 50 mA | - | 0.85 mm | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | - | 70 mA | - | 75 MHz | - | - | Commercial | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | Shutdown | - | - | 75 MHz | 5(mm) | - | - | 3 mm | 3 mm | - | 0.75(mm) | - | - | - | - | ||
![]() MAX4090ELT+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-WDFN | - | - | - | - | - | 6-µDFN (2x2) | - | - | - | - | CE, CSA, UL | - | MAX4090 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | - | PDG43G0800P5DL | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6.5 mA | - | 275V/µs | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 mA | - | 55 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4258ESA+ Analog Devices | In Stock | - | Datasheet | - | - | - | Panel Mount | 8-SOIC (0.154, 3.90mm Width) | - | Flange | - | Circular | Composite | 8-SOIC | - | - | - | - | - | - | D38999/20JG | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | 16 | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | Threaded | - | Crimp | - | - | - | - | - | N (Normal) | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | - | Cadmium | - | 21-16 | - | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | 1 | - | - | - | - | G | - | - | 10.9 mA | - | 1000V/µs | - | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |