- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply, Single/Dual (±)
- Number of Pins
- Operating Supply Current
- ECCN Code
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Current - Output / Channel | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Wideband | Voltage Gain-Min | Common-mode Reject Ratio-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1251CS#TRPBF Linear Technology/Analog Devices | 20 |
| Datasheet | 16 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 70°C | - | Tape & Reel (TR) | 1997 | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | Current Feedback | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LT1251 | 14 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | 1 | 14.5mA | 300V/μs | - | OPERATIONAL AMPLIFIER | 57 dB | 5V~30V ±2.5V~15V | - | -5V | 40000 kHz | - | - | - | - | - | - | 40MHz | - | - | - | 3000μV | - | - | - | - | 8.65mm | - | ROHS3 Compliant | ||
![]() LT6207CGN#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 70°C | - | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | Voltage Feedback | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | LT6207 | 16 | R-PDSO-G16 | Not Qualified | Rail-to-Rail | - | - | COMMERCIAL | - | - | 4 | 4mA | 600V/μs | - | OPERATIONAL AMPLIFIER | - | 2.7V~12.6V ±1.35V~6.3V | - | -5V | - | - | - | - | 6.3V | - | - | - | - | -6.3V | - | - | - | - | - | 1.75mm | - | 3.899mm | ROHS3 Compliant | ||
![]() LT1193CN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 70°C | - | Tube | 2003 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Differential | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | LT1193 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | COMMERCIAL | - | - | 1 | 35mA | 500V/μs | - | OPERATIONAL AMPLIFIER | 70 dB | 4.75V~16V ±2.38V~8V | - | -5V | 80000 kHz | 4μA | - | - | 9V | - | - | 80MHz | - | -9V | - | - | - | - | 60 dB | 3.937mm | - | - | ROHS3 Compliant | ||
![]() LT6207CGN#PBF Linear Technology/Analog Devices | 7 |
| Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 70°C | - | Tube | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | Voltage Feedback | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | LT6207 | 16 | R-PDSO-G16 | Not Qualified | Rail-to-Rail | - | - | COMMERCIAL | - | - | 4 | 4mA | 600V/μs | - | OPERATIONAL AMPLIFIER | - | 2.7V~12.6V ±1.35V~6.3V | - | -5V | - | - | - | - | 6.3V | - | - | - | - | -6.3V | - | - | - | - | - | 1.75mm | - | 3.899mm | ROHS3 Compliant | ||
![]() LT1192CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 70°C | - | Tube | 2001 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | LT1192 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL | - | - | 1 | 32mA | 450V/μs | - | OPERATIONAL AMPLIFIER | 85 dB | 4.75V~16V ±2.38V~8V | - | -5V | 350000 kHz | 2.5μA | - | - | 9V | - | - | - | - | -9V | - | 4000μV | - | - | - | - | 4.9mm | 3.899mm | ROHS3 Compliant | ||
![]() LT6557IDHC#PBF Linear Technology/Analog Devices | 28 |
| Datasheet | 20 Weeks | Surface Mount | 16-WFDFN Exposed Pad | YES | 85°C | -40°C | Tube | 2006 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | LT6557 | 16 | R-PDSO-N16 | Not Qualified | - | 7.5V | 5V | INDUSTRIAL | 3V | 3 | 3 | 22.5mA | 2200V/μs | - | - | - | 3V~7.5V ±2.5V~3.3V | 500000 kHz | - | - | - | - | - | - | - | - | 500MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 0.8mm | 5mm | - | ROHS3 Compliant | ||
![]() LT1252CS8 Linear Technology/Analog Devices | 5500 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 70°C | - | Tube | 1996 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | Current Feedback | - | - | DUAL | GULL WING | 255 | 1 | - | - | - | 40 | LT1252 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL | 2V | 1 | 1 | 8.5mA | 125V/μs | - | - | - | 4V~28V ±2V~14V | 260 kHz | - | - | - | - | - | - | - | - | 282MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() LT1191CS8 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 70°C | - | Tube | 2001 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | - | DUAL | GULL WING | 235 | 1 | 5V | - | not_compliant | 20 | LT1191 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5/+-5V | COMMERCIAL | - | - | 1 | 32mA | 450V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 70 dB | 4.75V~16V ±2.38V~8V | - | -5V | 90000 kHz | 2.5μA | NO | YES | 9V | 50mA | - | - | 2.5μA | -9V | - | - | YES | 20000 | 60 dB | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() LT1252CN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | Tube | 1996 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Current Feedback | - | - | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | LT1252 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | 1 | 8.5mA | 125V/μs | - | OPERATIONAL AMPLIFIER | - | 4V~28V ±2V~14V | - | - | 100000 kHz | - | - | - | - | - | - | 282MHz | - | - | - | - | - | - | - | 3.937mm | - | - | ROHS3 Compliant | ||
![]() LT5554IUH#TRPBF Linear Technology/Analog Devices | 545 |
| Datasheet | 26 Weeks | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | 2008 | - | Active | 1 (Unlimited) | - | EAR99 | - | Variable Gain (VGA) | - | - | - | - | - | - | - | - | - | - | LT5554 | 32 | - | - | - | - | - | - | - | - | 1 | 200mA | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 1GHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT1193IS8#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 85°C | -40°C | Tape & Reel (TR) | 2003 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Differential | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LT1193 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 1 | 35mA | 500V/μs | - | OPERATIONAL AMPLIFIER | 70 dB | 4.75V~16V ±2.38V~8V | - | -5V | 80000 kHz | 5.5μA | - | - | 9V | - | - | 80MHz | - | -9V | - | 20μV | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() LT1227CJ8 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | - | - | Tube | - | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | Current Feedback | - | - | DUAL | - | - | 1 | 15V | 2.54mm | - | - | LT1227 | 8 | R-GDIP-T8 | Not Qualified | - | - | - | - | - | - | 1 | 10mA | 1100V/μs | - | OPERATIONAL AMPLIFIER | - | 4V~30V ±2V~15V | - | -15V | 140000 kHz | 3μA | - | - | - | 60mA | - | 140MHz | - | - | - | - | - | - | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() LT6552IDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | 2004 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Differential | - | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | LT6552 | 8 | S-PDSO-N8 | Not Qualified | - | 6.3V | 3.3/5/+-5V | INDUSTRIAL | - | 1 | 1 | 14mA | 600V/μs | - | - | - | 3V~12.6V ±1.5V~6.3V | 75000 kHz | - | - | - | - | - | - | - | - | 75MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 0.85mm | 3mm | - | ROHS3 Compliant | ||
![]() LT1227MJ8 Linear Technology/Analog Devices | In Stock | - | Datasheet | 20 Weeks | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | - | -55°C | Tube | 2002 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | Current Feedback | - | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | compliant | NOT APPLICABLE | LT1227 | 8 | R-GDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | 1 | 10mA | 1100V/μs | - | OPERATIONAL AMPLIFIER | 61 dB | 4V~30V ±2V~15V | - | -5V | 140000 kHz | - | NO | YES AVCL>=2 | - | - | - | 140MHz | 60μA | - | - | - | YES | - | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() LT6205CS5#TRPBF Linear Technology/Analog Devices | 24 |
| Datasheet | 10 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 70°C | - | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | Voltage Feedback | - | - | DUAL | GULL WING | 250 | 1 | 5V | 0.95mm | - | NOT SPECIFIED | LT6205 | 5 | R-PDSO-G5 | Not Qualified | Rail-to-Rail | - | - | COMMERCIAL | - | - | 1 | 4mA | 600V/μs | - | OPERATIONAL AMPLIFIER | - | 2.7V~12.6V ±1.35V~6.3V | - | -5V | - | - | - | - | 6.3V | 60mA | - | - | - | -6.3V | - | 4500μV | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LT6558CDHC#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-WFDFN Exposed Pad | YES | 85°C | -40°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | LT6558 | 16 | R-PDSO-N16 | Not Qualified | - | 7.5V | 5V | INDUSTRIAL | 3V | 3 | 3 | 22.5mA | 2200V/μs | - | - | - | 3V~7.5V ±2.5V~3.3V | 550000 kHz | - | - | - | - | - | - | - | - | 550MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 0.8mm | 5mm | - | ROHS3 Compliant | ||
![]() LT6558CGN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 85°C | -40°C | Tube | 2006 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | LT6558 | 16 | R-PDSO-G16 | Not Qualified | - | 7.5V | 5V | INDUSTRIAL | 3V | 3 | 3 | 22.5mA | 2200V/μs | - | - | - | 3V~7.5V ±2.5V~3.3V | 550000 kHz | - | - | - | - | - | - | - | - | 550MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 1.75mm | 4.8895mm | - | ROHS3 Compliant | ||
![]() LT1252CS8#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 70°C | - | Tape & Reel (TR) | 1996 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Current Feedback | - | TR | DUAL | GULL WING | - | 1 | 5V | - | - | - | LT1252 | 8 | R-PDSO-G8 | - | - | - | - | COMMERCIAL | - | - | 1 | 8.5mA | 125V/μs | - | OPERATIONAL AMPLIFIER | 65 dB | 4V~28V ±2V~14V | - | -5V | - | - | NO | - | - | - | NO | 282MHz | - | - | - | - | - | 560 | 55 dB | - | 4.9mm | - | ROHS3 Compliant | ||
![]() LT6553CGN#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 70°C | - | Tape & Reel (TR) | 2004 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | General Purpose | IT CAN ALSO OPERATE WITH 4.5V TO 12V SINGLE SUPPLY | - | DUAL | GULL WING | 250 | 3 | - | - | - | NOT SPECIFIED | LT6553 | 16 | R-PDSO-G16 | Not Qualified | - | 6V | - | COMMERCIAL | 2.25V | 1 | 3 | 8mA | 2500V/μs | - | - | - | 4.5V~12V ±2.25V~6V | 650000 kHz | - | - | - | - | - | - | - | - | 650MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 1.727mm | 4.89mm | - | ROHS3 Compliant | ||
![]() LT1256CN Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 70°C | - | Tube | 1997 | e0 | Active | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | Current Feedback | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | LT1256 | 14 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | 1 | 14.5mA | 300V/μs | - | OPERATIONAL AMPLIFIER | 57 dB | 5V~30V ±2.5V~15V | - | -5V | 40000 kHz | - | - | - | - | 40mA | - | 40MHz | - | - | - | 3000μV | - | - | - | 3.937mm | - | - | Non-RoHS Compliant |