- Package / Case
- Function
- Temperature Grade
- Number of Bits/Stages
- Pbfree Code
- JESD-609 Code
- Packaging
- Terminal Position
- Neg Supply Voltage-Nom (Vsup)
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Analog Multipliers, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Slew Rate | Max Input Voltage | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Settling Time | Max Dual Supply Voltage | -3db Bandwidth | Max Frequency | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Neg Supply Voltage-Min (Vsup) | Number of Amplifiers | Positive Input Voltage-Max | Number of Bits/Stages | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD534LD Analog Devices Inc. | 34 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | - | Tube | e0 | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | DUAL | - | - | 15V | - | - | - | AD534 | Analog Multiplier/Divider | - | 11V | - | - | COMMERCIAL | - | 1 | - | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | - | 0.25 % | 20 V/μs | 10V | 1MHz | -15V | 2 μs | 18V | 1MHz | - | 8V | - | - | 15V | - | - | 4 | - | 4-Quadrant | - | 5.08mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD539JDZ Analog Devices Inc. | 197 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | 2 | - | Tube | e4 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 70°C | 0°C | - | DUAL | - | NOT SPECIFIED | 5V | not_compliant | - | NOT SPECIFIED | AD539 | Analog Multiplier/Divider | Not Qualified | - | - | +-5V | COMMERCIAL | - | - | - | 15V | 4.5V | ANALOG MULTIPLIER OR DIVIDER | 10.2mA | - | 1mA | 10.2mA | - | 2.5 % | - | 4.2V | - | -5V | - | 15V | 25MHz | 60MHz | 4.5V | - | 2.8mA | - | 2.8mA | - | - | 2V | 2-Quadrant | 3.56mm | - | 21.34mm | 7.87mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD539JNZ Analog Devices Inc. | 227 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | Tube | e3 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | 0°C | - | DUAL | - | - | 5V | - | - | - | AD539 | Analog Multiplier/Divider | - | - | - | +-5V | COMMERCIAL | - | - | - | 15V | 4.5V | ANALOG MULTIPLIER OR DIVIDER | 10.2mA | 10.2mA | - | 20mA | 2 | 2.5 % | - | 4.2V | 60MHz | -5V | - | 15V | 25MHz | 60MHz | 4.5V | - | 2.8mA | - | 2.8mA | - | 3 | 2V | 2-Quadrant | 4.57mm | - | 22.1mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD534KDZ Analog Devices Inc. | 34 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | - | Tube | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | 0°C | 500mW | DUAL | - | - | 15V | - | - | - | AD534 | Analog Multiplier/Divider | - | 11V | - | - | COMMERCIAL | - | - | 1 | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | - | 0.25 % | 20 V/μs | 10V | 1MHz | -15V | 2 μs | 18V | 1MHz | 1MHz | 8V | - | - | 15V | - | - | 4 | - | 4-Quadrant | 2.41mm | - | 17.78mm | 7.37mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD632TD/883B Analog Devices Inc. | 365 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | Military grade | Tube | e0 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | DUAL | - | - | 15V | - | - | - | AD632 | Analog Multiplier/Divider | - | - | 22V | - | MILITARY | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | 0.5 % | 20 V/μs | 12V | 1MHz | -15V | 2 μs | 22V | 1MHz | - | 8V | - | - | 15V | - | - | - | - | 4-Quadrant | - | 2.95mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD632TH/883B Analog Devices Inc. | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | TO-100-10 Metal Can | 10 | - | 1 | Military grade | Bulk | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | BOTTOM | WIRE | - | 15V | - | - | - | AD633 | Analog Multiplier/Divider | - | - | 22V | - | MILITARY | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | 0.5 % | 20 V/μs | 12V | 1MHz | -15V | 2 μs | 22V | 1MHz | - | 8V | - | - | 15V | - | - | - | - | 4-Quadrant | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD538BD Analog Devices Inc. | 1075 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | 18-CDIP (0.300, 7.62mm) | 18 | - | - | - | Tube | e0 | no | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | DUAL | - | NOT SPECIFIED | 15V | not_compliant | - | NOT SPECIFIED | AD538 | Analog Computational Unit | Not Qualified | - | - | - | OTHER | - | - | - | 18V | 4.5V | ANALOG MULTIPLE FUNCTIONS | 7mA | - | - | - | 1 | 1 % | 1.4 V/μs | 10V | 0.4MHz | -15V | - | 18V | 400 kHz | - | 4.5V | - | 10mA | 15V | - | - | 5 | - | 1-Quadrant | - | 4.32mm | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD538SD Analog Devices Inc. | 900 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | 18-CDIP (0.300, 7.62mm) | 18 | - | - | - | Tube | e0 | no | Active | 1 (Unlimited) | 18 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | 250mW | DUAL | - | NOT SPECIFIED | 15V | not_compliant | - | NOT SPECIFIED | AD538 | Analog Computational Unit | Not Qualified | - | 18V | - | MILITARY | - | - | 2 | - | - | ANALOG MULTIPLE FUNCTIONS | 7mA | - | 10mA | - | 1 | 1 % | 1.4 V/μs | 10V | 0.4MHz | -15V | - | 18V | 400 kHz | - | 4.5V | - | 10mA | 15V | - | - | - | - | 1-Quadrant | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD532SD/883B Analog Devices Inc. | 257 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | Military grade | Tube | e0 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | DUAL | - | - | 15V | - | - | - | AD532 | Analog Multiplier/Divider | - | - | 22V | - | MILITARY | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | 1 % | 45 V/μs | 10V | 1MHz | -15V | 1 μs | 22V | 1MHz | - | 10V | MIL-STD-883 Class B | - | 15V | - | - | - | - | 4-Quadrant | - | 5.08mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD532SH Analog Devices Inc. | 738 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | TO-100-10 Metal Can | 10 | - | - | - | Bulk | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | BOTTOM | WIRE | - | 15V | - | - | - | AD532 | Analog Multiplier/Divider | - | 10V | 22V | - | MILITARY | - | - | 1 | - | - | ANALOG MULTIPLIER OR DIVIDER | 6mA | 6mA | - | 6mA | 4 | 1 % | 45 V/μs | 10V | 1MHz | -15V | 1 μs | 22V | 1MHz | 1MHz | 10V | - | - | 15V | - | - | - | - | 4-Quadrant | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() AD835AR Analog Devices Inc. | 75 | - | Datasheet | - | - | Lead, Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | 300mW | DUAL | GULL WING | 240 | 5V | - | - | 30 | AD835 | Analog Multiplier | - | - | 11V | - | INDUSTRIAL | - | - | - | - | - | - | 25mA | 16mA | 75mA | - | 4 | 2 % | 1000 V/μs | 1V | 250MHz | -5V | 20 ns | 5.5V | 250MHz | - | 4.5V | - | - | 5V | - | - | - | 1V | 4-Quadrant | - | 2.59mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD534TD Analog Devices Inc. | 2451 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | - | Tube | e0 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 500mW | DUAL | - | - | 15V | - | - | - | AD534 | Analog Multiplier/Divider | - | - | 22V | - | MILITARY | 8V | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | 0.25 % | 20 V/μs | 10V | 1MHz | -15V | 2 μs | - | 1MHz | - | - | - | - | - | - | -8V | - | - | 4-Quadrant | - | 5.08mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD534SD/883B Analog Devices Inc. | 380 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | Military grade | Tube | e0 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | DUAL | - | NOT SPECIFIED | 15V | not_compliant | - | NOT SPECIFIED | AD534 | Analog Multiplier/Divider | Not Qualified | - | 22V | - | MILITARY | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | 0.25 % | 20 V/μs | 10V | 1MHz | -15V | 2 μs | 22V | 1MHz | - | 8V | MIL-STD-883 Class B | - | 15V | - | - | - | - | 4-Quadrant | - | 5.08mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD834JRZ-R7 Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 5V | - | - | 30 | AD834 | Analog Multiplier | Not Qualified | - | 9V | - | COMMERCIAL | - | - | - | - | - | - | 35mA | 35mA | - | - | 4 | 2 % | - | 1V | 500MHz | -5V | - | 9V | 500MHz | 500MHz | 4V | - | 4mA | 5V | 4mA | - | - | 1V | 4-Quadrant | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD534LDZ Analog Devices Inc. | 2127 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | - | Tube | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | 0°C | 500mW | DUAL | - | - | 15V | - | - | - | AD534 | Analog Multiplier/Divider | - | 11V | - | - | COMMERCIAL | - | - | 1 | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | - | 0.25 % | 20 V/μs | 10V | 1MHz | -15V | 2 μs | 18V | 1MHz | 1MHz | 8V | - | - | 15V | - | - | 4 | - | 4-Quadrant | 3.56mm | - | 19.43mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD734BN Analog Devices Inc. | 1975 | - | Datasheet | - | - | Lead, Tin | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1 | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | 85°C | -40°C | 500mW | DUAL | - | 240 | 15V | not_compliant | - | 30 | AD734 | Analog Multiplier | Not Qualified | - | 33V | - | INDUSTRIAL | - | - | - | - | - | - | 12mA | 9mA | 50mA | - | 4 | - | 450 V/μs | - | 40MHz | -15V | 200 ns | 16.5V | - | - | 8V | - | - | - | - | - | - | - | 4-Quadrant | - | 5.33mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD633JR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | 1 | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 240 | 15V | not_compliant | - | 30 | AD633 | Analog Multiplier | Not Qualified | - | 15V | - | COMMERCIAL | - | - | - | - | - | - | 6mA | - | - | - | 4 | 2 % | 20 V/μs | 10V | 1MHz | -15V | 2 μs | 18V | 1MHz | - | 8V | - | - | 15V | - | - | - | - | 4-Quadrant | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD632TD Analog Devices Inc. | 100 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | - | Tube | e0 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | TIN LEAD | 125°C | -55°C | - | DUAL | - | NOT SPECIFIED | 15V | not_compliant | - | NOT SPECIFIED | AD632 | Analog Multiplier/Divider | Not Qualified | - | 22V | - | MILITARY | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | 0.5 % | 20 V/μs | 12V | 1MHz | -15V | 2 μs | 22V | 1MHz | - | 8V | - | - | 15V | - | - | - | - | 4-Quadrant | - | 2.95mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD534KD Analog Devices Inc. | 56 | - | Datasheet | - | - | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | - | Through Hole | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | 500mW | DUAL | - | - | 15V | - | - | - | AD534 | Analog Multiplier/Divider | - | - | - | - | COMMERCIAL | - | 1 | - | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | 30mA | - | - | 0.25 % | 20 V/μs | 10V | 1MHz | -15V | 2 μs | 18V | 1MHz | 1MHz | 8V | - | - | 15V | - | - | 4 | - | 4-Quadrant | 2.41mm | - | 17.78mm | 7.37mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD632SH Analog Devices Inc. | 300 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | TO-100-10 Metal Can | 10 | - | 1 | - | Bulk | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | BOTTOM | WIRE | NOT APPLICABLE | 15V | not_compliant | 1MHz | NOT APPLICABLE | AD632 | Analog Multiplier/Divider | Not Qualified | - | - | - | MILITARY | - | - | 4 | 22V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | - | 0.5 % | 20 V/μs | 12V | 1MHz | -15V | 2 μs | 22V | 1MHz | - | 8V | - | - | 15V | - | - | - | - | 4-Quadrant | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |