- Amplifier Type
- Bias Current-Max (IIB) @25C
- Ihs Manufacturer
- Input Offset Voltage-Max
- JESD-30 Code
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Philips Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Response Time-Nom | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Failure Rate | Power Supplies | Temperature Grade | Supply Current-Max | Amplifier Type | Bias Current-Max (IIB) @25C | Input Offset Voltage-Max | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM339AD-T Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM393AD-T Philips | In Stock | - | - | - | YES | - | 8 | PHILIPS SEMICONDUCTORS | Philips Semiconductors | LM393AD-T | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | 1300 ns | 8.77 | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | Comparators | BIPOLAR | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | - | 5 V | COMMERCIAL | 2.5 mA | COMPARATOR | 0.25 µA | 4000 µV | - | - | ||
![]() 74HCT688DT Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM293D-T Philips | In Stock | - | - | Axial | YES | Axial | 8 | PHILIPS SEMICONDUCTORS | Philips Semiconductors | LM293D-T | 85 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | 1300 ns | 5.86 | No | 5 V | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | e0 | Active | 2 | ±25ppm/°C | 165 Ohms | Tin/Lead (Sn/Pb) | Metal Film | 0.5W, 1/2W | Comparators | BIPOLAR | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | -- | 5 V | OTHER | 2.5 mA | COMPARATOR | 0.25 µA | 9000 µV | Flame Retardant Coating, Moisture Resistant, Safety | -- |