- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Base Product Number | Brand | CMRR - Common Mode Rejection Ratio | Comparator Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ib - Input Bias Current | Ihs Manufacturer | Ios - Input Offset Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Product Status | PSRR - Power Supply Rejection Ratio | Reflow Temperature-Max (s) | Response Time-Nom | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tradename | Unit Weight | Vos - Input Offset Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Subcategory | Pitch | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Dielectric | Temperature Grade | Configuration | Note | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Plating | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Test Current | Seated Height-Max | Input Offset Voltage (Vos) | Thread Size | Product Type | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Input Bias Current | Input Offset Voltage-Max | Outside Diameter | Zener Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Features | Shutdown | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1721IGN Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 16-SSOP | - | 16 | LT1721 | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | Analog Devices Inc | - | - | LT1721IGN | - | Analog Devices Inc. | - | 1 | - | - | 4 | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SSOP | 0.150 INCH, PLASTIC, SSOP-16 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | Active | - | 20 | 7 ns | 5.14 | Yes | No | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | 5 V | - | - | - | - | - | -40°C ~ 85°C | - | UltraFast™ | - | - | e0 | - | - | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | 8542.39.00.01 | - | Comparator | - | - | BIPOLAR | DUAL | GULL WING | 235 | 4 | 0.635 mm | not_compliant | - | R-PDSO-G16 | Not Qualified | CMOS, Rail-to-Rail, TTL | - | - | - | INDUSTRIAL | - | - | 4 | - | - | 6 V | 2.7 V | - | - | - | 20 mA | - | 10 ns | 7 mA | - | 7 ns | COMPARATOR | 80 dB | 2.7V ~ 6V | - | - | 1.75 mm | 3 mV | - | - | - | 6 µA | 80 dB | 7 V | - | - | - | 6 µA | 4500 µV | - | - | 7mA | 3mV @ 5V | 6µA @ 5V | 7mV | 70dB CMRR, 80dB PSRR | 20mA | 10ns | - | - | - | - | - | 4.9 mm | 3.9116 mm | - | - | Contains Lead | ||
![]() MAX913ESA-T Analog Devices | 2500 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | MAX913 | - | - | Low Power, Precision | - | - | 5 uA | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | 7 V | - 7 V | - | - | - | 3 mV | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | with Latch | - | 85 °C | -40 °C | - | - | - | - | - | 471 mW | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | 1 | - | - | 7 V | -7 V | - | 10 mA | 10 mA | 20 mA | 10 mA | 14 ns | 10 mA | - | 16ns | - | 100 dB | 5V ~ 10V | 10 mA | - | - | 2 mV | - | - | 70.88 dB | - | 100 dB | - | - | - | 5 µA | 5 µA | - | - | - | 10mA | 2mV @ ±5V | 5µA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | 14ns | Analog Comparators | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX962EUA Analog Devices | 168 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX/uSOP | - | - | MAX962 | - | - | General Purpose | - | - | 15 uA | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 2 | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | 5.5 V | 2.7 V | - | - | - | 1.5 mV | - | - | -40°C ~ 85°C | - | Beyond-the-Rails™ | - | - | - | - | - | - | General Purpose | - | 85 °C | -40 °C | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | 5 V | - | - | - | - | 2 | - | 2 | 5.5 V | 2.7 V | - | 8 mA | 8 mA | - | 9 mA | 7 ns | 9 mA | 4.5 ns | 4.5 ns | - | 86.02 dB | 2.7V ~ 5.5V | 4 mA | - | - | 1.5 mV | - | - | - | - | 86.02 dB | - | - | - | - | 15 µA | - | - | - | 9mA | 1.5mV @ 5V | 15µA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | Analog Comparators | - | - | - | 950 µm | 3.05 mm | 3.05 mm | No | No SVHC | Contains Lead | ||
![]() MAX9028EBT Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 6 | - | Aluminum | - | - | Fascomp | - | - | - | 1 | - | - | - | - | - | Fascomp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.039380 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | Hex | - | 85 °C | -40 °C | Female / Female | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-32 | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | 0.25 in | - | - | - | - | - | - | - | - | Standoffs | - | - | Standoffs & Spacers | - | 1/2 in | - | No | - | - | ||
![]() MAX903CPA Analog Devices | 25 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | MAX903 | Amphenol FCI | - | - | - | 300 | - | - | - | - | - | Amphenol | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 1 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | 0°C ~ 70°C | Reel | - | - | - | - | - | - | - | with Latch | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 10V, ±2.5V ~ 5V | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | 4mA, 3mA, 1.5mA | 4mV @ ±5V | 10µA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() MAX944ESD T Analog Devices | 1929 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | MAX944 | Panjit | - | General Purpose | - | 5000 | 300 nA | - | - | - | - | Panjit | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 4 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | 5.5 V | 2.7 V | - | - | 0.011852 oz | 3 mV | - | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, TTL | - | - | - | - | - | - | 4 Channel | - | - | - | - | - | 500 uA | - | - | - | - | - | - | 80 ns | - | - | 2.7V ~ 5.5V | 4 mA | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 600µA | 2mV @ 5.5V | 0.15µA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | Analog Comparators | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() MAX963ESD T Analog Devices | 17 |
| Datasheet | - | - | - | Surface Mount | SOD-323HE-2 | - | - | 14-SOIC | - | - | MAX963 | Panjit | - | General Purpose | - | 5000 | - | - | - | 0.1 uA | 0.1 uA | Panjit | - | - | - | + 150 C | Analog Devices Inc./Maxim Integrated | - 55 C | - | SMD/SMT | - | 2 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | Obsolete | - | - | - | - | Details | - | - | 5.5 V | 2.7 V | - | - | 0.000353 oz | 1.5 mV | 20 V | 50 Ohms | -40°C ~ 85°C | MouseReel | ZSM-05HW | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Complementary, TTL | - | - | - | - | Single | - | 2 Channel | - | - | - | - | - | 11 mA | - | - | - | - | - | - | 4.5 ns | - | - | 2.7V ~ 5.5V | - | 5 mA | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 0.1 uA | 11mA | 1.5mV @ 5V | 15µA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | Analog Comparators | - | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | - | - | - | ||
![]() MAX982ESA T Analog Devices | 46 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | MAX982 | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 2 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6µA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX516AENG Analog Devices | 678 |
| Datasheet | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | 24-PDIP | - | - | MAX516 | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 4 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.3µA @ 16.5V | - | - | - | 1.5µs | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX516BEWG Analog Devices | 46 |
| Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 24-SOIC | - | - | MAX516 | - | - | General Purpose | - | - | 400 nA | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 4 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | 16.5 V | 4.75 V | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 172.2x72.2x41.1mm | - | - | - | - | - | General Purpose | - | 85 °C | -40 °C | - | - | - | - | - | 650 mW | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | 4 | - | - | 16.5 V | 4.75 V | - | 10 mA | 10 mA | - | 10 mA | 1.5 µs | 10 mA | 800 ns | 800 ns | - | - | 4.75V ~ 16.5V | - | - | - | - | - | - | - | - | - | - | - | 4.75 V | - | 300 nA | - | - | - | 10mA | - | 0.3µA @ 16.5V | - | - | - | 1.5µs | Analog Comparators | - | - | - | - | - | - | No | - | - | ||
![]() MAX972ESA T Analog Devices | 46 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | MAX972 | - | - | General Purpose | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 2 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | NO | - | - | 11 V | 2.5 V | - | - | - | 10 mV | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | 2 Channel | - | - | - | - | - | 4.5 uA | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | 25 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4µA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | Analog Comparators | - | - | - | - | - | - | - | - | - | ||
![]() MAX902ESD T Analog Devices | 46 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | MAX902 | - | - | General Purpose with Latch | - | - | 10 uA | - | - | - | - | DALE RESISTOR | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 2 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | NO | - | - | 10 V | 5 V | - | - | - | 4 mV | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | with Latch | - | 85 °C | -40 °C | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | 2 | - | - | 10 V | 5 V | - | 4 mA | 4 mA | - | 4 mA | 8 ns | 3 mA | - | 8 ns | - | 80 dB | 5V ~ 10V, ±2.5V ~ 5V | - | - | - | 4 mV | - | - | - | - | 80 dB | - | - | 2.5 V | - | 10 µA | - | - | - | 8mA, 6mA, 3mA | 4mV @ ±5V | 10µA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | Analog Comparators | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX933CUA T Analog Devices | 39 |
| Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX/uSOP | - | - | MAX933 | - | - | General Purpose with Reference | - | - | - | - | - | - | - | BARKER MICROFARADS INC | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | SMD/SMT | - | 2 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | NO | - | - | 5.5 V | 1.25 V | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | - | - | - | - | - | - | - | with Voltage Reference | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | 2 | - | - | 5.5 V | 1.25 V | - | 4.5 uA | 4.5 µA | 15 µA | 4.5 µA | 12 µs | 6 µA | 12 µs | 12 us | - | 80 dB | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | 10 mV | - | - | - | - | - | - | 5.5 V | 1.25 V | - | - | - | - | - | 6µA | 10mV @ 5V | - | 50 mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | Analog Comparators | - | - | - | - | - | - | No | - | Lead Free | ||
![]() LT1720CS8#PBF Analog Devices | 1 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | SOIC-8 | YES | 8 | 8-SO | - | 8 | LT1720 | Analog Devices | 70 dB | General Purpose | - | 100 | 6 uA | ANALOG DEVICES INC | 0.6 uA | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1610 (S8) | LT1720CS8#PBF | + 70 C | Analog Devices Inc. | 0 C | 1 | SMD/SMT | - | 2 | 70 °C | - | Tube | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | - | Active | 80 dB | 30 | 7 ns | 0.7 | Compliant | Yes | 8542390000, 8542390000/8542390000, 8542390000/8542390000/8542390000, 8542390000/8542390000/8542390000/8542390000 | 6 V | 2.7 V | 5 V | - | 0.005609 oz | 1 mV | - | - | 0°C ~ 70°C | Tube | LT1720 | - | - | e3 | No | SMD/SMT | - | General Purpose | MATTE TIN | 70 °C | 0 °C | - | - | - | Amplifier ICs | - | - | BIPOLAR | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | TTL | Analog Devices Inc | - | - | COMMERCIAL | - | - | 2 | - | - | 6 V | 2.7 V | - | 4 mA | - | 20 mA | 14 mA | 10 ns | 7 mA | 13 ns | 4.5 ns | COMPARATOR | 70 dB | 2.7V ~ 6V | 20 mA | - | 1.75 mm | 3 mV | - | Analog Comparators | - | 6 µA | 80 dB | 7 V | - | - | - | 6 µA | 4500 µV | - | - | 7mA | 3mV @ 5V | 6µA @ 5V | 7 mV | 70dB CMRR, 80dB PSRR | 20mA | 10ns | Analog Comparators | - | No Shutdown | Analog Comparators | 1.498 mm | 5 mm | 3.89 mm | No | No SVHC | Lead Free | ||
![]() MAX944CPD Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | MAX944 | - | - | High Speed | - | - | 300 nA | - | - | - | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | Through Hole | - | 4 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | - | 3 mV | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, TTL | - | - | - | - | - | - | 4 Channel | - | - | - | - | - | 500 uA | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | 4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600µA | 2mV @ 5.5V | 0.15µA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | Analog Comparators | - | - | - | - | - | - | - | - | - | ||
![]() MAX975ESA T Analog Devices | 44 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | MAX975 | - | - | General Purpose | - | - | 300 nA | - | - | - | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | 5.25 V | 2.7 V | - | - | - | 5 mV | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | General Purpose | - | 85 °C | -40 °C | - | - | - | - | - | 471 mW | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | 1 | - | - | 5.25 V | 2.7 V | - | 500 uA | 500 µA | - | 500 µA | 820 ns | 500 µA | - | 28 ns | - | 90 dB | 2.7V ~ 5.25V | 2 mA | - | - | 2 mV | - | - | - | - | - | - | - | - | - | -300 nA | - | - | - | 500µA | 2mV @ 5V | 0.1µA @ 5.25V | 4 mV | 90dB CMRR, 90dB PSRR | - | 820ns | Analog Comparators | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX942CSA T Analog Devices | 5000 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | MAX942 | - | - | General Purpose | - | - | 300 nA | - | - | - | - | AUTEC POWER SYSTEMS | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | SMD/SMT | - | 2 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | UL/RoHS | - | - | 5.5 V | 2.7 V | - | - | - | 3 mV | - | - | 0°C ~ 70°C | Metal | - | 241x43x30 mm | - | - | - | - | - | General Purpose | - | 70 °C | 0 °C | - | - | - | - | - | 727 mW | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | 2 | 120-277Vac | - | 5.5 V | 2.7 V | - | 500 uA | 500 µA | - | 500 µA | 80 ns | 600 µA | 80 ns | 80 ns | - | 81.94 dB | 2.7V ~ 5.5V | 4 mA | - | - | 2 mV | - | - | - | - | - | - | - | - | - | 150 nA | - | - | - | 600µA | 2mV @ 5.5V | 0.15µA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | Analog Comparators | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX990EKA Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 5 months ago) | - | Surface Mount | Faston | - | - | 8 | - | - | - | MAX990 | - | - | - | D40x72,5mm | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | n/a | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 4.16.10 | - | ±5 % | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 20 uF | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PP | - | - | n/a | - | - | - | 5.5 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75 V | 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 h cl. C | - | - | - | - | - | No | - | - | ||
![]() MAX981CUA T Analog Devices | 26 |
| Datasheet | Production (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX/uSOP | - | - | MAX981 | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | with Voltage Reference | - | 70 °C | 0 °C | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | 11 V | 2.5 V | - | - | - | 15 µA | - | - | 4 µA | - | - | - | 80 dB | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | 10 mV | - | - | - | - | - | - | 5.5 V | 1.25 V | - | - | - | - | - | 4µA | 10mV @ 5V | - | 50 mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX977EEE Analog Devices | 9825 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | - | MAX977 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 2 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | General Purpose | - | 85 °C | -40 °C | - | - | - | - | - | 471 mW | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | 2 | - | - | 5.25 V | 2.7 V | - | - | 1 mA | - | 1 mA | 820 ns | 500 µA | - | - | - | 90 dB | 2.7V ~ 5.25V | - | - | - | 2 mV | - | - | - | - | - | - | - | - | - | 100 nA | - | - | - | 500µA | 2mV @ 5V | 0.1µA @ 5.25V | 4 mV | 82dB CMRR, 90dB PSRR | - | 820ns | - | - | - | - | - | - | - | No | - | Contains Lead |