- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Comparator Type | Ib - Input Bias Current | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Type | Operating Supply Voltage | Note | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Input Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX977ESD T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX977 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 2 | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | -40°C ~ 85°C | - | - | General Purpose | 85 °C | -40 °C | 471 mW | CMOS, Rail-to-Rail, TTL | - | - | 2 | - | 5.25 V | 2.7 V | - | 1 mA | - | - | 1 mA | 820 ns | 500 µA | - | - | 90 dB | 2.7V ~ 5.25V | - | 2 mV | - | - | - | - | 100 nA | 500µA | 2mV @ 5V | 0.1µA @ 5.25V | 4mV | 90dB CMRR, 90dB PSRR | - | 820ns | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX981CUA Analog Devices | 157 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | MAX981 | Micropower | - | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tube | Active | Compliant | 11 V | 2.5 V | 10 mV | 0°C ~ 70°C | - | - | with Voltage Reference | 70 °C | 0 °C | 330 mW | Open Drain | - | - | 1 Channel | - | 11 V | 2.5 V | 2.5 uA | 4 µA | - | 15 µA | 4 µA | - | 4 µA | - | 12µs | 80 dB | 2.5V ~ 11V, ±1.25V ~ 5.5V | 15 uA | 10 mV | - | 5.5 V | 1.25 V | - | - | 4µA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | Analog Comparators | - | - | - | - | No | - | Lead Free | ||
![]() MAX907CSA Analog Devices | 54 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX907 | General Purpose | 300 nA | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tube | Active | Compliant | 5.5 V | 4.5 V | 2 mV | 0°C ~ 70°C | - | - | General Purpose | 70 °C | 0 °C | 471 mW | TTL | 5 V | - | 2 | 2 | 5.5 V | 4.5 V | 1 mA | 1 mA | 471 mW | - | 1 mA | 50 ns | 1 mA | 40 ns | 40 ns | 86.02 dB | 4.5V ~ 11V | 100 uA | 2 mV | 86.02 dB | 2.75 V | 2.25 V | 300 nA | 300 nA | 1mA | 2mV @ 5V | 0.3µA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | 50ns | Analog Comparators | - | 1.5 mm | 5 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MAX9686CSA Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX989EKA T Analog Devices | 2700 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | MAX989 | Micropower | 1 pA | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tape & Reel (TR) | Obsolete | Compliant | 5.5 V | 2.5 V | 5 mV | -40°C ~ 85°C | Cut Tape | - | General Purpose | 85 °C | -40 °C | 727 mW | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | 2 | - | 5.5 V | 2.5 V | 40 uA | 40 µA | - | - | 40 µA | 450 ns | 24 µA | - | 300 ns | 80 dB | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | 95 mA | 5 mV | 80 dB | 2.75 V | 1.25 V | 1 pA | 1 pA | 24µA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | Analog Comparators | - | - | - | - | No | Unknown | Lead Free | ||
![]() MAX907 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX977EEE-T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX977 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 2 | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | General Purpose | 85 °C | -40 °C | 471 mW | TTL | - | - | 2 | - | 5.25 V | 2.7 V | - | 1 mA | - | - | 1 mA | 820 ns | 500 µA | - | - | 90 dB | 2.7V ~ 5.25V | - | 2 mV | - | - | - | 100 nA | -300 nA | 500µA | 2mV @ 5V | 0.1µA @ 5.25V | 4 mV | 82dB CMRR, 90dB PSRR | - | 820ns | - | - | - | - | - | No | - | Lead Free | ||
![]() 29969 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT10xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35719 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT11xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35748 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT11xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72507 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92969 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT13xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92971 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT13xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93663 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93670 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93676 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93671 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93677 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93673 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95269 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | LT67xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |