- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Comparator Type | Ib - Input Bias Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Vos - Input Offset Voltage | Operating Temperature | Series | Type | Output Type | Note | Number of Channels | Operating Supply Current | Response Time | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9095ASD T Analog Devices | 40 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | MAX9095 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 4 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C | - | General Purpose | Open Drain | - | - | - | - | 1.8V ~ 5.5V | - | 400µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | - | 35mA @ 5V | 110ns | - | ||
![]() MAX9140EUK TGA5 Analog Devices | In Stock | - | Datasheet | - | - | - | MAX914 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX966EUA Analog Devices | 506 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | MAX966 | General Purpose | 50 nA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 2 | Tube | Obsolete | - | 5.5 V | 1.6 V | 15 mV | -40°C ~ 85°C | - | General Purpose | Open-Drain, Rail-to-Rail | - | 2 Channel | 6 uA | 10 us | 1.6V ~ 5.5V | 400 nA | 10µA | 15mV @ 5.5V | 0.05µA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20µs | Analog Comparators | ||
![]() MAX40004AUK02 T Analog Devices | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C | - | General Purpose | Push-Pull | - | - | - | - | 1.7V ~ 5.5V | - | 1.3µA | 32mV @ 3.3V | 0.02µA @ 3.3V | 8mV | 45dB PSRR (Min) | - | 55µs (Typ) | - | ||
![]() MAX990EKA T Analog Devices | 31 |
| Datasheet | Surface Mount | SOT-23-8 | SOT-23-8 | MAX990 | Micropower | 1 pA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tape & Reel (TR) | Active | - | 5.5 V | 2.5 V | 5 mV | -40°C ~ 85°C | - | General Purpose | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 2 Channel | 40 uA | 300ns | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | 95 mA | 24µA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | Analog Comparators | ||
![]() MAX918ESA Analog Devices | 48 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX918 | Nanopower | 1 nA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tube | Active | - | 5.5 V | 1.8 V | 10 mV | -40°C ~ 85°C | Beyond-the-Rails™ | with Voltage Reference | Open-Drain, Rail-to-Rail | - | 1 Channel | 750 nA | - | 1.8V ~ 5.5V | 50 mA | 1.6µA | 5mV @ 5V | 0.001µA @ 5V | 4mV | 80dB PSRR | 50mA | 120µs | Analog Comparators | ||
![]() MAX49140AXK/V Analog Devices | 150 | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | MAX49140 | High Speed | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | 1 | Strip | Active | - | - | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | CMOS, Rail-to-Rail, TTL | - | - | - | 30ns | 2.7V ~ 5.5V | - | 200µA | 5mV @ 5V | 0.5µA @ 5V | 1.2mV | - | - | 30ns (Typ) | - | ||
![]() LMX339HASD T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | LMX339 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 4 | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C | - | General Purpose | Open Drain | - | - | - | - | 1.8V ~ 5.5V | - | 300µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns | - | ||
![]() MAX40026ATAY T Analog Devices | In Stock | - | - | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | 8-TDFN-SW (2x2) | MAX400 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | Differential, LVDS | - | - | - | - | 2.7V ~ 3.6V | - | 23mA | 5mV @ 3.3V | 10µA @ 3.3V | 1.5mV | 80dB CMRR, 80dB PSRR | - | 0.28ns (Typ) | - | ||
![]() MAX96911DGTJ/VY Analog Devices | In Stock | - | - | - | - | - | MAX96911 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9101ESA Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX9101 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C | - | General Purpose | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | 1V ~ 5.5V | - | 13µA | 10mV @ 5.5V | 0.015µA @ 5.5V | ±2mV | 68dB CMRR, 66dB PSRR | - | 4.5µs | - | ||
![]() 30106 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LTC10xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58578 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92305 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT10xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92970 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT13xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93656 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93667 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93665 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93660 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93657 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LT17xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |