- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Comparator Type | Ib - Input Bias Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Vos - Input Offset Voltage | Operating Temperature | Series | Type | Output Type | Number of Channels | Operating Supply Current | Response Time | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMX339HAUD T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | LMX339 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 4 | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 125°C | - | General Purpose | Open Drain | - | - | - | 1.8V ~ 5.5V | - | 300µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns | - | ||
![]() MAX96962AGTNY E2 Analog Devices | In Stock | - | - | - | - | - | MAX969 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9053BEUB-T Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | MAX9053 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 2 | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C | - | with Voltage Reference | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | 2.7V ~ 5.5V | - | 130µA | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | - | ||
![]() MAX9027EBT TG05 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96941CGTNY E4 Analog Devices | In Stock | - | - | - | - | - | MAX969 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX516BEWG T Analog Devices | 8 |
| Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | MAX516 | General Purpose | 400 nA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 4 | Tape & Reel (TR) | Active | 16.5 V | 4.75 V | - | -40°C ~ 85°C | - | General Purpose | CMOS, TTL | 4 Channel | 10 mA | 800 ns | 4.75V ~ 16.5V | - | 10mA | - | 0.3µA @ 16.5V | - | - | - | 1.5µs | Analog Comparators | ||
![]() MAX981ESA T Analog Devices | 41 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX981 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 1 | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | with Voltage Reference | Open Drain | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | 4µA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | ||
![]() MAX9018AEKA TG0N Analog Devices | In Stock | - | Datasheet | - | - | - | MAX901 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX40026ATA T Analog Devices | 16 |
| Datasheet | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | 8-TDFN-SW (2x2) | MAX40026 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 1 | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | General Purpose | Differential, LVDS | - | - | - | 2.7V ~ 3.6V | - | 23mA | 5mV @ 3.3V | 10µA @ 3.3V | 1.5mV | 80dB CMRR, 80dB PSRR | - | 0.28ns (Typ) | - | ||
![]() LMX339AUD Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | LMX339 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 4 | Tube | Obsolete | - | - | - | -40°C ~ 125°C | - | General Purpose | Open Drain | - | - | - | 1.8V ~ 5.5V | - | 300µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns | - | ||
![]() MAX96912EGTM/VY T Analog Devices | In Stock | - | - | - | - | - | MAX96912 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX913ESA TG002 Analog Devices | In Stock | - | - | - | - | - | MAX913 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96912EGTMY E2 Analog Devices | In Stock | - | - | - | - | - | MAX969 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX988ESA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX988 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 1 | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | General Purpose | Open Drain | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | - | 96µA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | - | ||
![]() MAX9201EUE TG002 Analog Devices | In Stock | - | - | - | - | - | MAX920 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9692ESE-T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX9692 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 1 | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C | - | with Latch | Complementary, ECL | - | - | - | - | - | 26mA | 6.5mV @ 5V | 20µA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | ||
![]() MAX40002ANS02 Analog Devices | In Stock | - | Datasheet | Surface Mount | 4-XFBGA, WLBGA | 4-WLP (0.73x0.73) | MAX40002 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 1 | Strip | Active | - | - | - | -40°C ~ 125°C | - | with Voltage Reference | Open Drain | - | - | - | 1.7V ~ 5.5V | - | 1.1µA | 10mV @ 3.3V | 0.03µA | 8mV | 70dB PSRR (Min) | - | 9µs (Typ) | - | ||
![]() MAX40000ANT12 Analog Devices | In Stock | - | Datasheet | Surface Mount | 6-XFBGA, WLPBGA | 6-WLP (1.08x0.73) | MAX40000 | Precision | 5 nA | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 | Bulk | Active | 5.5 V | 1.7 V | 8 mV | -40°C ~ 125°C | nanoPower | General Purpose | Push-Pull | 1 Channel | 900 nA | - | 1.7V ~ 5.5V | 100 nA | 1.7µA | 10mV @ 3.3V | 0.005µA | 2.5mV | 46dB CMRR, 60dB PSRR (Min) | 100nA (Min) | 14µs (Typ) | Digital Comparators | ||
![]() MAX96947DGGE E2 Analog Devices | In Stock | - | - | - | - | - | MAX969 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9141C/D Analog Devices | In Stock | - | Datasheet | Surface Mount | Die | Die | MAX9141 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 1 | Tray | Active | - | - | - | - | - | General Purpose | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | 2.7V ~ 5.5V | - | 320µA | 2mV @ 5V | 0.32µA @ 5V | 1.5mV | - | - | 40ns | - |