- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Comparator Type | Ib - Input Bias Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Package | Product Status | RoHS | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Vos - Input Offset Voltage | Operating Temperature | Series | Type | Pin Count | Output Type | Number of Channels | Operating Supply Current | Response Time | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Output Level | Current - Output (Typ) | Propagation Delay (Max) | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9201EUE TGA5 Analog Devices | In Stock | - | - | - | - | - | MAX920 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX996ESD-T Analog Devices | 19 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | MAX996 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 4 | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | General Purpose | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | - | 96µA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | 210ns | - | ||
![]() MAX985EBT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX903CSA TG52 Analog Devices | In Stock | - | - | - | - | - | MAX903 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXL1016IS8 Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MXL1016 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tube | Obsolete | - | - | - | - | - | - | -20°C ~ 85°C | - | with Latch | - | Complementary, TTL | - | - | - | 5V ~ 10V, ±2.5V ~ 5V | - | 35mA | 3mV @ ±5V | 10µA @ ±5V | - | 96dB CMRR, 100dB PSRR | - | 20mA | 14ns | - | ||
![]() LMX393AKA T Analog Devices | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | SOT-23-8 | LMX393 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | General Purpose | - | Open Drain | - | - | - | 1.8V ~ 5.5V | - | 200µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | - | 73mA @ 5V | 600ns | - | ||
![]() MAX984CSE TG126 Analog Devices | In Stock | - | - | - | - | - | MAX984 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9101ESA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX9101 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | General Purpose | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | 1V ~ 5.5V | - | 13µA | 10mV @ 5.5V | 0.015µA @ 5.5V | ±2mV | 68dB CMRR, 66dB PSRR | - | - | 4.5µs | - | ||
![]() MAX924CPE Analog Devices | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MAX924 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 4 | Tube | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | with Voltage Reference | - | CMOS, TTL | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | 11µA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | - | 50mA | 12µs | - | ||
![]() LMX339HASD Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | LMX339 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 4 | Tube | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | General Purpose | - | Open Drain | - | - | - | 1.8V ~ 5.5V | - | 300µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | - | 73mA @ 5V | 600ns | - | ||
![]() MAX40002AUK02 Analog Devices | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | MAX40002 | General Purpose | 90 nA | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | 1 | Strip | Active | - | - | - | 5.5 V | 1.7 V | 500 uV | -40°C ~ 125°C | - | with Voltage Reference | - | Open Drain | 1 Channel | 500 nA | 9 us | 1.7V ~ 5.5V | 20 mA | 1.1µA | - | 0.03µA | 8mV | 46dB PSRR (Min) | - | - | 55µs (Typ) | Analog Comparators | ||
![]() MAX40004AUK T Analog Devices | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | General Purpose | - | Push-Pull | - | - | - | 1.7V ~ 5.5V | - | 1.3µA | 32mV @ 3.3V | 0.02µA @ 3.3V | 8mV | 45dB PSRR (Min) | - | - | 55µs (Typ) | - | ||
![]() MAX96932AGTN/VY Analog Devices | In Stock | - | - | - | - | - | MAX96932 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96934DGGE E2 Analog Devices | In Stock | - | - | - | - | - | MAX969 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tray | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX40004AUK05 T Analog Devices | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | General Purpose | - | Push-Pull | - | - | - | 1.7V ~ 5.5V | - | 1.3µA | 32mV @ 3.3V | 0.02µA @ 3.3V | 8mV | 45dB PSRR (Min) | - | - | 55µs (Typ) | - | ||
![]() MAX96962AGTN/VY T Analog Devices | In Stock | - | - | - | - | - | MAX96962 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9120EXK TG104 Analog Devices | In Stock | - | - | - | - | - | MAX912 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX999EUK TG52 Analog Devices | In Stock | - | - | - | - | - | MAX999 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX998EUT TG05 Analog Devices | In Stock | - | - | - | - | - | MAX998 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX40001ANT12 T Analog Devices | 33 |
| Datasheet | Surface Mount | 6-XFBGA, WLPBGA | 6-WLP (1.08x0.73) | MAX40001 | Precision | 5 nA | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | SMD/SMT | 1 | Tape & Reel (TR) | Active | - | 8 MHz | Metal DIP | 5.5 V | 1.7 V | 14 mV | -20 to 70 °C | - | with Voltage Reference | 4 | Open Drain | 1 Channel | 900 nA | - | 1.7V ~ 5.5V | 100 nA | 1.7µA | 8mV | 0.005µA | 2.5mV | 46dB CMRR, 60dB PSRR (Min) | HCMOS/TTL | 100nA (Min) | 14µs (Typ) | Analog Comparators |