- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Comparator Type | Ib - Input Bias Current | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Type | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9142ESA T Analog Devices | 5000 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX9142 | High Speed | 320 nA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2.7 V | 2 mV | -40°C ~ 85°C | - | - | General Purpose | - | - | - | CMOS, Push-Pull, TTL | 2 Channel | - | - | 300 uA | - | - | - | - | - | 40ns | - | 2.7V ~ 5.5V | 4 mA | - | - | - | - | - | - | - | 300µA | 2mV @ 5V | 0.32µA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | 40ns | Analog Comparators | - | - | - | ||
![]() MAX9109ESA T Analog Devices | 28 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX9109 | General Purpose with Latch | 125 nA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 | Tape & Reel (TR) | Active | - | 5.5 V | 4.5 V | 1.6 mV | -40°C ~ 85°C | - | - | with Latch | - | - | - | TTL | 1 Channel | - | - | 350 uA | - | - | - | - | - | 25 ns | - | 4.5V ~ 5.5V | 8 mA | - | - | - | - | - | - | - | 700µA | 1.6mV @ 5V | 0.125µA @ 5V | 2mV | 86.02dB CMRR, 86.02dB PSRR | - | 25ns | Analog Comparators | - | - | - | ||
![]() MAX9095ASD Analog Devices | 49 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX9095 | General Purpose | 250 nA | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4 | Tube | Active | - | 5.5 V | 1.8 V | 7 mV | -40°C ~ 125°C | - | - | General Purpose | - | - | - | Open Drain | 4 Channel | - | - | 360 uA | - | - | - | - | - | - | - | 1.8V ~ 5.5V | 35 mA | - | - | - | - | - | - | - | 400µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | - | 35mA @ 5V | 110ns | Analog Comparators | - | - | - | ||
![]() MAX9077EKA T Analog Devices | 49 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | MAX9077 | General Purpose | 20 nA | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 5.5 V | 2.1 V | 8 mV | -40°C ~ 85°C | Tape & Reel (TR) | - | General Purpose | 85 °C | -40 °C | 471 mW | CMOS, Push-Pull, Rail-to-Rail, TTL | 2 | 5.5 V | 2.1 V | 6.6 uA | 6.6 µA | - | 6.6 µA | 580 ns | 6.6 µA | 580 ns | 77 dB | 2.1V ~ 5.5V | 2 mA | 1 mV | - | 77 dB | - | - | 5 nA | -20 nA | 6.6µA | 1mV @ 5V | 0.005µA @ 5V | - | 82dB CMRR, 77dB PSRR | - | 580ns | Analog Comparators | No | Unknown | Lead Free | ||
![]() MAX9010EXT T Analog Devices | 568 |
| Datasheet | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | MAX9010 | Precision | 2 uA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 4.5 V | 5 mV | -40°C ~ 85°C | - | - | General Purpose | - | - | - | TTL | 1 Channel | - | - | 2.1 mA | - | - | - | - | - | 5ns | - | 4.5V ~ 5.5V | 20 mA | - | - | - | - | - | - | - | 2.1mA | 5mV @ 5.5V | 0.5µA @ 5V | - | 95dB CMRR, 82dB PSRR | 40mA | 9ns | Analog Comparators | - | - | - | ||
![]() MAX9025EBT T Analog Devices | 716 |
| Datasheet | - | - | - | Surface Mount | 6-WFBGA, WLBGA | - | 6-WLP | MAX9025 | Nanopower | 1 nA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 1.8 V | 5 mV | -40°C ~ 85°C | - | Beyond-the-Rails™ | with Voltage Reference | - | - | - | CMOS, Push-Pull, Rail-to-Rail | 1 Channel | - | - | 1.7 uA | - | - | - | - | - | 28µs | - | 1.8V ~ 5.5V | 50 mA | - | - | - | - | - | - | - | 2.2µA | 5mV @ 5V | 0.001µA @ 5V | 4mV | 50.45dB CMRR, 60dB PSRR | 50mA | 28µs | Analog Comparators | - | - | - | ||
![]() MAX9094ASD T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX9094 | General Purpose | 250 nA | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 4 | Tape & Reel (TR) | Active | - | 5.5 V | 1.8 V | 7 mV | -40°C ~ 125°C | - | - | General Purpose | - | - | - | Open Drain | 4 Channel | - | - | 360 uA | - | - | - | - | - | 100 ns | - | 1.8V ~ 5.5V | 35 mA | - | - | - | - | - | - | - | 400µA | 7mV @ 5V | 0.25µA @ 5V | - | - | 35mA @ 5V | 100ns | Analog Comparators | - | - | - | ||
![]() MAX942CUA Analog Devices | 125 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX942 | General Purpose | 300 nA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 2 | Tube | Active | - | 5.5 V | 2.7 V | 3 mV | 0°C ~ 70°C | - | - | General Purpose | - | - | - | CMOS, Push-Pull, TTL | 2 Channel | - | - | 500 uA | - | - | - | - | - | 80 ns | - | 2.7V ~ 5.5V | 4 mA | - | - | - | - | - | - | - | 600µA | 3mV @ 5.5V | 0.15µA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | Analog Comparators | - | - | - | ||
![]() MAX942CSA Analog Devices | 239 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX942 | High Speed | 300 nA | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tube | Active | - | 5.5 V | 2.7 V | 3 mV | 0°C ~ 70°C | - | - | General Purpose | - | - | - | CMOS, Push-Pull, TTL | 2 Channel | - | - | 600 uA | - | - | - | - | - | 80ns | - | 2.7V ~ 5.5V | 4 mA | - | - | - | - | - | - | - | 600µA | 2mV @ 5.5V | 0.15µA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | Analog Comparators | - | - | - | ||
![]() MAX968EUA Analog Devices | 126 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX968 | Micropower | 50 nA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tube | Active | - | 5.5 V | 1.6 V | 15 mV | -40°C ~ 85°C | - | - | Window | - | - | - | Open-Drain, Rail-to-Rail | 2 Channel | - | - | 10 uA | - | - | - | - | - | - | - | 1.6V ~ 5.5V | 400 nA | - | - | - | - | - | - | - | 16µA | 15mV @ 5.5V | 0.05µA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20µs | Analog Comparators | - | - | - | ||
![]() MAX40002AUK02 T Analog Devices | 40000 |
| Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX40002 | General Purpose | 90 nA | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 | Tape & Reel (TR) | Active | - | 5.5 V | 1.7 V | 500 uV | -40°C ~ 125°C | - | - | with Voltage Reference | - | - | - | Open Drain | 1 Channel | - | - | 500 nA | - | - | - | - | - | 9 us | - | 1.7V ~ 5.5V | 20 mA | - | - | - | - | - | - | - | 1.1µA | - | 0.03µA | 8mV | 46dB PSRR (Min) | - | 55µs (Typ) | Digital Comparators | - | - | - | ||
![]() MAX9648AXK Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX987EXK T Analog Devices | 1720 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | SC-70-5 | MAX987 | High Speed | 1 pA | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 5.5 V | 2.5 V | 5 mV | -40°C ~ 85°C | Cut Tape | - | General Purpose | 85 °C | -40 °C | 247 mW | CMOS, Push-Pull, Rail-to-Rail, TTL | 1 | 5.5 V | 2.5 V | 80 uA | 80 µA | - | 80 µA | 210 ns | 96 µA | 120ns | 80 dB | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | 95 mA | 5 mV | - | 80 dB | 2.75 V | 1.25 V | 1 pA | 1 pA | 96µA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | Analog Comparators | No | Unknown | Lead Free | ||
![]() MAX919EUK Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 5 months ago) | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9018AEKA T Analog Devices | 17 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | MAX9018 | Precision with Reference | 1 nA | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 5.5 V | 1.8 V | 5 mV | -40°C ~ 85°C | Cut Tape | Beyond-the-Rails™ | with Voltage Reference | 85 °C | -40 °C | 727 mW | CMOS, Open-Drain, Rail-to-Rail | 2 | 5.5 V | 1.8 V | 2.3 uA | 2.3 µA | 50 mA | 2.3 µA | 31 µs | 2.8 µA | 31 µs | 80 dB | 1.8V ~ 5.5V | 33 mA | 5 mV | - | 80 dB | - | - | 1 nA | 1 nA | 2.8µA | 5mV @ 5V | 0.001µA @ 5V | 4 mV | 80dB PSRR | 50mA | 31µs | Analog Comparators | No | Unknown | Lead Free | ||
![]() MAX921CSA-G05 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | 1 | 11 V | 2.5 V | - | 3.2 µA | - | 3.2 µA | 12 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX974EPE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX974 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 4 | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C | - | * | with Voltage Reference | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | - | - | - | - | - | 8.5µA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ||
![]() MAX993EUD Analog Devices | 2213 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX993 | Micropower | 1 pA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4 | Tube | Active | - | 5.5 V | 2.5 V | 5 mV | -40°C ~ 85°C | - | - | General Purpose | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 4 Channel | - | - | 80 uA | - | - | - | - | - | 300ns | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | 95 mA | - | - | - | - | - | - | - | 24µA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | Analog Comparators | - | - | - | ||
![]() MAX9011EUT T Analog Devices | 341 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX9011 | Precision | 2 uA | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 5.5 V | 4.5 V | 5 mV | -40°C ~ 85°C | Tape & Reel | - | with Latch | 85 °C | -40 °C | 696 mW | TTL | 1 | 5.5 V | 4.5 V | 2.1 mA | 2.1 mA | 40 mA | 2.1 mA | 9 ns | 2.1 mA | 5 ns | 82 dB | 4.5V ~ 5.5V | 20 mA | 5 mV | 69.54 dB | 82 dB | - | - | 500 nA | 500 nA | 2.1mA | 5mV @ 5.5V | 0.5µA @ 5V | - | 95dB CMRR, 82dB PSRR | 40mA | 9ns | Analog Comparators | No | Unknown | Lead Free | ||
![]() MAX944ESD TG52 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX944 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |