- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Comparator Type | Ib - Input Bias Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Vos - Input Offset Voltage | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Output Type | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Propagation Delay | Quiescent Current | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX976ESA Analog Devices | 70 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX976 | High Speed | 300 nA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tube | Active | - | 5.5 V | 2.7 V | 2 mV | -40°C ~ 85°C | - | General Purpose | - | - | CMOS, Rail-to-Rail, TTL | 2 Channel | - | - | 300 uA | - | - | - | 20ns | - | 2.7V ~ 5.5V | 90 mA | - | - | 650µA | 2mV @ 5V | 0.075µA @ 5.5V | 4mV | 95dB CMRR, 100dB PSRR | - | 28ns | Analog Comparators | - | - | ||
![]() MAX972CSA Analog Devices | 141 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX972 | General Purpose with Reference | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | 2 | Tube | Active | - | 11 V | 2.5 V | 10 mV | 0°C ~ 70°C | - | General Purpose | - | - | Open Drain | 2 Channel | - | - | 2.5 uA | - | - | - | 12 us | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | 15 uA | - | - | 4µA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | Analog Comparators | - | - | ||
![]() MAX9691ESA G077 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX969 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX40004AUK05 Analog Devices | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tube | Active | - | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | 1.3µA | 32mV @ 3.3V | 0.02µA @ 3.3V | 8mV | 45dB PSRR (Min) | - | 55µs (Typ) | - | - | - | ||
![]() MAX942 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9052BESA-T Analog Devices | In Stock | - | Datasheet | EOL (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX9052 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 2 | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | -40°C ~ 85°C | - | with Voltage Reference | 85 °C | -40 °C | TTL | - | 5.5 V | 2.7 V | - | 8 mA | 450 ns | 130 µA | - | 80 dB | 2.7V ~ 5.5V | - | 1 mV | 1 pA | 130µA | 1mV @ 5V | 1pA @ 5V | 3 mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | - | No | Lead Free | ||
![]() MAX9017AEKA TG0N Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX901 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9120EXK TGA8 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX912 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX996ESD-T Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX996 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 4 | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C | - | General Purpose | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | - | - | - | 96µA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | - | - | - | ||
![]() MAX903CSA TG52 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX903 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX40026ATA/V T Analog Devices | In Stock | - | - | - | - | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | - | 8-TDFN-SW (2x2) | MAX400 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | General Purpose | - | - | Differential, LVDS | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | 23mA | 5mV @ 3.3V | 10µA @ 3.3V | 1.5mV | 80dB CMRR, 80dB PSRR | - | 0.28ns (Typ) | - | - | - | ||
![]() MAX96911DGTJ/VY W Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX969 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMX339HASD T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | LMX339 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 4 | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | Open Drain | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | 300µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns | - | - | - | ||
![]() MAX9201EUE TGA5 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX920 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX40002AUK02 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX40002 | General Purpose | 90 nA | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 | Strip | Active | - | 5.5 V | 1.7 V | 500 uV | -40°C ~ 125°C | - | with Voltage Reference | - | - | Open Drain | 1 Channel | - | - | 500 nA | - | - | - | 9 us | - | 1.7V ~ 5.5V | 20 mA | - | - | 1.1µA | - | 0.03µA | 8mV | 46dB PSRR (Min) | - | 55µs (Typ) | Analog Comparators | - | - | ||
![]() MAX516BEWG T Analog Devices | 8 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | MAX516 | General Purpose | 400 nA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 4 | Tape & Reel (TR) | Active | - | 16.5 V | 4.75 V | - | -40°C ~ 85°C | - | General Purpose | - | - | CMOS, TTL | 4 Channel | - | - | 10 mA | - | - | - | 800 ns | - | 4.75V ~ 16.5V | - | - | - | 10mA | - | 0.3µA @ 16.5V | - | - | - | 1.5µs | Analog Comparators | - | - | ||
![]() MAX9645EBS TG45 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | MAX9645 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C | - | General Purpose | - | - | Open Drain | - | - | - | - | - | - | - | - | - | 1V ~ 5.5V | - | - | - | 1.1µA | - | 0.015µA | 0.9mV | 53dB PSRR | - | 15µs | - | - | - | ||
![]() MAX9141C/D W Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | Die | MAX914 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tray | Obsolete | - | - | - | - | - | - | General Purpose | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | 320µA | 2mV @ 5V | 0.32µA @ 5V | 1.5mV | - | - | 40ns | - | - | - | ||
![]() MAX40002ANS02 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 4-XFBGA, WLBGA | - | 4-WLP (0.73x0.73) | MAX40002 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Strip | Active | - | - | - | - | -40°C ~ 125°C | - | with Voltage Reference | - | - | Open Drain | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | 1.1µA | 10mV @ 3.3V | 0.03µA | 8mV | 70dB PSRR (Min) | - | 9µs (Typ) | - | - | - | ||
![]() LMX393AKA T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | LMX393 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | -40°C ~ 125°C | - | General Purpose | - | - | Open Drain | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | 200µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns | - | - | - |