- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | CMRR - Common Mode Rejection Ratio | Comparator Type | Factory Pack QuantityFactory Pack Quantity | Ib - Input Bias Current | Ihs Manufacturer | Ios - Input Offset Current | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Neg Supply Voltage Limit-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | PSRR - Power Supply Rejection Ratio | Reflow Temperature-Max (s) | Response Time-Nom | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Unit Weight | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Current - Supply | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Seated Height-Max | Input Offset Voltage (Vos) | Product Type | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Input Bias Current | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Shutdown | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX922EPA Analog Devices | 23 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | MAX922 | - | - | Precision | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | Through Hole | - | - | 2 | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 11 V | 2.5 V | - | - | 10 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | 2 Channel | - | - | - | 3.2 uA | - | - | - | - | - | - | 12 us | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 5µA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | 12µs | Analog Comparators | - | - | - | - | - | - | - | ||
![]() MAX9107EKA Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 months ago) | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | SOT-23-8 | - | MAX9107 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 2 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | - | - | - | -40°C ~ 85°C | - | MAX9107 | - | - | General Purpose | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, TTL | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 700µA | 1.6mV @ 5V | 0.35µA @ 5V | 2mV | -82dB, -82dB | - | 25ns (Typ) | - | - | - | - | - | - | No | - | ||
![]() MAX900ACPP Analog Devices | 1814 |
| Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | MAX900 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 4 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | General Purpose | - | 70 °C | 0 °C | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, TTL | - | - | 4 | - | 10 V | 5 V | - | 15 mA | - | 15 mA | - | - | - | 8 ns | - | 86.02 dB | 5V ~ 10V, ±2.5V ~ 5V | - | - | 2 mV | - | - | - | 86.02 dB | - | - | - | 6 µA | - | 6mA, 12mA, 15mA | 2mV @ 5V | 6µA @ 5V | - | -86dB, -86dB | - | 8ns (Typ) | - | - | - | - | - | - | - | - | ||
![]() LTC1843IS8#PBF Analog Devices | 284 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8-SO | 8 | LTC1843 | Analog Devices | - | General Purpose | 100 | - | ANALOG DEVICES INC | - | Analog Devices Inc. | - | 05-08-1610 (S8) | LTC1843IS8#PBF | + 85 C | Analog Devices Inc. | - 40 C | 1 | SMD/SMT | - | - | 2 | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | Active | - | 30 | 5000 ns | 1.36 | Details | Yes | - | 11 V | 2 V | 3 V | 0.002610 oz | 3 mV | -40°C ~ 85°C | Tube | - | e3 | No | with Voltage Reference | MATTE TIN | - | - | - | Amplifier ICs | - | CMOS | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | Open Drain | Analog Devices Inc | INDUSTRIAL | 2 Channel | - | - | - | 3.5 uA | - | - | - | - | - | - | 12 us | COMPARATOR | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | 1.8 mA | 1.75 mm | - | Analog Comparators | - | - | - | - | - | - | - | 10000 µV | 5.7µA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12µs | Analog Comparators | No Shutdown | Analog Comparators | 1.75 mm | 4.9 mm | 3.9 mm | - | - | ||
![]() MAX96912HGTM/VY W Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | MAX969 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX917EUK Analog Devices | 9668 |
| Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | MAX917 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, CMOS, Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.3µA | 5mV @ 5V | 0.001µA @ 5V | 4mV | -80dB | 50mA | 22µs (Typ) | - | - | - | - | - | - | - | - | ||
![]() LT1017IS8#TRPBF Analog Devices | 1988 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8-SO | 8 | LT1017 | Analog Devices | - | - | 2500 | - | ANALOG DEVICES INC | - | Analog Devices Inc. | - | 05-08-1610 (S8) | LT1017IS8#TRPBF | - | Analog Devices Inc. | - | 1 | SMD/SMT | - | -20 V | 2 | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | Active | - | 30 | - | 5.1 | Details | Yes | - | 40 V | 1.2 V | 4.5 V | 0.002610 oz | 400 uV | -40°C ~ 85°C | MouseReel | - | e3 | No | General Purpose | MATTE TIN | - | - | - | Amplifier ICs | - | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | Pull Up | Analog Devices Inc | INDUSTRIAL | 2 Channel | - | - | - | 30 uA | - | - | - | - | - | - | - | COMPARATOR | - | 1.1V ~ 40V, ±0.55V ~ 20V | - | 1.752 mm | - | Analog Comparators | - | 0.025 µA | - | 40 V | - | - | - | 1400 µV | 60µA | 1mV @ ±20V | 0.015µA @ ±20V | - | 115dB CMRR, 110dB PSRR | 65mA @ 4.5V | 22µs | Analog Comparators | - | Analog Comparators | 1.75 mm | 4.9025 mm | 3.899 mm | - | - | ||
![]() LT1017IN8#PBF Analog Devices | 179 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | PDIP-8 | NO | 8 | 8-PDIP | 8 | LT1017 | Analog Devices | 115 dB | General Purpose | 50 | 60 nA | ANALOG DEVICES INC | 20 nA | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1510 (N8) | LT1017IN8#PBF | + 85 C | Analog Devices Inc. | - 40 C | 1 | Through Hole | - | -20 V | 2 | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | Active | 110 dB | NOT SPECIFIED | - | 1.31 | Details | Yes | - | 40 V | 1.2 V | 4.5 V | 0.017626 oz | 400 uV | -40°C ~ 85°C | Tube | LT1017 | e3 | No | General Purpose | MATTE TIN | 85 °C | -40 °C | - | Amplifier ICs | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | 8 | R-PDIP-T8 | Not Qualified | CMOS, TTL | Analog Devices Inc | INDUSTRIAL | 2 Channel | 2 | 40 V | 1.2 V | 40 uA | - | 65 mA | - | 22 µs | 60 µA | - | 5 us | COMPARATOR | 115 dB | 1.1V ~ 40V, ±0.55V ~ 20V | 65 mA | 3.937 mm | 1 mV | Analog Comparators | 115 dB | 0.025 µA | 110 dB | 40 V | 20 V | 550 mV | 15 nA | 1400 µV | 60µA | 1mV @ ±20V | 0.015µA @ ±20V | - | 115dB CMRR, 110dB PSRR | 65mA @ 4.5V | 22µs | Analog Comparators | No Shutdown | Analog Comparators | - | - | 7.62 mm | No | Lead Free | ||
![]() LT6703HDC-3#TRMPBF Analog Devices | 432 |
| Datasheet | - | - | Surface Mount | DFN-3 | YES | - | 3-DFN (2x2) | 3 | LT6703 | Analog Devices | - | General Purpose with Reference | 500 | 45 nA | ANALOG DEVICES INC | - | Analog Devices Inc. | - | 05-08-1717 | LT6703HDC-3#TRMPBF | + 125 C | Analog Devices Inc. | - 40 C | 1 | SMD/SMT | - | - | 1 | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | HVSON | HVSON, | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Active | - | 30 | 29000 ns | 5.09 | Details | Yes | Analog Comparators uP, L V Comp w/ 400mV Ref | 18 V | 1.4 V | 5 V | 0.000321 oz | 5 mV | -40°C ~ 125°C | MouseReel | LT6703 | e3 | No | General Purpose | MATTE TIN | - | - | - | Amplifier ICs | - | - | - | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 3 | S-PDSO-N3 | Not Qualified | Open Collector | Analog Devices Inc | AUTOMOTIVE | 1 Channel | - | - | - | 17 uA | - | - | - | - | - | - | 29 us | COMPARATOR | - | 1.4V ~ 18V | 5 mA | 0.8 mm | - | Analog Comparators | - | 0.01 µA | - | 18.5 V | - | - | - | - | 17µA | - | 0.01µA @ 18V | 13.5mV | - | - | 29µs | Analog Comparators | No Shutdown | Analog Comparators | - | 2 mm | 2 mm | - | - | ||
![]() 77008012A Analog Devices | 3499 |
| - | - | - | Surface Mount | 20-CLCC | - | - | 20-LCCC (8.89x8.89) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | 4 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open-Collector, CMOS, MOS, TTL, - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 30V, ±1V ~ 15V | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | 5mV @ 30V | 0.1µA @ 5V | - | - | 20mA | - | - | - | - | - | - | - | - | - | ||
![]() MAX992EUA Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX/uSOP | - | MAX992 | - | - | General Purpose | - | 1 pA | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | 2 | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.5 V | 2.5 V | - | - | 5 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | 2 Channel | - | - | - | 160 uA | - | - | - | - | - | - | 120 ns | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | 95 mA | - | - | - | - | - | - | - | - | - | - | - | 96µA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | Analog Comparators | - | - | - | - | - | - | - | ||
![]() MAX3355EEBC Analog Devices | 2175 |
| Datasheet | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | - | 12-UCSP (2.02x1.54) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Cell Phone, Digital Camera, PDAs | - | - | - | 2.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMX331HAXK Analog Devices | 6146 |
| Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open-Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 120µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns (Typ) | - | - | - | - | - | - | - | - | ||
![]() MAX989EUA-TG069 Analog Devices | 2284 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9692EUB Analog Devices | 132 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-uMAX/uSOP | - | MAX9692 | - | - | General Purpose with Latch | - | 30 uA | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | 1 | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6 V | - 300 mV | - | - | 6.5 mV | -40°C ~ 85°C | - | - | - | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, ECL | - | - | 1 Channel | - | - | - | 36 mA | - | - | - | - | - | - | 1.2 ns | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 26mA | 6.5mV @ 5V | 20µA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | Analog Comparators | - | - | - | - | - | - | - | ||
![]() LMX393HAKA Analog Devices | 2835 |
| Datasheet | - | - | - | - | - | - | - | - | LMX393 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX934EPE Analog Devices | 18 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | MAX934 | - | - | Micropower | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | Through Hole | MSL 1 - Unlimited | - | 4 | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 11 V | 2.5 V | - | - | 10 mV | -40°C ~ 85°C | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | 4 Channel | - | - | - | 6.5 uA | - | - | - | - | - | - | 12µs | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | 15 uA | - | - | - | - | - | - | - | - | - | - | - | 8.5µA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | Analog Comparators | - | - | - | - | - | - | - | ||
![]() MAX923MSA/PR-T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 2 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 4.5µA | 10mV @ 5V | - | - | -80dB, 80dB PSRR | 50mA | 12µs (Typ) | - | - | - | - | - | - | - | - | ||
![]() MAX9027EBT TW Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9092AUA Analog Devices | 46 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX/uSOP | - | MAX9092 | - | - | General Purpose | - | 250 nA | - | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | 2 | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | 7 mV | -40°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 2 Channel | - | - | - | 180 uA | - | - | - | - | - | - | 100 ns | - | - | 1.8V ~ 5.5V | 35 mA | - | - | - | - | - | - | - | - | - | - | - | 200µA | 7mV @ 5V | 0.25µA @ 5V | - | 90dB PSRR | 35mA @ 5V | 110ns | Analog Comparators | - | - | - | - | - | - | - |