- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Shape | Backshell Material, Plating | Approvals | Base Product Number | Comparator Type | Contact Finish Mating | Contact Materials | Enclosure | For Use With | Ib - Input Bias Current | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Number of Elements | Package | Primary Material | Product Status | Recovered Diameter | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Current Rating (Amps) | Max Power Dissipation | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Output Type | Number of Channels | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Output Current | Shell Size, MIL | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Cable Opening | Protections | Access Time | Response Time | Memory Format | Memory Interface | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Size | Write Cycle Time - Word, Page | Terminal Type | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Max Frequency | Min Dual Supply Voltage | Max Input Current | Input Bias Current | Current - Quiescent (Max) | Finish | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Features | Memory Organization | Shrink Ratio | IP Rating | Contact Finish Thickness - Mating | Recovered Wall Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9041BEUT-T Analog Devices | 14 |
| Datasheet | - | - | - | Surface Mount | SOT-23-6 | - | - | - | SOT-6 | - | - | - | - | MAX9041 | Precision with Reference | - | - | - | - | 10 nA | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 1 | Tape & Reel (TR) | - | Active | - | - | - | 5.5 V | 2.5 V | - | 7 mV | -40°C ~ 85°C | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 1 Channel | - | - | - | 52 uA | - | - | - | - | - | - | - | - | - | - | 400 ns | - | - | - | 2.5V ~ 5.5V | 8 mA | - | - | - | - | - | - | - | - | - | - | - | 100µA | - | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | Analog Comparators | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9032AUA T Analog Devices | 1274 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 8-uMAX/uSOP | - | - | - | - | MAX9032 | Low Power | - | - | - | - | 8 nA | - | PRODUCTION (Last Updated: 1 month ago) | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 2 | Tape & Reel (TR) | - | Obsolete | - | Compliant | - | 5.5 V | 2.5 V | - | 1 mV | -40°C ~ 125°C | Cut Tape | - | - | - | General Purpose | - | 125 °C | -40 °C | - | - | - | - | 727 mW | - | - | - | - | - | - | - | - | CMOS, Rail-to-Rail, TTL | 2 | 5.5 V | 2.5 V | - | 55 uA | 70 µA | - | - | 70 µA | 228 ns | 55 µA | - | - | - | - | - | - | - | 100 dB | 2.5V ~ 5.5V | - | 1 mV | - | - | - | - | - | 2.75 V | - | 1.25 V | - | 8 nA | 55µA | - | 1mV @ 5V | 0.008µA @ 5V | 4mV | 100dB CMRR, 100dB PSRR | - | 228ns | Analog Comparators | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX40009ANT Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-XFBGA, WLPBGA | - | - | - | 6-WLP (1.08x0.73) | - | - | - | - | MAX40009 | - | - | - | - | - | - | Cully-Minerallac | - | 40235J | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 1 | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | 3/8-16 | - | - | - | - | - | - | - | - | - | 17µA | Zinc | 5mV | 0.14µA | 3mV | - | - | 850ns (Typ) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX921EPA Analog Devices | 16 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 8-PDIP | - | - | - | - | MAX921 | Micropower | - | - | - | - | - | Siemens-West Germany | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | Through Hole | MSL 1 - Unlimited | 1 | Tube | - | Active | - | Compliant | - | 11 V | 2.5 V | - | 10 mV | -40°C ~ 85°C | - | - | - | - | with Voltage Reference | - | 85 °C | -40 °C | - | - | - | - | 727 mW | - | - | - | - | - | - | - | - | CMOS, TTL | 1 | 11 V | 2.5 V | - | 3.2 uA | 3.2 µA | 50 mA | - | 3.2 µA | 12 µs | 5 µA | 12 µs | - | - | - | 12 µs | - | - | 80 dB | 2.5V ~ 11V, ±1.25V ~ 5.5V | 50 mA | 10 mV | - | - | - | - | - | 5.5 V | - | 1.25 V | - | - | 5µA | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12µs | Analog Comparators | - | - | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() LMX331AUK T Analog Devices | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | SOT-23-5 | - | - | - | - | LMX331 | - | - | - | FS3 | - | - | Cutler Hammer, Div of Eaton Corp | - | DC1-32018FB-A6SN | - | - | Analog Devices Inc./Maxim Integrated | - | Panel | - | - | 1 | DC1FS3IP66 | - | Obsolete | - | Compliant | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | General Purpose | - | 125 °C | -40 °C | - | - | - | - | 571 mW | - | - | - | - | - | - | - | - | Open Drain | 1 | 5.5 V | 1.8 V | - | - | 120 µA | 73 mA | - | 120 µA | 600 ns | 120 µA | - | - | - | - | - | - | - | 70 dB | 1.8V ~ 5.5V | - | 7 mV | - | - | - | 93.98 dB | 70 dB | - | 500 Hz | - | 250 nA | 250 nA | 120µA | - | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns | - | - | - | - | IP66 | - | - | - | No | - | Contains Lead, Lead Free | ||
![]() LT1713IMS8#PBF Analog Devices | 6450 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 8-MSOP | - | Straight Tube | - | UL;CSA | LT1713 | General Purpose with Latch | - | - | - | - | 5 uA | Thomas & Betts | PRODUCTION (Last Updated: 3 weeks ago) | CPO125-4-25 | + 85 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 1 | Tube | - | Active | 0.06 Inches | Compliant | 8542390000 | 12 V | 2.4 V | - | 700 uV | -37 to 275 Degrees F | - | UltraFast™ | - | - | with Latch | - | 85 °C | -40 °C | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | TTL | 1 | 12 V | 2.4 V | - | 15 mA | - | 20 mA | - | - | 11 ns | 7.5 mA | - | - | - | - | 8 ns | - | - | 70 dB | 2.4V ~ 12V, ±2.4V ~ 6V | 10 mA | 3 mV | - | - | - | 69.54 dB | 80 dB | 6 V | - | 1.2 V | - | 2 µA | 7.5mA | - | 4mV @ 5V | 2µA @ 5V | 100 mV | 70dB CMRR, 80dB PSRR | 20mA | 11ns | Analog Comparators | - | - | 2:1 | - | - | 0.02 Inches | - | No | - | Lead Free | ||
![]() MAX9118EXK T Analog Devices | 1657 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | SC-70-5 | - | - | - | - | MAX9118 | Nanopower | - | - | - | - | 1 nA | Murrelektronik | PRODUCTION (Last Updated: 1 month ago) | 7001-88001-6500100 | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | 1.6 V | - | 5 mV | -40°C ~ 85°C | Cut Tape | Beyond-the-Rails™ | - | - | with Voltage Reference | - | 85 °C | -40 °C | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | 1 | 5.5 V | 1.6 V | - | 600 nA | 1.3 µA | 50 mA | - | 1.3 µA | 45 µs | 1.6 µA | 45 µs | - | - | - | 16 µs | - | - | 80 dB | 1.6V ~ 5.5V | 50 mA | 5 mV | - | - | - | - | 80 dB | - | - | - | 1 nA | 1 nA | 1.6µA | - | 5mV @ 5V | 0.001µA @ 5V | 4mV | 80dB PSRR | 50mA | 45µs | Analog Comparators | - | - | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() MAX989ESA-T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | CSA, IEC, UL | MAX989 | General Purpose | - | - | - | - | 1 pA | ABB | - | XT4NE3100EFF000XXX | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | Panel | SMD/SMT | - | 2 | Tape & Reel (TR) | - | Active | - | - | - | 5.5 V | 2.5 V | - | 5 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 2 Channel | - | - | - | 40 uA | - | - | - | - | - | - | - | - | Branch Circuit | - | 300 ns | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | 24µA | - | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | Analog Comparators | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX981CSA T Analog Devices | 45 |
| Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 8-SOIC | - | - | - | - | MAX981 | General Purpose with Reference | - | - | - | - | - | Miscellaneous | PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | - | 1 | Tape & Reel (TR) | - | Active | - | Compliant | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | with Voltage Reference | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | 11 V | 2.5 V | - | - | - | 15 µA | - | - | - | 4 µA | - | - | - | - | - | - | - | 80 dB | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | 10 mV | - | - | - | - | - | 5.5 V | - | 1.25 V | - | - | 4µA | - | 10mV @ 5V | - | 50 mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | Analog Comparators | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX9693EEE Analog Devices | 9980 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | 16-QSOP | - | - | - | - | MAX9693 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 2 | Tube | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, ECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mA | - | 6.5mV @ 5V | 20µA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX942ESA-T Analog Devices | 3170 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 8-SOIC | - | - | - | - | MAX942 | High Speed | - | - | - | - | 300 nA | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.5 V | 2.7 V | - | 3 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | 85 °C | -40 °C | - | - | - | - | 727 mW | - | - | - | - | - | - | - | - | CMOS, Push-Pull, TTL | 2 | 5.5 V | 2.7 V | - | 500 uA | 500 µA | - | - | 500 µA | 80 ns | 600 µA | 80 ns | - | - | - | 80ns | - | - | 81.94 dB | 2.7V ~ 5.5V | 4 mA | 2 mV | - | - | - | - | 81.94 dB | - | - | - | 150 nA | 150 nA | 600µA | - | 2mV @ 5.5V | 0.15µA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | Analog Comparators | - | - | - | - | - | - | - | No | Unknown | Contains Lead, Lead Free | ||
![]() MAX9052AESA Analog Devices | 35 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Clip-On | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 8-SOIC | - | - | - | - | MAX9052 | Precision with Reference | - | - | - | Plain Rod | 10 nA | Cully-Minerallac | PRODUCTION (Last Updated: 1 month ago) | RF11638 | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 2 | Tube | - | Obsolete | - | Compliant | - | 5.5 V | 2.7 V | - | 7 mV | -40°C ~ 85°C | - | - | - | - | Rod Hanger | - | 85 °C | -40 °C | - | - | - | - | 471 mW | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 2 | 5.5 V | 2.5 V | - | 60 uA | 40 µA | 8 mA | - | 40 µA | 450 ns | 85 µA | - | - | - | - | 400 ns | - | - | 80 dB | 2.7V ~ 5.5V | 8 mA | 5 mV | - | - | - | - | - | - | - | - | 1 pA | 1 pA | 85µA | - | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | Analog Comparators | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() LMX339HAUD Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-BSOJ (0.300, 7.62mm Width) | - | - | - | 24-SOJ | - | - | - | - | CY7C128A | - | - | - | - | - | - | - | - | - | - | Volatile | Infineon Technologies | - | - | - | - | 4 | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | Open Drain | - | - | - | 16Kbit | - | - | - | - | - | - | - | - | - | - | 20 ns | - | SRAM | Parallel | - | 1.8V ~ 5.5V | - | - | - | 20ns | - | - | - | - | - | - | - | - | 300µA | - | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns | - | - | 2K x 8 | - | - | - | - | - | - | - | - | ||
![]() MAX9095AUD T Analog Devices | 7171 |
| Datasheet | - | - | - | Panel Mount, Through Hole | 14-TSSOP (0.173, 4.40mm Width) | Flange | - | Stainless Steel | 14-TSSOP | - | - | - | - | TVP00RS | General Purpose | Gold | Copper Alloy | - | - | 250 nA | - | - | - | + 125 C | - | Amphenol Aerospace Operations | - 40 C | - | SMD/SMT | - | 4 | Bulk | Metal | Active | - | - | - | 5.5 V | 1.8 V | - | 7 mV | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | Solder | Receptacle, Male Pins | General Purpose | 32 | - | - | Silver | Military | Threaded | - | - | - | - | A | Shielded | - | - | Nickel | 13-32 | Open Drain | 4 Channel | - | - | - | 360 uA | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | - | 1.8V ~ 5.5V | 35 mA | - | - | - | - | - | - | - | - | - | - | - | 400µA | - | 7mV @ 5V | 0.25µA @ 5V | 2mV | - | 35mA @ 5V | 110ns | Analog Comparators | Alignment Disc | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() MAX9022AUA T Analog Devices | 19 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-uMAX/uSOP | - | - | - | - | MAX9022 | General Purpose | - | - | - | - | 3 nA | - | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 2 | Tape & Reel (TR) | - | Active | - | - | - | 5.5 V | 2.5 V | - | 8 mV | -40°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Rail-to-Rail, TTL | 2 Channel | - | - | - | 5 uA | - | - | - | - | - | - | - | - | - | - | 3 us | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 1mV @ 5V | 0.003µA @ 5V | 4mV | 100dB CMRR, 80dB PSRR | - | 8µs | Analog Comparators | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX922CUA Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-uMAX/uSOP | - | - | - | - | MAX922 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 2 | Tube | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | 12µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX934ESE Analog Devices | 2000 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | - | MAX934 | General Purpose with Reference | - | - | - | - | - | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | 4 | Tube | - | Active | - | - | - | 11 V | 2.5 V | - | 10 mV | -40°C ~ 85°C | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | 4 Channel | - | - | - | 6.5 uA | - | - | - | - | - | - | - | - | - | - | 12 us | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | 15 uA | - | - | - | - | - | - | - | - | - | - | - | 8.5µA | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | Analog Comparators | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX941CPA Analog Devices | 153 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-PDIP | - | - | - | - | MAX941 | High Speed | - | - | - | - | 300 nA | - | - | - | + 70 C | - | Analog Devices Inc./Maxim Integrated | 0 C | - | Through Hole | - | 1 | Tube | - | Obsolete | - | - | - | 5.5 V | 2.7 V | - | 3 mV | 0°C ~ 70°C | - | - | - | - | with Latch, Shutdown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, TTL | 1 Channel | - | - | - | 600 uA | - | - | - | - | - | - | - | - | - | - | 80ns | - | - | - | 2.7V ~ 5.5V | 4 mA | - | - | - | - | - | - | - | - | - | - | - | 700µA | - | 2mV @ 5.5V | 0.15µA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | Analog Comparators | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX993ESD Analog Devices | 121 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | MAX993 | Micropower | - | - | - | - | 1 pA | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 4 | Tube | - | Active | - | - | - | 5.5 V | 2.5 V | - | 5 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 4 Channel | - | - | - | 80 uA | - | - | - | - | - | - | - | - | - | - | 300ns | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | 95 mA | - | - | - | - | - | - | - | - | - | - | - | 24µA | - | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | Analog Comparators | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX986EXK-T Analog Devices | 2500 |
| Datasheet | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SC-70-5 | - | - | - | - | MAX986 | Micropower | - | - | - | - | 1 pA | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 5.5 V | 2.5 V | - | 5 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | 1 Channel | - | - | - | 20 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | 95 mA | - | - | - | - | - | - | - | - | - | - | - | 24µA | - | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | Analog Comparators | - | - | - | - | - | - | - | - | - | - |