- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Terminals | Approvals | Base Product Number | Brand | Capacitance Tolerance | CMRR - Common Mode Rejection Ratio | Comparator Type | Factory Pack QuantityFactory Pack Quantity | Ib - Input Bias Current | Ihs Manufacturer | Ios - Input Offset Current | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Neg Supply Voltage Limit-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | PSRR - Power Supply Rejection Ratio | Recovered Diameter | Reflow Temperature-Max (s) | Response Time-Nom | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Unit Weight | Vcm - Common Mode Voltage | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Program Memory Size | Propagation Delay | Quiescent Current | Response Time | Amplifier Type | Data Bus Width | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Seated Height-Max | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Product Type | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Shutdown | Product Category | Product Length | Product Width | Shrink Ratio | Height | Length | Width | Recovered Wall Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1671IS8#PBF Analog Devices | 274 |
| Datasheet | - | Surface Mount | SOIC-8 | YES | - | 8-SO | - | 8 | - | LT1671 | Analog Devices | - | 100 dB | General Purpose with Latch | 100 | 350 nA | ANALOG DEVICES INC | 150 nA | Analog Devices Inc. | - | 05-08-1610 (S8) | LT1671IS8#PBF | + 85 C | Analog Devices Inc. | - 40 C | 1 | SMD/SMT | - | -7 V | 1 | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | 0.150 INCH, LEAD FREE, PLASTIC, SO-8 | RECTANGULAR | SMALL OUTLINE | Active | Active | 85 dB | - | - | 85 ns | 1.32 | Details | Yes | - | 10 V | 4.5 V | 5 V | 0.002546 oz | 3.5 V | 800 uV | -40°C ~ 85°C | Tube | LT1671 | e3 | No | with Latch | MATTE TIN | - | - | - | - | Amplifier ICs | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | Analog Devices Inc | - | INDUSTRIAL | 1 Channel | - | - | - | 450 uA | - | - | - | - | - | - | - | 50 ns | COMPARATOR | - | - | - | 4 mA | 1.75 mm | - | -5 V | Analog Comparators | - | 0.35 µA | - | 7 V | - | - | - | - | 4000 µV | 800µA | 2.5mV @ ±5V | 0.28µA @ ±5V | - | 100dB CMRR, 85dB PSRR | 20mA | 80ns | Analog Comparators | No Shutdown | Analog Comparators | - | - | - | 1.75 mm | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() LTC1442CS8#PBF Analog Devices | 81 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | SOIC-8 | YES | 8 | 8-SO | - | 8 | - | LTC1442 | Analog Devices | - | - | Window | 100 | 1 uA | ANALOG DEVICES INC | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1610 (S8) | LTC1442CS8#PBF | + 70 C | Analog Devices Inc. | 0 C | 1 | SMD/SMT | - | -0.3 V | 2 | 70 °C | - | Tube | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | Active | - | - | - | 14000 ns | 1.49 | Details | Yes | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 11 V | 2 V | 3 V | 0.010723 oz | - | 3 mV | 0°C ~ 70°C | Tube | LTC1442 | e3 | No | with Voltage Reference | MATTE TIN (SN) | 70 °C | 0 °C | - | - | Amplifier ICs | 500 mW | CMOS | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | Analog Devices Inc | 3 V | COMMERCIAL | 2 Channel | - | 11 V | 2 V | 3.5 uA | - | 500 mW | 20 µA | 5.7 mA | - | 15 µs | 5.7 µA | 12 us | COMPARATOR | - | 80 dB | 2V ~ 11V, ±1V ~ 5.5V | 1.8 mA | 1.752 mm | 10 mV | - | Analog Comparators | - | - | 80 dB | 12 V | 5.5 V | 1 V | 3 V | - | 10000 µV | 5.7µA | 10mV @ 5V | - | 50 mV | 80dB CMRR, 80dB PSRR | 40mA | 15µs | Analog Comparators | No Shutdown | Analog Comparators | - | - | - | 1.75 mm | 5 mm | 3.99 mm | - | No | No SVHC | Lead Free | ||
![]() MAX961ESA+G077 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | MAX961 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX989EKA Analog Devices | 1551 |
| Datasheet | - | Surface Mount | SOT-23-8 | - | - | SOT-23-8 | - | - | - | MAX989 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 2 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, -, Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20µA | 5mV @ 5.5V | 0.01µA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | 95mA @ 5.5V | 450ns (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX986EUK Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9077EUA Analog Devices | 33 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX/uSOP | - | - | - | MAX9077 | - | - | - | General Purpose | - | 20 nA | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | 2 | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2.1 V | - | - | - | 8 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | 2 Channel | - | - | - | 5.2 uA | - | - | - | - | - | - | - | 580 ns | - | - | - | 2.1V ~ 5.5V | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6µA | 1mV @ 5V | 0.005µA @ 5V | - | 82dB CMRR, 77dB PSRR | - | 580ns | Analog Comparators | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9016AEKA Analog Devices | 4360 |
| Datasheet | - | - | - | - | - | - | - | - | - | MAX9016 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9065EBS+G45 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | - | 4-UCSP (1.05x1.05) | - | - | - | - | - | 0.25pF | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 1 | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Window | - | - | - | - | 5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.35µA | - | - | - | 53dB PSRR | - | 25µs | - | - | - | 1.6 mm | 1.6 x 0.81 mm | - | - | - | - | - | - | - | - | ||
![]() MAX40001AUT12+T Analog Devices | 6 |
| Datasheet | - | Surface Mount | SOT-23-6 | - | - | SOT-6 | - | - | - | MAX40001 | - | - | - | Precision | - | 5 nA | - | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 1.7 V | - | - | - | 500 uV | -40°C ~ 125°C | - | - | - | - | with Voltage Reference | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1 Channel | - | - | - | 900 nA | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | 100 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7µA | 8mV | 0.005µA | 2.5mV | 46dB CMRR, 60dB PSRR (Min) | 100nA (Min) | 14µs (Typ) | Analog Comparators | - | - | 2.01 mm | 2.01 x 1.25 | - | - | - | - | - | - | - | - | ||
![]() LTC1444CDHD#PBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 16-WFDFN Exposed Pad | YES | 16 | 16-DFN (5x4) | - | 16 | - | LTC1444 | - | - | - | Window | - | 1 uA | ANALOG DEVICES INC | - | Analog Devices Inc | PRODUCTION (Last Updated: 1 month ago) | 05-08-1707 | LTC1444CDHD#PBF | + 70 C | Analog Devices Inc. | 0 C | 1 | SMD/SMT | - | -0.3 V | 4 | 70 °C | - | Tube | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Active | - | - | 30 | 14000 ns | 1.72 | Compliant | Yes | - | 11 V | 11 V | 3 V | - | - | 3 mV | 0°C ~ 70°C | - | - | e3 | No | with Voltage Reference | MATTE TIN | 70 °C | 0 °C | - | - | Comparator | - | - | DUAL | NO LEAD | 260 | 4 | 0.5 mm | compliant | - | 16 | R-PDSO-N16 | Not Qualified | CMOS, Open-Drain, TTL | Analog Devices Inc | - | COMMERCIAL | 4 | - | 11 V | 11 V | 8.5 uA | - | 500 mW | 15 µA | - | - | 12 µs | 8.5 µA | 12 us | COMPARATOR | - | 80 dB | 2V ~ 11V, ±1V ~ 5.5V | 1.8 mA | 0.8 mm | 3 mV | - | - | - | - | 80 dB | 12 V | 5.5 V | 1 V | - | - | 10000 µV | 8.5µA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | Analog Comparators | - | - | - | - | - | - | 5 mm | 4 mm | - | No | - | Lead Free | ||
![]() MAX942CSA+TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | MAX942 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX996EUD-T Analog Devices | 35 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | - | - | MAX996 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 4 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | CAN/I2C/SCI/SPI | - | - | - | - | - | - | - | 256 KB | - | - | - | - | 16 Bit | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96µA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX966ESA Analog Devices | 99 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | MAX966 | - | - | - | General Purpose | - | 50 nA | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | 2 | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 5.5 V | 1.6 V | - | - | - | 15 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open-Drain, Rail-to-Rail | - | - | - | 2 Channel | - | - | - | 6 uA | - | - | - | - | - | - | - | 10 us | - | - | - | 1.6V ~ 5.5V | 400 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | 10µA | 7mV @ 5.5V | 0.05µA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20µs | Analog Comparators | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMX331HAXK Analog Devices | 6146 |
| Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open-Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1713IMS8#PBF Analog Devices | 6450 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | Straight Tube | - | UL;CSA | LT1713 | - | - | - | General Purpose with Latch | - | 5 uA | - | - | Thomas & Betts | PRODUCTION (Last Updated: 3 weeks ago) | - | CPO125-4-25 | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | - | 1 | - | - | Tube | - | - | - | - | - | - | Active | - | 0.06 Inches | - | - | - | Compliant | - | 8542390000 | 12 V | 2.4 V | - | - | - | 700 uV | -37 to 275 Degrees F | - | UltraFast™ | - | - | with Latch | - | 85 °C | -40 °C | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | 1 | - | 12 V | 2.4 V | 15 mA | - | - | 20 mA | - | - | 11 ns | 7.5 mA | 8 ns | - | - | 70 dB | 2.4V ~ 12V, ±2.4V ~ 6V | 10 mA | - | 3 mV | - | - | 69.54 dB | - | 80 dB | - | 6 V | 1.2 V | - | 2 µA | - | 7.5mA | 4mV @ 5V | 2µA @ 5V | 100 mV | 70dB CMRR, 80dB PSRR | 20mA | 11ns | Analog Comparators | - | - | - | - | 2:1 | - | - | - | 0.02 Inches | No | - | Lead Free | ||
![]() MAX900ACPP Analog Devices | 1814 |
| Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | - | MAX900 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 4 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | General Purpose | - | 70 °C | 0 °C | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, TTL | - | - | - | 4 | - | 10 V | 5 V | - | 15 mA | - | - | 15 mA | - | - | - | 8 ns | - | - | 86.02 dB | 5V ~ 10V, ±2.5V ~ 5V | - | - | 2 mV | - | - | - | - | 86.02 dB | - | - | - | - | 6 µA | - | 6mA, 12mA, 15mA | 2mV @ 5V | 6µA @ 5V | - | -86dB, -86dB | - | 8ns (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMX393HAKA+ Analog Devices | 2835 |
| Datasheet | - | - | - | - | - | - | - | - | - | LMX393 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9119EXK Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | - | - | MAX9119 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 1 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800nA | 5mV @ 5V | 0.001µA @ 5V | 4mV | 66dB CMRR, 40dB PSRR | 50mA | 14µs (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX908ESD Analog Devices | 60 |
| Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | MAX908 | - | - | - | High Speed | - | 300 nA | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 4 | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 2 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | 4 Channel | - | - | - | 1 mA | - | - | - | - | - | - | - | 40ns | - | - | - | 4.5V ~ 11V | 100 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mA | 2mV @ 5V | 0.3µA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | 50ns | Analog Comparators | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9692EUB+T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-uMAX/uSOP | - | - | - | MAX9692 | - | - | - | - | - | 20 uA | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mV | -40°C ~ 85°C | - | - | - | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, ECL | - | - | - | 1 Channel | - | - | - | 26 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26mA | 6.5mV @ 5V | 20µA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | Analog Comparators | - | - | - | - | - | - | - | - | - | - | - | - |