- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Comparator Type | Ib - Input Bias Current | Initial Accuracy | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Package | Product Status | RoHS | Series VREF - Input Voltage - Max | Shunt Current - Max | Supply Voltage-Max | Supply Voltage-Min | Vos - Input Offset Voltage | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Voltage | Output Type | Operating Supply Voltage | Note | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Current - Output | Propagation Delay | Quiescent Current | Turn On Delay Time | Current - Supply | Response Time | Voltage - Output (Min/Fixed) | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Reference Type | Input Offset Voltage (Vos) | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX931ESA+ Analog Devices | 153 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX931 | Low Power | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | 1 | Tube | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | with Voltage Reference | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 12µs | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | - | 4µA | 10mV @ 5V | - | - | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | - | - | - | - | - | - | - | ||
![]() MAX9142EKA+T Analog Devices | 2182 |
| Datasheet | - | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX9142 | High Speed | 320 nA | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tape & Reel (TR) | Obsolete | - | - | - | 5.5 V | 2.7 V | 2 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | CMOS, Push-Pull, TTL | - | - | 2 Channel | - | - | 300 uA | - | - | - | - | - | - | - | 40ns | - | - | 2.7V ~ 5.5V | 4 mA | - | - | - | 300µA | 2mV @ 5V | - | - | - | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | 40ns | Analog Comparators | - | - | - | - | - | - | ||
![]() MAX9031AXK+T Analog Devices | 3000 |
| Datasheet | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | MAX9031 | Low Power | 8 nA | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 5.5 V | 2.5 V | 1 mV | -40°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | - | CMOS, Rail-to-Rail, TTL | - | - | 1 Channel | - | - | 55 uA | - | - | - | - | - | - | - | 188ns | - | - | 2.5V ~ 5.5V | - | - | - | - | 55µA | 1mV @ 5V | - | - | 0.008µA @ 5V | 4mV | 100dB CMRR, 100dB PSRR | - | 228ns | Analog Comparators | - | - | - | - | - | - | ||
![]() MAX6350ESA+ Analog Devices | 1266 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX6350 | - | - | 0.02 % | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | Obsolete | - | 36 V | 15 mA | - | - | - | -40°C ~ 85°C (TA) | - | ±0.02% | - | 1.5ppm/°C | - | - | - | - | 5 V | Fixed | - | - | - | - | - | - | - | - | 15 mA | - | - | - | 3.3mA | - | 5V | - | - | - | Series, Buried Zener | - | - | - | - | 3µVp-p | 2.5µVrms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX40027ATC/VY+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount, Wettable Flank | 12-WFDFN Exposed Pad | - | 12-SWTDFN-EP (3x2) | MAX40027 | High Speed | 10 uA | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Strip | Active | - | - | - | 3.6 V | 2.7 V | 500 uV | -40°C ~ 125°C | Automotive, AEC-Q100 | - | - | - | General Purpose | - | - | - | - | Differential, LVDS | - | - | 1 Channel | - | - | 17 mA | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | 24 mA | - | - | - | 23mA | 5mV @ 3.3V | - | - | 10µA @ 3.3V | 1.5mV | 80dB CMRR, 80dB PSRR | 24mA | 0.28ns (Typ) | Digital Comparators | - | - | - | - | - | - | ||
![]() MAX40026ATA/VY+ Analog Devices | 338 | - | Datasheet | - | - | - | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | - | 8-TDFN-SW (2x2) | MAX40026 | High Speed | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | 1 | Strip | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | General Purpose | - | - | - | - | Differential, LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | 23mA | 5mV @ 3.3V | - | - | 10µA @ 3.3V | 1.5mV | 80dB CMRR, 80dB PSRR | - | 0.28ns (Typ) | - | - | - | - | - | - | - | ||
![]() MAX40014ANS09+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-XFBGA, WLBGA | - | 4-WLP (0.73x0.73) | MAX40014 | Nanopower | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | 1 | Strip | Active | - | - | - | - | - | - | -40°C ~ 125°C | nanoPower | - | - | - | General Purpose | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | - | 1.3µA | 32mV | - | - | 0.03µA | 8mV | 45dB PSRR (Min) | - | 55µs | - | - | - | - | - | - | - | ||
![]() MAX986ESA+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX986 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 1 | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V, ±1.25V ~ 2.75V | - | - | - | - | 24µA | 5mV @ 5.5V | - | - | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | - | - | - | - | - | - | ||
![]() MAX9108EUD+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX9108 | General Purpose | 125 nA | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 4 | Tape & Reel (TR) | Active | - | - | - | 5.5 V | 4.5 V | 1.6 mV | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | TTL | - | - | 4 Channel | - | - | 1.4 mA | - | - | - | - | - | - | - | 25 ns | - | - | 4.5V ~ 5.5V | 8 mA | - | - | - | 700µA | 1.6mV @ 5V | - | - | 0.125µA @ 5V | 2mV | 86.02dB CMRR, 86.02dB PSRR | - | 25ns | Analog Comparators | - | - | - | - | - | - | ||
![]() MAX9601EUP+G077 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX960 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX986EUK+TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX986 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9032AKA+TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX903 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX920ESA+ Analog Devices | 45 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX920 | Precision | 1 nA | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 | Tube | Active | - | - | - | 5.5 V | 1.8 V | 5 mV | -40°C ~ 85°C | Beyond-the-Rails™ | - | - | - | General Purpose | - | - | - | - | Open-Drain, Rail-to-Rail | - | - | 1 Channel | - | - | 380 nA | - | - | - | - | - | - | - | 120 us | - | - | 1.8V ~ 5.5V | 50 mA | - | - | - | 1.2µA | 5mV @ 5V | - | - | 0.001µA @ 5V | 4mV | 66.02dB CMRR, 80dB PSRR | 50mA | 12µs | Analog Comparators | - | - | - | - | - | - | ||
![]() MAX933CSA+TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX933 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX972CSA-T Analog Devices | 44 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX972 | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | 2 | Tape & Reel (TR) | Obsolete | - | - | - | 11 V | 2.5 V | 10 mV | 0°C ~ 70°C | - | - | - | - | General Purpose | - | - | - | - | Open Drain | - | - | 2 Channel | - | - | 4.5 uA | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | - | 4µA | 10mV @ 5V | - | - | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | Analog Comparators | - | - | - | - | - | - | ||
![]() 92285 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | LT10xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93617 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | LT16xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9645EUK+T Analog Devices | 941 |
| Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX9645 | Precision | 15 nA | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 5.5 V | 2.7 V | - | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | - | Open Drain | - | - | 4 Channel | - | - | 700 nA | - | - | - | - | - | - | - | 15µs | - | - | 1V ~ 5.5V | 1.2 mA | - | - | - | 1.1µA | - | - | - | 0.015µA | 0.9mV | 53dB PSRR | - | 15µs | Analog Comparators | - | - | - | - | - | - | ||
![]() MAX931CSA+ Analog Devices | 155 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX931 | Micropower | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tube | Active | - | - | - | 11 V | 2.5 V | 10 mV | 0°C ~ 70°C | - | - | - | - | with Voltage Reference | - | - | - | - | CMOS, TTL | - | - | 1 Channel | - | - | 3.2 uA | - | - | - | - | - | - | - | 12µs | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | 15 uA | - | - | - | 4µA | 10mV @ 5V | - | - | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | Analog Comparators | - | - | - | - | - | - | ||
![]() MAX964ESE+ Analog Devices | 21 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX964 | High Speed | 15 uA | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4 | Tube | Active | Compliant | - | - | 5.5 V | 2.7 V | 1.5 mV | -40°C ~ 85°C | Beyond-the-Rails™ | - | SMD/SMT | - | General Purpose | 85 °C | -40 °C | 696 mW | - | TTL | 5 V | - | 4 | 5.5 V | 2.7 V | 8 mA | 8 mA | 9 mA | - | 4.5 ns | 9 mA | 4.5 ns | - | 4.5 ns | - | 86.02 dB | 2.7V ~ 5.5V | 4 mA | - | 1.5 mV | 15 µA | 9mA | 1.5mV @ 5V | - | - | 15µA @ 5V | 3.5 mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | Analog Comparators | 1.5 mm | 10 mm | 4 mm | No | Unknown | Lead Free |