- Number of Pins
- Package / Case
- Quiescent Current
- RoHS Status
- Lifecycle Status
- Propagation Delay
- Output Type
- Response Time
- Lead Free
- Number of Elements
- Input Offset Voltage (Vos)
- Type
Attribute column
Manufacturer
Analog Devices, Inc. Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Comparator Type | Ib - Input Bias Current | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Neg Supply Voltage Limit-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Response Time-Nom | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Temperature Grade | Note | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Seated Height-Max | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Dual Supply Voltage | Input Bias Current | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1716HS5#TRPBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | TSOT-23-5 | 5 | LT1716 | - | - | ANALOG DEVICES INC | Analog Devices Inc | PRODUCTION (Last Updated: 1 month ago) | 05-08-1635 | LT1716HS5#TRPBF | - | Analog Devices Inc. | - | 1 | - | - | -22 V | 1 | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP5/6,.11,38 | TSOP5/6,.11,38 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | Active | 5500 ns | 1.74 | Compliant | Yes | - | - | 15 V | - | -40°C ~ 125°C | Tape and Reel | Over-The-Top® | e3 | No | - | General Purpose | Matte Tin (Sn) | 125 °C | -40 °C | Comparator | TR | - | DUAL | GULL WING | 250 | 1 | 0.95 mm | compliant | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | Push-Pull, Rail-to-Rail | Analog Devices Inc | - | AUTOMOTIVE | - | 1 | - | 44 V | 2.7 V | - | - | 10 mA | - | 5.5 µs | 60 µA | 0.095 mA | - | 3 µs | COMPARATOR | 110 dB | 2.7V ~ 44V, ±1.35V ~ 22V | - | 1 mm | 1.6 mV | -15 V | 113.98 dB | 1400 µA | 110 dB | 22 V | 22 V | 1.35 V | 0.06 µA | - | 50 nA | 2900 µV | 60µA | 1.6mV @ 5V | 0.05µA @ 5V | - | 110dB CMRR, 110dB PSRR | 10mA @ 5V | 5.5µs | - | - | 2.9 mm | 1.625 mm | - | - | Lead Free | ||
![]() MAX933CPA Analog Devices | 49 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | MAX933 | Micropower | - | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | Through Hole | MSL 1 - Unlimited | - | 2 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 11 V | 2.5 V | - | 10 mV | 0°C ~ 70°C | - | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | 2 Channel | - | - | - | 4.5 uA | - | - | - | - | - | - | - | 12µs | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | 15 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | 6µA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | Analog Comparators | - | - | - | - | - | - | ||
![]() MAX931CPA+ Analog Devices | 103 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | MAX931 | Low Power | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | Through Hole | - | - | 1 | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | Compliant | - | 11 V | 2.5 V | - | 10 mV | 0°C ~ 70°C | - | - | - | - | - | with Voltage Reference | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | 9 V | - | - | 1 | 1 | 11 V | 2.5 V | 3.2 uA | 3.2 µA | 15 µA | 3.2 µA | 12 µs | 4 µA | - | 12 µs | 4µs | - | 80 dB | 2.5V ~ 11V, ±1.25V ~ 5.5V | 15 uA | - | 10 mV | - | - | - | 80 dB | - | 5.5 V | 1.25 V | - | 5 V | - | - | 4µA | 10mV @ 5V | - | 50 mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12µs | Analog Comparators | 4.45 mm | 9.91 mm | 7.87 mm | No | No SVHC | Lead Free | ||
![]() MAX942EUA Analog Devices | 84 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX/uSOP | - | MAX942 | High Speed | 300 nA | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 2 | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | 5.5 V | 2.7 V | - | 3 mV | -40°C ~ 85°C | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, TTL | - | - | - | - | 2 Channel | - | - | - | 500 uA | - | - | - | - | - | - | - | 80ns | - | - | 2.7V ~ 5.5V | 4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 600µA | 3mV @ 5.5V | 0.15µA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | Analog Comparators | - | - | - | - | - | - | ||
![]() MAX9052AEUA Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX/uSOP | - | MAX9052 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 2 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85µA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | - | - | - | - | - | - | - | ||
![]() 99850 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | LTC67xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX974CSET Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 V | 2.5 V | - | - | 15 µA | - | - | 8.5 µA | - | - | - | - | 80 dB | - | - | - | 10 mV | - | - | - | - | - | 5.5 V | 1.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX9052AEUA-T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX/uSOP | - | MAX9052 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 2 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85µA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | - | - | - | - | - | - | - | ||
![]() MAX964ESE+ Analog Devices | 21 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | MAX964 | High Speed | 15 uA | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 4 | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | Compliant | - | 5.5 V | 2.7 V | - | 1.5 mV | -40°C ~ 85°C | - | Beyond-the-Rails™ | - | - | SMD/SMT | General Purpose | - | 85 °C | -40 °C | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | TTL | - | 5 V | - | - | 4 | - | 5.5 V | 2.7 V | 8 mA | 8 mA | - | 9 mA | 4.5 ns | 9 mA | - | 4.5 ns | 4.5 ns | - | 86.02 dB | 2.7V ~ 5.5V | 4 mA | - | 1.5 mV | - | - | - | - | - | - | - | - | - | 15 µA | - | 9mA | 1.5mV @ 5V | 15µA @ 5V | 3.5 mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | Analog Comparators | 1.5 mm | 10 mm | 4 mm | No | Unknown | Lead Free | ||
![]() MAX9144EUD-T Analog Devices | 37 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | MAX9144 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 4 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300µA | 2mV @ 5V | 0.32µA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | 40ns | - | - | - | - | - | - | - | ||
![]() MAX934ESE+TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | MAX934 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX981CPA Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | MAX981 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 1 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4µA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | - | - | - | ||
![]() 92308 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | LT10xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95865 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | LTC14xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96043 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | LTC15xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9038BABT+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-WFBGA, WLBGA | - | - | 6-WLP | - | MAX9038 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40µA | 1mV @ 5V | 1pA | 3mV | 80dB CMRR, 80dB PSRR | 95mA | 450ns | - | - | - | - | - | - | - | ||
![]() LMX339ASD+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | LMX339 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 4 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300µA | 7mV @ 5V | 0.25µA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | 600ns | - | - | - | - | - | - | - | ||
![]() MAX9094AUD+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | MAX9094 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 4 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open-Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400µA | 7mV @ 5V | 0.25µA @ 5V | - | 90dB PSRR | 35mA @ 5V | 110ns | - | - | - | - | - | - | - | ||
![]() MAX9031AUK+TG55 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | MAX903 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9052AESA-T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | MAX9052 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | 2 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85µA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | - | - | - | - | - | - | - |