- HTS Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
Philips Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74S240NA Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT244 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ABTH162244DL Philips Semiconductors | In Stock | - | Datasheet | YES | 48 | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | Yes | 5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 4 | 0.635 mm | unknown | R-PDSO-G48 | Not Qualified | - | INDUSTRIAL | - | 2 | 4 | - | 3-STATE | TRUE | BUS DRIVER | 0.012 A | 4.4 ns | - | - | ENABLE LOW | - | - | - | - | - | - | ||
![]() 74LVT623DB Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | TRUE | - | 0.064 A | 3.7 ns | - | - | INDEPENDENT CONTROL | 12 mA | - | BIDIRECTIONAL | - | - | - | ||
![]() S54LS191F Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | SIGNETICS CORP | 15 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | R-GDIP-T16 | Not Qualified | - | MILITARY | - | - | 4 | LS | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 36 ns | - | 35 mA | 25 MHz | BIDIRECTIONAL | - | YES | SYNCHRONOUS | ||
![]() PC74HCT4516P Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | 50 pF | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | - | 4 | HCT | - | - | BINARY COUNTER | 0.004 A | - | POSITIVE EDGE | 75 ns | - | - | - | BIDIRECTIONAL | 20000000 Hz | YES | SYNCHRONOUS | ||
![]() 74ABT2952 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC74HC4040P Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | PHILIPS SEMICONDUCTORS | 50 pF | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | - | 12 | HC/UH | - | - | BINARY COUNTER | 0.004 A | - | NEGATIVE EDGE | 225 ns | - | - | - | UP | 20000000 Hz | NO | ASYNCHRONOUS | ||
![]() 74ALVT16241DGG Philips Semiconductors | In Stock | - | Datasheet | YES | 48 | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 4 | 0.5 mm | unknown | R-PDSO-G48 | Not Qualified | - | INDUSTRIAL | - | 2 | 4 | - | 3-STATE | TRUE | BUS DRIVER | 0.064 A | 2.7 ns | - | - | ENABLE LOW/HIGH | - | - | - | - | - | - |