- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Termination Type | Number of Ports | Number of Bits | Family | Logic Function | Output Characteristics | Seated Height-Max | Product Type | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Load/Preset Input | Mode of Operation | Product | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM38510/31512BFA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/31512B2A MOTOROLA | In Stock | - | - | - | - | Powdered Iron | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | 0.03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7603201DA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/31202BFA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS393N MOTOROLA | 18 | - | - | - | - | - | Royalohm | 0402 | 1005 | 10000 | - | - | Royalohm | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000353 oz | 50 V | - | Reel | Anti-Sulfurized Automotive Thick Film | 1 % | - | - | 100 PPM / C | 6.04 kOhms | - | - | - | - | Resistors | 62.5 mW (1/16 W) | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() MC74HC163AN MOTOROLA | 900 | - | - | - | - | - | Royalohm | 0201 | 0603 | 15000 | - | - | Royalohm | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000006 oz | 25 V | - | Reel | General Purpose Thick Film | 0.5 % | - | - | 200 PPM / C | 51 kOhms | - | General Purpose | - | - | Resistors | 50 mW (1/20 W) | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Counter | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.23 mm | 0.6 mm | 0.3 mm | ||
![]() JM38510/32702BDA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC393D MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4020BCN MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/31504BFA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6888L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | OUTPUT ENABLE GATED WITH DATA INPUT; ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-GDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | 2 | 6 | 8T | - | 3-STATE | 5.08 mm | - | INVERTED | BUS DRIVER | - | - | - | 11 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() SN74LS373NDS Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 20 | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 2 | 8 | LS | - | 3-STATE | 4.19 mm | - | TRUE | BUS DRIVER | - | - | - | 30 ns | - | - | - | - | - | - | - | - | - | - | 26.415 mm | 7.62 mm | ||
![]() MC14024BALD Motorola Mobility LLC | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | MOTOROLA INC | 50 pF | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 14 | - | R-GDIP-T14 | Not Qualified | 18 V | MILITARY | 3 V | - | - | 7 | 4000/14000/40000 | - | - | 5.08 mm | - | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 2000 ns | - | - | 1 MHz | UP | NO | ASYNCHRONOUS | - | - | - | - | 19.495 mm | 7.62 mm | ||
![]() SNJ54LS92J Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS368N Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | - | - | - | e0 | No | - | - | TIN LEAD | - | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 16 | - | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 2 | 4 | LS | - | 3-STATE | 4.44 mm | - | INVERTED | BUS DRIVER | - | - | - | 18 ns | - | - | - | - | - | - | - | - | - | - | 19.175 mm | 7.62 mm | ||
![]() MC6885L Motorola Mobility LLC | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | - | R-GDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | 2 | 6 | 8T | - | 3-STATE | 5.08 mm | - | TRUE | BUS DRIVER | - | - | - | 12 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() SNC54LS367AJ Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS366AJ Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | 6 | - | - | 3-STATE | - | - | INVERTED | BUS DRIVER | 0.024 A | 18 ns | - | - | ENABLE LOW | 21 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10188PDS Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | - | - | OTHER | - | - | 2 | 6 | - | - | OPEN-EMITTER | - | - | TRUE | BUS DRIVER | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC3438L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | 4 | - | - | OPEN-COLLECTOR | - | - | INVERTED | - | - | - | - | - | COMMON CONTROL | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools